Samsung logo

Samsung GX-20 + 18-55 mm + 50-200 mm 14.6 MP CMOS Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25595
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung GX-20 + 18-55 mm + 50-200 mm 14.6 MP CMOS Black:

Samsung GX-20 + 18-55 mm + 50-200 mm, 14.6 MP, CMOS, 4x, 727 g, Black

Long summary description Samsung GX-20 + 18-55 mm + 50-200 mm 14.6 MP CMOS Black:

Samsung GX-20 + 18-55 mm + 50-200 mm. Megapixel (approx.): 14.6 MP, Sensor type: CMOS. Optical zoom: 4x, Digital zoom: 4x. Display diagonal: 6.86 cm (2.7"). Internal memory: 512 MB. Viewfinder type: Optical. Weight: 727 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.