location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GX-20 14.6 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ER-GX20ZBBA/E3
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:41:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung GX-20 14.6 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14.6 MP CMOS Black
  • - TTL
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Samsung GX-20 14.6 MP CMOS Black:
This short summary of the Samsung GX-20 14.6 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GX-20, 14.6 MP, CMOS, 727 g, Black

Long summary description Samsung GX-20 14.6 MP CMOS Black:
This is an auto-generated long summary of Samsung GX-20 14.6 MP CMOS Black based on the first three specs of the first five spec groups.

Samsung GX-20. Megapixel (approx.): 14.6 MP, Sensor type: CMOS. Display diagonal: 6.86 cm (2.7"). Internal memory: 512 MB. Viewfinder type: Optical. PictBridge. Weight: 727 g. Product colour: Black

Picture quality
Megapixel (approx.) *
14.6 MP
Sensor type *
CMOS
Focusing
Focus *
TTL
Focus adjustment *
Manual
Auto focusing (AF) modes *
Centre weighted Auto Focus, Flexible Spot Auto Focus, Multi Point Auto Focus
Exposure
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Fill-in, Manual, Red-eye reduction, Second curtain synchro, Slow synchronization
Flash exposure lock
Yes
Flash guide number
16 m
Flash range (wide)
28 - ∞
Video
Motion JPEG frame rate
3 fps
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
512 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
8 GB
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Viewfinder
Viewfinder type
Optical
Magnification
0.95x
Ports & interfaces
PictBridge *
Yes
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Documents, Portrait, Sunset, Landscape
Photo effects *
Black&White, Sepia, Vivid
Contrast adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Custom colour
Yes
Live view
Yes
Image editing
Rotating
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
142 mm
Depth
71.5 mm
Height
101 mm
Weight
727 g
Other features
Video capability
Yes
Interface
USB
Built-in flash
Yes
Camera shutter speed
1 - 1/4000 s
Focal length (35mm film equivalent)
34 - 102 mm
Power source
SLB-1674
Digital SLR
Yes
Date imprinting
Yes