location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EP-VN910I mobile phone case Folio White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-VN910I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-VN910IWEGWW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086447355
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 19:05:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EP-VN910I mobile phone case Folio White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio Samsung
  • - White
  • - Built-in battery
More>>>
Short summary description Samsung EP-VN910I mobile phone case Folio White:
This short summary of the Samsung EP-VN910I mobile phone case Folio White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EP-VN910I, Folio, Samsung, Galaxy Note 4, White

Long summary description Samsung EP-VN910I mobile phone case Folio White:
This is an auto-generated long summary of Samsung EP-VN910I mobile phone case Folio White based on the first three specs of the first five spec groups.

Samsung EP-VN910I. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Note 4, Product colour: White

Features
Compatibility *
Galaxy Note 4
Case type *
Folio
Product colour *
White
Brand compatibility *
Samsung
Built-in battery *
Yes
Weight & dimensions
Width
81.6 mm
Weight & dimensions
Depth
13.8 mm
Height
154.6 mm
Weight
73.4 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Carrying style
Hand (carrying), Pocket (carrying)
Country Distributor
Norway 1 distributor(s)