Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EP-TA210CWEGWW mobile device charger Black Indoor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-TA210CWEGWW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-TA210CWEGWW
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088592138
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9670
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 19 Mar 2019 09:33:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung EP-TA210CWEGWW mobile device charger Black Indoor :
The short editorial description of Samsung EP-TA210CWEGWW mobile device charger Black Indoor

USB-C Dual Charger 100-240V 2A
More>>>
Samsung EP-TA210CWEGWW mobile device charger Black Indoor:
The official marketing text of Samsung EP-TA210CWEGWW mobile device charger Black Indoor as supplied by the manufacturer

USB-C Dual Charger 100-240V 2A white

Short summary description Samsung EP-TA210CWEGWW mobile device charger Black Indoor:
This short summary of the Samsung EP-TA210CWEGWW mobile device charger Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EP-TA210CWEGWW, Indoor, USB, Black

Long summary description Samsung EP-TA210CWEGWW mobile device charger Black Indoor:
This is an auto-generated long summary of Samsung EP-TA210CWEGWW mobile device charger Black Indoor based on the first three specs of the first five spec groups.

Samsung EP-TA210CWEGWW. Charger type: Indoor, Power source type: USB, Charger compatibility: Universal. Input voltage: 100 - 240 V. USB 2.0 ports quantity: 2. Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
USB
USB 2.0 ports quantity
2
Charger type *
Indoor
Operating principle
Contact
Design
Product colour *
Black
Power
Input voltage
100 - 240 V
Output current
2000 mA
Packaging data
Quantity per pack
1 pc(s)
Cables included
USB Type-C