location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EP-PN915I Smartphone White USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-PN915I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-PN915IWEGWW
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2019 09:14:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EP-PN915I Smartphone White USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Smartphone
  • - Charger type: Indoor
  • - Power source type: USB
  • - White
  • - 5 V
Long product name Samsung EP-PN915I Smartphone White USB Indoor :
The long product name of Samsung EP-PN915I Smartphone White USB Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5V, 89 x 164 x 8.25 mm, 110g
More>>>
Samsung EP-PN915I Smartphone White USB Indoor:
The official description of Samsung EP-PN915I Smartphone White USB Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easier Charging with Samsung S Charger Pad Wide

The Samsung S Charger Pad Wide, will conveniently charge your compatible Smartphone without connecting any wires to your handset. Simply place your Smartphone equipped with it's S Charger Cover on the powered S Charger Pad and charging commences automatically.

Advanced Design and Function

Samsung S Charger Pad Wide, loved by early adopters, has a slim design, is easily portable, and is affordable. It is balanced for optimal use with Galaxy Note 4, but will work across Samsung's inductive charging compatible range of handsets. You can also check your charging status at a glance with the LED indicator.

Excellent Safety and Compatibility

Samsung S Charger Pad Wide has acquired QI certification from WPC (Wireless Power Consortium) and has excellent safety and compatibility with any other WPC certified devices.

Short summary description Samsung EP-PN915I Smartphone White USB Indoor:
This short summary of the Samsung EP-PN915I Smartphone White USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EP-PN915I, Indoor, USB, White

Long summary description Samsung EP-PN915I Smartphone White USB Indoor:
This is an auto-generated long summary of Samsung EP-PN915I Smartphone White USB Indoor based on the first three specs of the first five spec groups.

Samsung EP-PN915I. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone. Input voltage: 5 V. Product colour: White

Performance
Charger compatibility *
Smartphone
Power source type *
USB
Charger type *
Indoor
Compatibility
Galaxy Note 4
Design
Product colour *
White
Power
Input voltage
5 V
Weight & dimensions
Width
89 mm
Depth
8.25 mm
Height
164 mm
Weight
110 g
Packaging content
Manual
Yes
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)