location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EO-IG900 Headset Wired In-ear Calls/Music White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EO-IG900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EO-IG900BWEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086110372
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:05:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EO-IG900 Headset Wired In-ear Calls/Music White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Calls/Music In-ear Headset
  • - Wired
  • - Intraaural In-ear monitors 8 Ω
  • - Microphone type: In-line
Long product name Samsung EO-IG900 Headset Wired In-ear Calls/Music White :
The long product name of Samsung EO-IG900 Headset Wired In-ear Calls/Music White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EO-IG900, Level In, 3.5mm, 1.2m, 15.7g, Wit
More>>>
Samsung EO-IG900 Headset Wired In-ear Calls/Music White:
The official description of Samsung EO-IG900 Headset Wired In-ear Calls/Music White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Eersteklas geluidskwaliteit.
- In-ear hoofdtelefoon met perfecte pasvorm.
- Drieweg speaker voor een vol en rijk geluid.
- Met handige ingebouwde bediening.

Short summary description Samsung EO-IG900 Headset Wired In-ear Calls/Music White:
This short summary of the Samsung EO-IG900 Headset Wired In-ear Calls/Music White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EO-IG900, Wired, Calls/Music, 15.7 g, Headset, White

Long summary description Samsung EO-IG900 Headset Wired In-ear Calls/Music White:
This is an auto-generated long summary of Samsung EO-IG900 Headset Wired In-ear Calls/Music White based on the first three specs of the first five spec groups.

Samsung EO-IG900. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.2 m. Weight: 15.7 g. Product colour: White

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
White
Operating keys
Play/Pause, Track <, Track >, Volume +, Volume -
Volume control
Digital
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphones
Intraaural headphones type
In-ear monitors
Impedance
8 Ω
Driver unit
1 cm
Driver type
Hybrid
Microphone
Microphone type *
In-line
Weight & dimensions
Weight
15.7 g
Packaging content
Carrying case
Yes
Extra earbuds
Yes
Other features
Number of products included
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 04:57:21
Uk has collected 18 expert reviews for Samsung EO-IG900 Headset Wired In-ear Calls/Music White and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
whathifi.com
Updated:
2019-12-03 04:57:20
Mention headphones to anybody, and it's unlikely that Samsung would be the first name to come up. And on this showing, that's unlikely to change any time soon. Then again, everybody wants in on the game of ‘phones these days, so we're not surprised to se...
Good Plenty of bass, They'll match your Samsung Galaxy S5...
Bad Hard sound...
Bottom line Overall, it's not a good start for Samsung's headphones.If they were half the price, we might consider the Level Ins - but at £130, we really can't...
40%
reviewed.com
Updated:
2019-12-03 04:57:20
The Samsung Level In (MSRP $149.99) are Samsung's first attempt at standalone in-ear style headphones, and they're a huge step up compared to the default buds included with the company's smartphones and tablets .Much like Microsoft's "premium" Zune in-ear...
Bottom line Perfect for the smartphone and tablet crowd—if you can find a deal. Whether you use them for phone calls or to listen to Spotify during your commute into the city, the Level Ins provide an enjoyably punchy sound that adds dynamic range without introdu...
67%
pcmag.com
Updated:
2019-12-03 04:57:20
Samsung's Level line of audio products has something for everyone, from headphones to Bluetooth speakers. At $149.99, the in-ear Level In earphones offer a surprisingly balanced sound in today's bass-boosted headphone world. They don't offer a f...
Good Quality audio performance at moderate-to-loud volumes, with good balance of bass and highs. Includes many ear fit accessories.
Bad Can distort at top volumes. Not for audio purists. Remote not intended for iOS devices...
Bottom line The Samsung Level In is a solid, if not overwhelmingly compelling, in-canal earphone pair...
70%
androidpolice.com
Updated:
2019-12-03 04:57:20
The Level Overs are Samsung's flagship premium headphone, commanding a just-barely-beats-Beats price of $350 (Beats Studio Wireless are $380). Yes, that is a very expensive set of headphones that you are probably not interested in, but then again, the Lev...
0%
androidcentral.com
Updated:
2019-12-03 04:57:21
I managed to pick up a pair of the Level In earbuds, which retail for an extremely hefty $149.99 in the U.S., and use them for my daily headphones for the past few weeks. Samsung is definitely making a step in the right direction with these high-quality e...
0%
soundguys.com
Updated:
2019-12-03 04:57:21
So far, we've looked at every other product in Samsung's Level line of audio products, and while none have been bad, only the Level Over headphones offered any real standout performance. Even then, the price was a tad high for our liking. In this review...
Good Plenty of extra tips included, Fairly comfortable...
Bad Remote doesn't work well with nonSamsung devices, Sound can be harsh at times...
Bottom line Samsung diehards may find something to like in the Level Ins, but everyone else should look elsewhere...
66%
phonearena.com
Updated:
2019-12-03 04:57:21
Are we shocked that Samsung wants to be taken more seriously in the mobile audio accessories business? Not really, seeing that they're known to meddle in several consumer electronics affairs. From smartphones to refrigerators, Sammy has amassed quite a ve...
Good Good balance between lows, mids, & highs, Memory foam tips add comfort and snuggness...
Bad Hollow feel, Plastic construction isn't premium...
70%
Brand Image Product code Product Stock Price from
Samsung EO-IG900 Headset Wired In-ear Calls/Music Black Samsung EO-IG900 Headset Wired In-ear Calls/Music Black
(show image)
EO-IG900BBEGWW EO-IG900 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)