location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EJ-PN910B stylus pen 2.9 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EJ-PN910B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EJ-PN910BWEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086468428
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung EJ-PN910B stylus pen 2.9 g White:
This short summary of the Samsung EJ-PN910B stylus pen 2.9 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EJ-PN910B, White, Galaxy Note 4, 2.9 g, 1 pc(s), 6.2 x 4.6 x 109.69 mm

Long summary description Samsung EJ-PN910B stylus pen 2.9 g White:
This is an auto-generated long summary of Samsung EJ-PN910B stylus pen 2.9 g White based on the first three specs of the first five spec groups.

Samsung EJ-PN910B. Product colour: White, Compatibility: Galaxy Note 4. Weight: 2.9 g. Quantity per pack: 1 pc(s). Dimensions (WxDxH): 6.2 x 4.6 x 109.69 mm

Features
Compatibility
Galaxy Note 4
Product colour *
White
Weight & dimensions
Weight
2.9 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Dimensions (WxDxH)
6.2 x 4.6 x 109.69 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)