Samsung logo

Samsung EF-ZN985CAEGTR mobile phone case 17.5 cm (6.9") Flip case Bronze

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11305
Info modified on:
23 Sept 2022, 08:40:46
Short summary description Samsung EF-ZN985CAEGTR mobile phone case 17.5 cm (6.9") Flip case Bronze:

Samsung EF-ZN985CAEGTR, Flip case, Samsung, Galaxy Note20 Ultra, 17.5 cm (6.9"), Bronze

Long summary description Samsung EF-ZN985CAEGTR mobile phone case 17.5 cm (6.9") Flip case Bronze:

Samsung EF-ZN985CAEGTR. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy Note20 Ultra, Maximum screen size: 17.5 cm (6.9"), Surface coloration: Monochromatic, Product colour: Bronze

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.