Samsung logo

Samsung EF-ZG973CBEGCA mobile phone case 15.5 cm (6.1") Folio Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9879
Info modified on:
23 Sept 2022, 08:40:46
Short summary description Samsung EF-ZG973CBEGCA mobile phone case 15.5 cm (6.1") Folio Black:

Samsung EF-ZG973CBEGCA, Folio, Samsung, Galaxy S10, 15.5 cm (6.1"), Black

Long summary description Samsung EF-ZG973CBEGCA mobile phone case 15.5 cm (6.1") Folio Black:

Samsung EF-ZG973CBEGCA. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy S10, Maximum screen size: 15.5 cm (6.1"), Surface coloration: Monochromatic, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.