Samsung logo

Samsung EF-QN985TTEGWW mobile phone case 17.5 cm (6.9") Cover Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37183
Info modified on:
23 Sept 2022, 08:40:46
Short summary description Samsung EF-QN985TTEGWW mobile phone case 17.5 cm (6.9") Cover Transparent:

Samsung EF-QN985TTEGWW, Cover, Samsung, Galaxy Note 20 Ultra 5G, 17.5 cm (6.9"), Transparent

Long summary description Samsung EF-QN985TTEGWW mobile phone case 17.5 cm (6.9") Cover Transparent:

Samsung EF-QN985TTEGWW. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Note 20 Ultra 5G, Maximum screen size: 17.5 cm (6.9"), Surface coloration: Monochromatic, Product colour: Transparent

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.