Samsung logo

Samsung EF-NN980PAEGWW mobile phone case 17 cm (6.7") Cover Bronze

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1837
Info modified on:
01 Jun 2022, 15:56:56
Short summary description Samsung EF-NN980PAEGWW mobile phone case 17 cm (6.7") Cover Bronze:

Samsung EF-NN980PAEGWW, Cover, Samsung, Galaxy Note20, 17 cm (6.7"), Bronze

Long summary description Samsung EF-NN980PAEGWW mobile phone case 17 cm (6.7") Cover Bronze:

Samsung EF-NN980PAEGWW. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Note20, Maximum screen size: 17 cm (6.7"), Surface coloration: Monochromatic, Product colour: Bronze

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.