Samsung logo

Samsung EF-JN985CTEGWW mobile phone case 17.5 cm (6.9") Cover Transparent

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3821
Info modified on:
01 Jun 2022, 15:56:56
Short summary description Samsung EF-JN985CTEGWW mobile phone case 17.5 cm (6.9") Cover Transparent:

Samsung EF-JN985CTEGWW, Cover, Samsung, Galaxy Note20 Ultra 5G, 17.5 cm (6.9"), Transparent

Long summary description Samsung EF-JN985CTEGWW mobile phone case 17.5 cm (6.9") Cover Transparent:

Samsung EF-JN985CTEGWW. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Note20 Ultra 5G, Maximum screen size: 17.5 cm (6.9"), Surface coloration: Monochromatic, Product colour: Transparent, Desktop stand

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.