Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EF-CN910B Folio Red

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-CN910B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF-CN910BREGWW
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26206
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 19 Feb 2018 20:08:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung EF-CN910B Folio Red:
This short summary of the Samsung EF-CN910B Folio Red data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EF-CN910B, Folio, Samsung, Galaxy Note 4, Red

Long summary description Samsung EF-CN910B Folio Red:
This is an auto-generated long summary of Samsung EF-CN910B Folio Red based on the first three specs of the first five spec groups.

Samsung EF-CN910B. Case type: Folio, Brand compatibility: Samsung. Compatibility: Galaxy Note 4. Colour of product: Red

Features
Case type *
The size, shape and style of the case.
Folio
Colour of product *
The colour e.g. red, blue, green, black, white.
Red
Brand compatibility *
What other brands this brand can be used with.
Samsung
Technical details
Compatibility
The other products, software and hardware this product can be used with.
Galaxy Note 4
Technical details
Quantity
The number of products there are.
1
Weight & dimensions
Width
The measurement or extent of something from side to side.
81.6 mm
Depth
The distance from the front to the back of something.
154.6 mm
Height
The measurement of the product from head to foot or from base to top.
13.3 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
62.7 g
Country Distributor
France 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Norway 2 distributor(s)
Belgium 1 distributor(s)
X