location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EF-CG935 mobile phone case 14 cm (5.5") Flip case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-CG935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF-CG935PLEGWW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088637075
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:52:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EF-CG935 mobile phone case 14 cm (5.5") Flip case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case 14 cm (5.5") Samsung
  • - Polyurethane
  • - Blue
  • - Scratch resistant
Long product name Samsung EF-CG935 mobile phone case 14 cm (5.5") Flip case Blue :
The long product name of Samsung EF-CG935 mobile phone case 14 cm (5.5") Flip case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy S7 edge S View Cover
More>>>
Samsung EF-CG935 mobile phone case 14 cm (5.5") Flip case Blue:
The official description of Samsung EF-CG935 mobile phone case 14 cm (5.5") Flip case Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rewarding to the touch
Made from high-grade polyurethane, S View Cover is exceptionally soft on the fingers yet long-lasting enough to protect what's important inside.

Added protection goes a long way
Featuring an innovative shell-type design for added durability and maximum reliability, you enjoy all around protection for whenever you need it most.

Manage in an instant
Always one step ahead. Answer on the fly, snap photos in a flash and manage incoming calls and music playback without flipping the cover.

Short summary description Samsung EF-CG935 mobile phone case 14 cm (5.5") Flip case Blue:
This short summary of the Samsung EF-CG935 mobile phone case 14 cm (5.5") Flip case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EF-CG935, Flip case, Samsung, Galaxy S7 edge, 14 cm (5.5"), Blue

Long summary description Samsung EF-CG935 mobile phone case 14 cm (5.5") Flip case Blue:
This is an auto-generated long summary of Samsung EF-CG935 mobile phone case 14 cm (5.5") Flip case Blue based on the first three specs of the first five spec groups.

Samsung EF-CG935. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S7 edge, Maximum screen size: 14 cm (5.5"), Surface coloration: Monochromatic, Product colour: Blue

Features
Maximum screen size *
14 cm (5.5")
Compatibility *
Galaxy S7 edge
Case type *
Flip case
Material *
Polyurethane
Product colour *
Blue
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Features
Protection features
Scratch resistant
Weight & dimensions
Width
75.2 mm
Depth
11.9 mm
Height
151.9 mm
Weight
45.5 g
Packaging data
Quantity per pack
1 pc(s)