Samsung logo

Samsung EF-BT970PJEGWW tablet case 31.5 cm (12.4") Folio Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52969
Info modified on:
19 Jan 2021, 10:57:45
Short summary description Samsung EF-BT970PJEGWW tablet case 31.5 cm (12.4") Folio Grey:

Samsung EF-BT970PJEGWW, Folio, Samsung, Galaxy Tab S7+, 31.5 cm (12.4"), 241 g

Long summary description Samsung EF-BT970PJEGWW tablet case 31.5 cm (12.4") Folio Grey:

Samsung EF-BT970PJEGWW. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab S7+, Maximum screen size: 31.5 cm (12.4"). Weight: 241 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.