location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EEB-EI1CBE Lithium-Ion (Li-Ion) 9000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EEB-EI1CBE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EEB-EI1CBEGSTD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053766052895 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:04:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EEB-EI1CBE Lithium-Ion (Li-Ion) 9000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 1 Black
  • - Universal
  • - Charging source: USB
  • - Lithium-Ion (Li-Ion) 9000 mAh
  • - 1 pc(s)
Long product name Samsung EEB-EI1CBE Lithium-Ion (Li-Ion) 9000 mAh Black :
The long product name of Samsung EEB-EI1CBE Lithium-Ion (Li-Ion) 9000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, 5 V, 1.8 A, Li-Ion, 33.6 Wh, 9000 mAh, micro USB 2.0, 265 g, Black
More>>>
Samsung EEB-EI1CBE Lithium-Ion (Li-Ion) 9000 mAh Black:
The official description of Samsung EEB-EI1CBE Lithium-Ion (Li-Ion) 9000 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extra power when you need it
- Carry it and charge on the go thanks to portable design.
- Easily connect and charge most 5V devices via USB.
- Recharge using your Samsung Micro USB charger.
- Check the charge level using the handy indicator.

Short summary description Samsung EEB-EI1CBE Lithium-Ion (Li-Ion) 9000 mAh Black:
This short summary of the Samsung EEB-EI1CBE Lithium-Ion (Li-Ion) 9000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EEB-EI1CBE, 9000 mAh, Lithium-Ion (Li-Ion), 3.8 V, Black

Long summary description Samsung EEB-EI1CBE Lithium-Ion (Li-Ion) 9000 mAh Black:
This is an auto-generated long summary of Samsung EEB-EI1CBE Lithium-Ion (Li-Ion) 9000 mAh Black based on the first three specs of the first five spec groups.

Samsung EEB-EI1CBE. Battery capacity: 9000 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.8 V. USB Type-A output ports: 1. Output current: 1.8 A. Product colour: Black

Design
Number of simultaneously connected devices (max) *
1
Product colour *
Black
Charger compatibility *
Universal
On/off switch
Yes
Shape
Rectangle
LED indicators
Yes
Performance
Charging source *
USB
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
9000 mAh
Battery voltage
3.8 V
Power
Input voltage
5 V
Output voltage
5.2 V
Output current
1.8 A
Ports & interfaces
Input interface *
Micro-USB
USB Type-A output ports
1
Weight & dimensions
Width
65 mm
Depth
23 mm
Height
94 mm
Weight
265 g
Cable length
0.2 m
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)