Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB WB550, Gray + Free Battery Compact camera 12.2 MP CCD 3648 x 2736 pixels 1/2.33" Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB550, Gray + Free Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB550BBP/E1/KIT
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8643
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung WB WB550, Gray + Free Battery Compact camera 12.2 MP CCD 3648 x 2736 pixels 1/2.33" Grey :
The short editorial description of Samsung WB WB550, Gray + Free Battery Compact camera 12.2 MP CCD 3648 x 2736 pixels 1/2.33" Grey

WB550, 24mm Ultra Wide, 10x Optical Zoom, 1/5.9182 cm (2.33") (1.09cm) CCD, 12.1 Mega-pixel + Free Battery
More>>>
Samsung WB WB550, Gray + Free Battery Compact camera 12.2 MP CCD 3648 x 2736 pixels 1/2.33" Grey:
The official marketing text of Samsung WB WB550, Gray + Free Battery Compact camera 12.2 MP CCD 3648 x 2736 pixels 1/2.33" Grey as supplied by the manufacturer

The WB550 has a world-first 24mm ultra wide angle, 10x optical zoom lens, combined with 720p HD movie recording that can be directly outputted to an HD TV via the clever built-in HDMI port.

compact high zoom
See how the unbelievably compact WB550 hides a 24mm ultra wide 10x optical zoom lens in its thin design. This amazingly versatile lens is perfect for shooting indoors, landscapes and group portraits. The powerful 10X optical zoom brings the action to you so there's no need to move around. While the ultra wide angle lens enables you to get everything you want in the shot.

dual image stabilisation (Optical IS + New Digital IS)
Blurry images can be caused by many factors, such as hand shaking, zooming or insufficient light. Dual Image Stabilisation eliminates the blur caused by camera shake and delivers clear, crisp images every time, even under difficult lighting situations. Integrating the best lens shifting mechanisms of Optical Image Stabilisation (OIS) with the sophisticated algorithms of Digital Image Stabilisation (DIS), Dual Image Stabilisation; another superior SAMSUNG innovation, corrects even the tiniest of shakes.

Built in HDMI
HDMI port that used to be connected only by a cradle is now built into the WB550's body itself, making it easy to appreciate images through HDMI. We can see here that user convenience to utilise the camera's functions more conveniently is considered.

3.0" Intelligent LCD
The SAMSUNG WB550 has a 3.0" LCD for improved contrast and colour reproduction, allowing you to enjoy a wider and clearer image. Also the SAMSUNG WB550's intelligent LCD brightness automatically detects environmental illumination and adjusts LCD brightness for optimal image viewing.

Smart Album
With a 4GB SD card, your camera can store up to 2000 7-megabyte photos - that's a lot to keep track of! But with the Smart Album function sorting and organising your photos is easy: it allows you to sort your photos by time, content, colour. Smart Album lets you get straight to the best or sort through the rest.

photo style selector
Taking a simple snapshot, framing an artful pose, or doing something different has never been easier. You can select from a wide variety of optimised advanced photo effects and know exactly what you're getting with a suite of preview images to show you the results before you take your shot.

high sensitivity ISO 3200
The camera can effectively reduce possible noises in super speed sensitivity mode for clear images. ISO 3200 super speed sensitivity enables clear quality pictures to be taken even in low light conditions. (ISO supported: Auto, 80, 100, 200, 400, 800, 1600, 3200 (up to 3M)) Super speed sensitivity enables sharply-focused, momentary stop pictures to be taken of moving subjects such as children or people engaged in sports.

Short summary description Samsung WB WB550, Gray + Free Battery Compact camera 12.2 MP CCD 3648 x 2736 pixels 1/2.33" Grey:
This short summary of the Samsung WB WB550, Gray + Free Battery Compact camera 12.2 MP CCD 3648 x 2736 pixels 1/2.33" Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB WB550, Gray + Free Battery, 12.2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Grey

Long summary description Samsung WB WB550, Gray + Free Battery Compact camera 12.2 MP CCD 3648 x 2736 pixels 1/2.33" Grey:
This is an auto-generated long summary of Samsung WB WB550, Gray + Free Battery Compact camera 12.2 MP CCD 3648 x 2736 pixels 1/2.33" Grey based on the first three specs of the first five spec groups.

Samsung WB WB550, Gray + Free Battery. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 64 MB. Weight: 219 g. Product colour: Grey

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
12.2 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3648 x 2736 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.33"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5x
Focusing
Focus adjustment *
Manual
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
multi point auto focus
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
fill-in,Flash off,Red-eye reduction,Slow synchronization
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
If the device is geared up for voice recording.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
mmc,sd
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Maximum memory card size
The maximum size of memory card that can be used with this device.
8 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Display resolution (numeric)
Total number of pixels that display has.
460000 pixels
Ports & interfaces
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
auto,custom modes
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, beach, Children, Close-up (macro), dusk, Fireworks, Portrait, self-portrait, Sunset, Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
black&white,Negative film,Sepia
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
single image,slide show
Custom colour
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1050 mAh
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
SLB-10A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
105 mm
Depth *
The distance from the front to the back of something.
36.5 mm
Height *
The measurement of the product from head to foot or from base to top.
61.4 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
219 g
Other features
Video capability
Capability of video recording/playback.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
105 x 36.5 x 61.4 mm
Focal length (35mm film equivalent)
24 - 240 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 07:35:08
Uk has collected 25 expert reviews for Samsung WB WB550, Gray + Free Battery Compact camera 12.2 MP CCD 3648 x 2736 pixels 1/2.33" Grey and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 07:35:08
Nl heeft 25 proffesionele recensies verzameld voor Samsung WB WB550, Gray + Free Battery Compactcamera 12,2 MP CCD 3648 x 2736 Pixels 1/2.33" Grijs. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 07:35:08
Fr a recueilli 25 avis d’experts pour Samsung WB WB550, Gray + Free Battery Appareil-photo compact 12,2 MP CCD (dispositif à transfert de charge) 3648 x 2736 pixels 1/2.33" Gris et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 07:35:08
De hat 25 Expertenmeinungen über Samsung WB WB550, Gray + Free Battery Kompaktkamera 12,2 MP CCD 3648 x 2736 Pixel 1/2.33 Zoll Grau eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 07:35:08
Testseek ha raccolto 25 recensioni da parte di esperti per Samsung WB WB550, Gray + Free Battery Fotocamera compatta 12,2 MP CCD 3648 x 2736 Pixel 1/2.33" Grigio e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 07:35:08
Es ha coleccionado 25 opiniones de expertos para Samsung WB WB550, Gray + Free Battery Cámara compacta 12,2 MP CCD 3648 x 2736 Pixeles 1/2.33" Gris y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 07:35:08
Dk har samlet 25 ekspertanmeldelser for Samsung WB WB550, Gray + Free Battery Kompakt kamera 12,2 MP CCD 3648 x 2736 pixel 1/2.33" Grå og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 07:35:08
Se har samlat in 25 experttester för Samsung WB WB550, Gray + Free Battery Kompaktkamera 12,2 MP CCD 3648 x 2736 pixlar 1/2.33" Grå och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
trustedreviews.com
Updated:
2015-02-26 07:35:08
Last month I reviewed one of Samsung's latest range of cameras, the WB500 . Today I'm taking a look at its big brother, the new WB550. Like the WB500 the WB550 is a medium-sized compact featuring a 10x zoom f/3.3-f/5.8 Schneider-Kreuznach lens with a 24mm...
90%
v3.co.uk
Updated:
2015-02-26 07:35:08
Samsung’s WB550 camera includes a 10x optical zoom lens (the equivalent of 24-240mm on a film camera) in this 12-megapixel pocket compact.Unlike on some cameras the full extent of the zoom is usable when shooting either photos or video...
Good Good zoom range; small dimensions; easy to use; little alteration required for good results...
Bad Flash position means fingers can get in the way; some hard-to-use controls...
Bottom line The Samsung WB550 offers more options than normal for such a small camera Good points Good zoom range; small dimensions; easy to use; little alteration required for good results Bad points Flash position means fingers can get in the way; some hard-to-...
80%
computeractive.co.uk
Updated:
2015-02-26 07:35:08
Samsung’s WB550 camera includes a 10x optical zoom lens (the equivalent of 24-240mm on a film camera) in this 12-megapixel pocket compact.Unlike on some cameras the full extent of the zoom is usable when shooting either photos or video.There is no opti...
Good Good zoom range; small dimensions; easy to use; little alteration required for good results...
Bad Flash position means fingers can get in the way; some hardtouse controls...
Bottom line The Samsung WB550 offers more options than normal for such a small camera...
80%
digicambuyer.co.uk
Updated:
2015-02-26 07:35:08
Robust, wide-angle 10x optical zoom compact shooting HD moviesWant the creative freedom of a broad focal range but a camera that can still be secreted about your person? The WB550 12.1 effective megapixel compact is bigger brother to the 10MP WB500 and...
Bottom line If highly saturated pictures are your want, then the WB550 delivers, whilst providing the creative scope of a broader than average focal range in a comparatively compact form factor for a reasonable price...
80%
pocket-lint.com
Updated:
2015-02-26 07:35:08
Getting a broad focal range from a non-interchangeable lens camera needn’t necessitate purchase of a bridge model that won’t fit in your pocket. Witness Samsung cramming a 10x optical zoom (24-240mm equivalent) into its latest WB550 compact, the "W" in...
Good Small if chunky form factor, broad zoom range gives rise to more creative framing and compositional options than usual, HD movies with stereo sound...
Bad Narrow and painful to use command lever at rear of camera, positioning of the built-in flash at front means that stray fingers can sometimes get in the way...
Bottom line Fans of photographer Martin Parr who like their images almost unnaturally colour rich will find the Samsung WB550 a deserving companion for the occasional snapshot, and one that will bring them closer to the action to bootKey specs12 megapixels, HDMI...
80%
dpexpert.com.au
Updated:
2015-02-26 07:35:08
This 12.2 megapixel camera is fitted with a Schneider branded zoom lens with a 24–240mm range. This is claimed to be the first 10X superzoom with a 24mm wide-angle. There is dual image stabilisation, optical and electronic. Construction quality is sol...
Good The camera is responsive. The lens, in spite of its extreme range, doesnt exhibit gross distortions – there is very slight barrel distortion at the wide end and more pronounced pincushion at the 240mm extreme. However, that extreme range comes at a...
Bad Very few of the photos we took with this camera were sharp. This appears to be partly a problem with the lens. Like all such “super” zooms there is a trade-off between versatility and sharp focus, contrast and colour accuracy. Auto exposure an...
Bottom line Samsung have tried too hard to satisfy the customer who buys by numbers. Gosh! A 10X zoom – that has to be better than a 3X, doesnt it? And count the pixels – more than 12 million of the things. Terrific! And where will it all end? This camera...
0%
smh.com.au
Updated:
2015-02-26 07:35:08
This 12.2-megapixel camera is fitted with a Schneider-brand zoom lens with a 24mm-240mm range. This is claimed to be the first 10x superzoom with a 24mm wide angle. There is dual image stabilisation: optical and electronic. Construction quality is...
Good The camera is responsive. The lens, despite its extreme range, doesnt exhibit gross distortions there is very slight barrel distortion at the wide end and more pronounced pin-cushion at the 240mm extreme. However, that extreme range comes at a price...
Bad Very few of the photos we took were sharp. This appears to be partly a problem with the lens. Like all such "super" zooms there is a trade-off between versatility and sharp focus, contrast and colour accuracy. Auto exposure and white balance were all...
Bottom line Samsung has tried too hard to satisfy the customer who buys by numbers. Gosh! A 10x zoom - that has to be better than a 3x, doesnt it? And count the pixels - more than 12 million of the things. Terrific! And where will it all end? This camera has 43...
0%
Chip.de
Updated:
2015-02-26 07:35:08
Die handliche Samsung WB550 bietet einen großen 10fach-Zoom mit tollem Ultra-Weitwinkel. Was die günstige Reisezoom-Kamera sonst zu bieten hat, klärt unser Test...
72%
computerbild.de
Updated:
2015-02-26 07:35:08
Kompakte Digitalkameras müssen heute wahre Allround-Talente sein: klein, handlich und mit jeder Menge Funktionen ausgerüstet. Ob die Samsung WB550 das alles bieten kann, lesen Sie im Test...
0%
magnus.de
Updated:
2015-02-26 07:35:08
Die Samsung WB550 trumpft mit 24 mm KB-Brennweite, also mit dem größten Bildwinkel dieses Testfelds auf. Sie ist mit 106 x 64 x 37 mm und 244 g im Vergleich zu klassischen Kompakten relativ klobig, dafür reicht ihr 10-fach-Zoomobjektiv bis tief in den...
Bottom line Der große Blickwinkel, die manuellen Einstellmöglichkeiten, die HD-Videofunktion mit Stereomikrofon, die miniHDMI-Schnittstelle, die ordentliche Bildqualität – vieles spricht für die Samsung WB550, die den Kauftipp Megazoom verdient...
0%
Pcwelt.de
Updated:
2015-02-26 07:35:08
Mehr Pixel, größeres Display - nur drei Monate nach der WB500 bringt Samsung bereits die Nachfolge-Kamera WB550. Lesen Sie in unserem Test, ob sich das "Upgade" lohnt. Vor etwa drei Monaten hatten wir die 10-Megapixel-Kamera WB500 von Samsung in uns...
0%
netzwelt.de
Updated:
2015-02-26 07:35:08
Bei der WB550 handelt es sich um die aufgemotzte Version der WB500 von Samsung. Sie war die erste kompakte Digitalkamera mit zehnfachem Zoom, mit einer Anfangsbrennweite von 24 Millimetern. An dem Objektiv nahm Samsung keine Änderungen vor. Das war...
Bottom line Chance vertan Die WB550 von Samsung ist keine schlechte Kamera. Ihre technische Ausstattung ist umfangreich und die Qualität der Aufnahmen gut. Wer jedoch viel mit Blitz fotografiert, wird an der Kamera nur seine Freude haben, wenn er beim Festhalten...
0%
tecnozoom.it
Updated:
2015-02-26 07:35:08
La è una fotocamera compatta, dalle dimensioni ridotte e con un corpo che denota robustezza e affidabilità. Un po’ scomoda forse la posizione del flash. Il retro della fotocamera è occupata da un grande display LCD da 3 pollici e con una risoluzione d...
Good Display; Funzioni avanzate per i ritratti; ZOOM OTTICO; Filmati in HD; Obiettivo; Porta HDMI; Modalità manuale; Sensore...
Bad Memoria interna; Eccessiva saturazione dei colori con bassa luminosità; Posizione flash...
Bottom line Molto simile alla WB500, la nuova Samsung WB550 è una fotocamera compatta dotata di tante e interessanti funzioni, tra cui il doppio sistema di stabilizzazione, lo zoom ottico, i filmati in HD, la porta HDMI sono sicuramente quelle più importanti. Ma...
80%
photographyblog.com
Updated:
2015-02-26 07:35:08
The Samsung WB550 (also known as the Samsung HZ15W) is a pocket digital camera featuring a versatile 10x, 24mm wide-angle zoom lens. Taking on the popular Panasonic TZ series of cameras, the 12 megapixel WB550 has a large 3 inch LCD screen, 24-240mm l...
Bottom line Though it is beginner friendly, Samsungs WB550 fortunately doesnt look cheap and cheerful and neither should it for £299. While, OK, it may not be the most svelte compact around, compensation comes in the form of its broader-than-average focal range...
80%
whatdigitalcamera.com
Updated:
2015-02-26 07:35:08
The Samsung WB550 is a wide angle megazoom compact – the first compact camera to introduce a wide 24mm lens with 10x optical zoom (24-240mm). The WB550, or Samsung HZ15W as it’s known over the water in the US of A, also packages together 720p HD video...
Good 24mm wide angle, well priced, manual mode (and manual macro focus)...
Bad flash poorly placed, oversaturated colours in low light, over sharpening...
Bottom line The Samsung WB550 has some excellent specs on offer. Its 24mm wide angle lens with extendable zoom to 240mm means shooting a wide range of subjects is ideal - beyond what most compacts will offer, not least at this affordable price point. Where the WB...
85%
techtudo.com.br
Updated:
2015-02-26 07:35:08
A Samsung WB550 é a combinação perfeita entre uma câmera ultra compacta com uma superzoom com recursos avançados. Voltada para usuários mais interessados em fotografia, além de contar com uma lente Schneider-Kreuznach de 24 milímetros e zoom de 10x, essa...
Good Superzoom, Compacta, Lente de 24 milímetros.
Bad Aberração cromática em locais bastante iluminados, Pouca memória interna...
80%
smartson.se
Updated:
2015-02-26 07:35:08
Samsung WB550 är en avancerad kompaktkamera som kommer att glädja både nybörjaren och den mer vane fotografen. Den erbjuder många förinställda lägen men också många manuella inställningsmöjligheter. Den har de flesta funktioner du kan tänkas önska dig...
Bottom line Fler och fler tillverkare erbjuder vidvinkelkameror i fickformat, vilket är användbart i många lägen. Samsung WB550 är späckad med funktionalitet och är dessutom prisvärd...
0%
dinside.no/data
Updated:
2015-02-26 07:35:08
I vår første trippeltest har vi tatt med kameraer som har vidvinkel tilsvarende 25mm eller mindre og 200mm eller mer som største tele. I tillegg må kameraene kunne filme med 720p HD-oppløsning og veie mindre enn 250 gram.Samsung WB550 er siste kamera u...
Bottom line Samsung WB550 Kameraet fra Samsung presterer helt ålreit på de fleste punkter, men i denne gruppen sliter vi litt med å finne de slående argumentene for hvorfor du bør velge WB550 foran ett av de andre, selv om kameraet vel...
67%
asiaone.com
Updated:
2016-12-29 03:34:46
THE Samsung WB550 digital cameras claim to fame is that its zoom can open up to a wider angle than other ultra-zoom compact shooters.At the widest focal length, it reaches 24mm - 1mm wider than its closest competitors. When zoomed out to its maximum...
Bottom line A versatile ultra-zoom shooter that records high-definition movies...
0%
techtree.com
Updated:
2016-12-29 03:34:46
The Samsung WB550 is the first camera with a 10x zoom and a 24mm wide angle lens. It also supports HD video recording and has HD video out to connect to your television to watch recorded videos. The WB550 has a 3.0 display and comes with dual image...
Good Good design and build, superb display, 10x zoom and 24mm wide angle lens, good quality HD video recording, excellent interface design...
Bad Zoom mechanism takes a while to engage after starting, flash often gets covered by your finger, over saturation of colors, bit expensive...
Bottom line The Samsung WB550 is priced at Rs. 17,990. At that price you get a camera with 10x zoom and a wide angle lens, both of which come very handy. The image quality, save for a few issues, is quite good overall. The video recording too is nice and is almos...
70%
pcworld.in
Updated:
2016-12-29 03:34:46
The Samsung WB550 is a pocket digital camera that is fully loaded with features. It has 24mm ultra wide angle lens with 5x optical zoom (dual image stabilized). It also has HD (720p) video recording and still better, there is an HDMI port on the camera...
Good Rich set of features, 24mm wide angle lens, HD(720p) video recording, Above average image quality, Manual mode, Mini HDMIout...
Bad Slight oversharpening, Oversaturated colors...
Bottom line A versatile camera with 24mm wide angle and HD video recording capability. The Samsung captured impressive images but is pricey for the features it offers...
75%
ld2.ciol.com
Updated:
2016-12-29 03:34:46
This classy looking camera comes in all black with chrome finish on the buttons and around the lens. The size of the lens on the front makes the camera look very powerful and smart. It has a large shutter button on the top with a mode selection d...
Good Size, performance, HD recording...
Bad Price, body heats up near the flash...
90%
Show all
Customer service details