Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB 35F Compact camera 16.2 MP CCD 4608 x 3456 pixels 1/2.3" Purple

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35F
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB35FZBPLE2
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6326
This statistic is based on the 93587 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91484 free Open Icecat users.
Info modified on: 31 Oct 2018 22:52:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung WB 35F Compact camera 16.2 MP CCD 4608 x 3456 pixels 1/2.3" Purple :
The short editorial description of Samsung WB 35F Compact camera 16.2 MP CCD 4608 x 3456 pixels 1/2.3" Purple

WB 35F, 16.2MP, 1/2.3" CCD, 3.0" TFT LCD, MicroSD, WLAN, NFC, 145g
More>>>
Samsung WB 35F Compact camera 16.2 MP CCD 4608 x 3456 pixels 1/2.3" Purple:
The official marketing text of Samsung WB 35F Compact camera 16.2 MP CCD 4608 x 3456 pixels 1/2.3" Purple as supplied by the manufacturer

12x Optical Zoom, 24mm Wide Angle From up close or far away, preserve the moment exactly how you want to remember it. Capture a spectacular mural that takes up the entire side of a building-or a field of colourful wildflowers that seems to stretch for miles-with the 24mm wide-angle lens. When you can’t get physically closer to your subject, such as a windsurfer sailing across the sea, the 12x optical zoom lets you capture every sharp detail.

Save and share anytime, anywhere
Tag&Go (Photo Beam, AutoShare, Remote Viewfinder, Mobile Link) Tag&Go (NFC / Wi-Fi) features like Photo Beam, AutoShare, Remote Viewfinder and Mobile Link let you share images to compatible smartphones right next to you or on the other side of the world. Photo Beam easily sends any photo that you’re viewing to a smartphone instantly. AutoShare saves photos to your smartphone as you shoot and with Remote Viewfinder, you can control your camera with your smartphone. Effortlessly post photos to social networks and store them on the cloud.

The easiest way to shoot like a pro
Smart Mode Stop being jealous of the pros with their big cameras, and start taking great shots. Like the perfect trails of light at night on a busy intersection full of red taillights. Or instantly capture a high-speed scene with Action Freeze. A quick tap of Smart Mode and you’re set with various special modes. Just choose the one you want and shoot perfection.

Capture brilliance, not noise
16M CCD Sensor Tiny sensors tend to lead to noisy pictures. The WB35F, however, comes equipped with a 16-megapixel CCD sensor that’s larger-1/2.3”, to be exact-than those found in most compact digital cameras. The results are vivid yet natural images, whether you’re shooting in a dimly lit room or outside on a sunny day.

A palette of artistic filters to express yourself
Photo/Video Filter Just because you can capture reality as you see it doesn’t mean you have to. Samsung’s Smart Filter gives you creative license to produce artistic images. Reignite childlike wonder with the Miniature filter, which can make a cityscape look like a play set. Other effects include Vignetting, Classic, Retro, Cross Filter, and Fish Eye.

See what you are going to get
Live Panorama With Live Panorama, you can capture a seemingly endless procession of gondolas gliding past a magnificent Venetian palace with an astounding 180º panoramic image. And you can preview the image on the LCD before you even snap it. Just hold the shutter button, sweep across the scene and see what you’re going to get before you get it.

The easy way to capture perfection
Smart Auto Turn fleeting moments into memories with professional-style results. The Samsung SMART CAMERA’s Smart Auto automatically analyses the shooting environment and then chooses the appropriate scene mode for the best possible results. Smart Auto analyses key elements in the composition and automatically adjusts its various modes to capture the best shot.

It’s easier than ever to be social
Facebook / YouTube / Picasa / DropBox / Email Show off a fabulous selfie with the rest of the world in no time flat. As long as you have a Wi-Fi connection, you can post images and videos directly to Facebook, YouTube, and now Picasa. Tag and add comments, too. You can also upload photos right to your blog, or email them to your family. Feel free to keep shooting, because your SMART CAMERA also comes with 2GB of free Dropbox web storage or 50GB if you have a GALAXY smartphone.

Seamless sharing and play-across all devices
Samsung Link Effortlessly save every moment you’ve captured. Samsung Link instantly and wirelessly streams your photos your PC or favourite web storage service such as Dropbox. No more waiting to go home to manually upload images. With one touch, you can show off photos and videos on your Smart TV or send them to any compatible smartphone. Sharing has never been this easy.Samsung smarta kompaktkamera WB35F har 12x optisk zoom och 24 mm vidvinkelsobjektiv som låter dig komma riktigt nära dina motiv och ta färgstarka bilder. Dela enkelt sedan dina värdefulla minnen med familj och vänner tack vare många smarta finesser som Wi-Fi och NFC. Digitalkameran WB35F, EC-WB35FZBPBE2, är liten och smidig att ta med överallt.

Ta närbilder med en smart digitalkamera
Med 12x optisk zoom kan du fota närbilder även på långt avstånd och med 24 millimeters vidvinkel får allt plats i din bild.

Spara och dela när du vill med NFC och Wi-Fi
Apparna PhotoBeam och MobileLink låter dig dela bilder direkt från din kamera till en smartphone eller tablet, oavsett om den är precis brevid dig eller på andra sidan jordklotet tack vare NFC och Wi-Fi teknik. AutoShare spara foton direkt till din smartphone och med Remote ViewFinder Pro kan du kontrollera din systemkamera med din smartphone. Dela bilder enkelt på sociala nätverk, spara dem i molnet eller på din dator.

Det enkla sättet att fota som ett proffs
Med Smart Mode kan du välja vilket specialläge du vill fota i - kanske vill du fånga ljuset av sirener i en korsning mitt i natten, en fotbollspassning i rörelse med Sports Capture eller skapa en bild med surrealistiska färger i Rich Tone? Smart Mode gör det enkelt för dig att fota som ett proffs.

Mer kreativa bilder och videor med filter
Få roligare och mer kreativa foton med filter! Välj Miniatyrfilter och få en stadsbild att se ut som ett lekset, eller välj Cross Filter och du kan skapa flera ljuskällor. Du kan dessutom utforska andra filter som till exempel Vinjett, Klassisk, Retro och Fish Eye.

Digitalkamera med smart autofunktion
Smart Auto (stillbild & film) är funktionen som analyserar ditt motiv och ställer in digitalkameran så att ditt foto eller din film blir precis så bra som du önskar.

Njut av bilderna på din Smart-TV
Samsung Link Streama dina fångade ögonblick till din tablet, smarthone, dator, Smart-TV eller Dropbox. Välj den som passar bäst för tillfället. Njut av dina bilder på en större skärm tillsammans med familj och vänner. Met de krachtige 12x optische zoom is elke actiefoto raak, of je nu een professional bent of een beginner. Wil je jouw meesterwerk meteen delen? Via Wi-Fi stuur je foto's met één druk op de knop via e-mail en sociale netwerken.

12x optische zoom, 24 mm groothoeklens
Van dichtbij of op afstand, je bewaart het moment precies zoals je het je wilt herinneren. Een spectaculaire gebouwbrede muurschildering, of een veld vol kleurige wilde bloemen waar geen einde aan lijkt te komen - je legt het vast met de 24 mm groothoeklens. Wanneer je niet dichter bij je onderwerp kan komen, leg je het toch tot in de fijnste details vast met de 12x optische zoom - bijvoorbeeld een windsurfer die over de zee scheert.

Opslaan en delen, altijd en overal
Tag&Go (Photo Beam, AutoShare, Remote Viewfinder, Mobile Link)
Dankzij NFC- en WiFi-functies als Photo Beam, AutoShare, Remote Viewfinder en Mobile Link deel je beelden met compatibele smartphones vlak naast je of aan de andere kant van de wereld. Photo Beam stuurt de foto waar je naar kijkt onmiddellijk naar een smartphone. AutoShare kopieert elke foto die je maakt meteen naar je smartphone en met Remote Viewfinder bedien je de camera vanaf je smartphone. Zet je foto's moeiteloos op sociale netwerken, stuur ze naar de cloud en maak back-ups op je pc. Of hou je baby in de gaten die in een andere kamer ligt te slapen.

NFC: altijd en overal draadloos foto's delen met elk apparaat

Altijd de ideale instellingen
Met de Smart Modes fotografeer je als een professional. Kies de instelling die past bij jouw wensen en situatie. Zo gebruik je altijd de ideale instellingen voor elk fotomoment. En vereeuwig je niet alleen een moment, maar ook de sfeer van een happening. Bijvoorbeeld de waas van opspattend water of een invallende zonnestraal. Wil je snelle actie haarscherp vastleggen? Of verschillende creaties in elkaar over laten lopen? Ook daarvoor heeft de camera een Smart Mode. Kies de juiste Smart Mode en je kunt fotograferen als een pro!

Smart Mode: met één druk op de knop de ideale instelling voor elk fotomoment

Smart-filter
Versterk het creatieve plezier met de Smart Filter – op het scherm zelf! Het Cartoon-filter maakt van elke foto een bewegende filmscène, terwijl de functie Cross Filter lichtbronnen laat verschijnen voor het toevoegen van verschillende lichtpunten, zoals sterren. Je hebt ook nog de beschikking over de functie Ink Painting, Half-tone Dot en nog meer manieren om jouw creativiteit tot uitdrukking te brengen.

Smart Filter: maak creatieve foto's met behulp van verschillende filters

Fotograferen als een professional
De Smart Auto-functie van Samsung's SMART CAMERA analyseert automatisch de opnameomgeving en kiest vervolgens de juiste scène-mode voor het best mogelijke resultaat. Smart Auto analyseert de hoofdelementen van jouw compositie en stelt vervolgens automatisch de 16 foto-modes en 4 video-modes in voor de perfecte opname.

Smart Auto: automatische instellingen om mee te fotograferen

Draadloos contact met al jouw apparaten
Jouw camera maakt draadloos verbinding met al jouw apparaten in de buurt. Tenminste, als deze ook uitgerust zijn met Samsung Link. Zo kun je foto’s en video’s op de Smart Camera delen via je smartphone, streamen op je Smart TV en opslaan in de cloud. Maar net wat jij wilt!

Samsung Link: draadloos delen, streamen en beheren van content op al jouw apparaten

Short summary description Samsung WB 35F Compact camera 16.2 MP CCD 4608 x 3456 pixels 1/2.3" Purple:
This short summary of the Samsung WB 35F Compact camera 16.2 MP CCD 4608 x 3456 pixels 1/2.3" Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB 35F, 16.2 MP, 4608 x 3456 pixels, CCD, 12x, HD, Purple

Long summary description Samsung WB 35F Compact camera 16.2 MP CCD 4608 x 3456 pixels 1/2.3" Purple:
This is an auto-generated long summary of Samsung WB 35F Compact camera 16.2 MP CCD 4608 x 3456 pixels 1/2.3" Purple based on the first three specs of the first five spec groups.

Samsung WB 35F. Camera type: Compact camera, Megapixel: 16.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 2x, Focal length range: 4.3 - 51.6 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 145 g. Product colour: Purple

Picture quality
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.3"
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
16.2 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4608 x 3456 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
4608 x 3456, 4608 x 3072, 4608 x 2592, 3648 x 2736, 2592 x 1944, 1984 x 1488, 1920 x 1080, 1024 x 768
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
16.6 MP
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
12x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Focal length range
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.3 - 51.6 mm
Minimum focal length (35mm film equiv)
The minimum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
24 mm
Maximum focal length (35mm film equiv)
The maximum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
288 mm
Minimum aperture number
The minimum size of the hole through which light enters a camera.
3.1
Maximum aperture number
6.3
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Continuous Auto Focus, Face detection, Multi Point Auto Focus, Tracking Auto Focus
Normal focusing range (tele) *
2.5 - ∞
Normal focusing range (wide) *
0.8 - ∞
Normal focusing range
0.8 - ∞/2.5 - ∞
Macro focusing range (tele)
1.3 - 2.5 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
1.3 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80,100,200,400,800,1600,3200
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/2000 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
8 s
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.2 - 4 m
Flash range (tele) *
0.5 - 1.6 m
Flash recharging time
5 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Video resolutions
The amount of detail that can be seen in the video image.
320 x 240,640 x 480,1280 x 720
Motion JPEG frame rate
30 fps
Resolution at capture speed
640x480@30fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video
Video formats supported
The type of video formats that can be used by this device.
MP4
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
30 MB
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Maximum memory card size
The maximum size of memory card that can be used with this device.
64 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Ports & interfaces
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
No
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Fireworks, Night, Sunset, Landscape
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Single image, Thumbnails
Camera file system
DCF,Exif 2.3
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Purple
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP70A
Number of batteries supported
The number of batteries that can be used with the product.
1
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
100.9 mm
Depth *
The distance from the front to the back of something.
27.5 mm
Height *
The measurement of the product from head to foot or from base to top.
61.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
145 g
Packaging content
Batteries included
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
I-Launcher
Other features
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
1024 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Core 2 Duo 1.66GHz / AMD Athlon x2 Dual-Core 2.2GHz
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
No
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Power source type
What the power source is.
Battery, USB
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:04:46
Uk has collected 2 expert reviews for Samsung WB 35F Compact camera 16.2 MP CCD 4608 x 3456 pixels 1/2.3" Purple but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:04:46
Nl heeft 2 proffesionele recensies voor Samsung WB 35F Compactcamera 16,2 MP CCD 4608 x 3456 Pixels 1/2.3" Paars verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:04:46
Fr a recueilli 2 avis d’experts pour Samsung WB 35F Appareil-photo compact 16,2 MP CCD (dispositif à transfert de charge) 4608 x 3456 pixels 1/2.3" Violet mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:04:46
De hat 2 Expertenmeinungen für Samsung WB 35F Kompaktkamera 16,2 MP CCD 4608 x 3456 Pixel 1/2.3 Zoll Violett zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:04:46
Testseek ha raccolto 2 recensioni d aparte di esperti per Samsung WB 35F Fotocamera compatta 16,2 MP CCD 4608 x 3456 Pixel 1/2.3" Porpora ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:04:46
Es ha coleccionado 2 opiniones de expertos para Samsung WB 35F Cámara compacta 16,2 MP CCD 4608 x 3456 Pixeles 1/2.3" Púrpura pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:04:46
Dk har samlet 2 ekspertanmeldelser for Samsung WB 35F Kompakt kamera 16,2 MP CCD 4608 x 3456 pixel 1/2.3" Lilla men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:04:46
Se har samlat in 2 experttester för Samsung WB 35F Kompaktkamera 16,2 MP CCD 4608 x 3456 pixlar 1/2.3" Lila men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
Chip.de
Updated:
2015-01-17 12:56:20
Unsere Kamera-Tests bieten zwar Orientierung bei der Auswahl der richtigen Kamera. Doch am Ende entscheidet der User selbst, welches Modell es für ihn sein soll. Welche Digicams derzeit besonders hoch im Kurs unserer Leser stehen, zeigt der CHIP Preisverg...
0%
X