location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB35F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB35FZBPBE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16.2 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 12x Digital zoom: 2x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 8 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Built-in speaker(s) Wi-Fi Near Field Communication (NFC)
Long product name Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black :
The long product name of Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WB 35F, 16.2MP, 1/2.3" CCD, 3.0" TFT LCD, MicroSD, WLAN, NFC, 145g
More>>>
Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black:
The official description of Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

12x Optical Zoom, 24mm Wide Angle From up close or far away, preserve the moment exactly how you want to remember it. Capture a spectacular mural that takes up the entire side of a building-or a field of colourful wildflowers that seems to stretch for miles-with the 24mm wide-angle lens. When you can’t get physically closer to your subject, such as a windsurfer sailing across the sea, the 12x optical zoom lets you capture every sharp detail.

Save and share anytime, anywhere
Tag&Go (Photo Beam, AutoShare, Remote Viewfinder, Mobile Link) Tag&Go (NFC / Wi-Fi) features like Photo Beam, AutoShare, Remote Viewfinder and Mobile Link let you share images to compatible smartphones right next to you or on the other side of the world. Photo Beam easily sends any photo that you’re viewing to a smartphone instantly. AutoShare saves photos to your smartphone as you shoot and with Remote Viewfinder, you can control your camera with your smartphone. Effortlessly post photos to social networks and store them on the cloud.

The easiest way to shoot like a pro
Smart Mode Stop being jealous of the pros with their big cameras, and start taking great shots. Like the perfect trails of light at night on a busy intersection full of red taillights. Or instantly capture a high-speed scene with Action Freeze. A quick tap of Smart Mode and you’re set with various special modes. Just choose the one you want and shoot perfection.

Capture brilliance, not noise
16M CCD Sensor Tiny sensors tend to lead to noisy pictures. The WB35F, however, comes equipped with a 16-megapixel CCD sensor that’s larger-1/2.3”, to be exact-than those found in most compact digital cameras. The results are vivid yet natural images, whether you’re shooting in a dimly lit room or outside on a sunny day.

A palette of artistic filters to express yourself
Photo/Video Filter Just because you can capture reality as you see it doesn’t mean you have to. Samsung’s Smart Filter gives you creative license to produce artistic images. Reignite childlike wonder with the Miniature filter, which can make a cityscape look like a play set. Other effects include Vignetting, Classic, Retro, Cross Filter, and Fish Eye.

See what you are going to get
Live Panorama With Live Panorama, you can capture a seemingly endless procession of gondolas gliding past a magnificent Venetian palace with an astounding 180º panoramic image. And you can preview the image on the LCD before you even snap it. Just hold the shutter button, sweep across the scene and see what you’re going to get before you get it.

The easy way to capture perfection
Smart Auto Turn fleeting moments into memories with professional-style results. The Samsung SMART CAMERA’s Smart Auto automatically analyses the shooting environment and then chooses the appropriate scene mode for the best possible results. Smart Auto analyses key elements in the composition and automatically adjusts its various modes to capture the best shot.

It’s easier than ever to be social
Facebook / YouTube / Picasa / DropBox / Email Show off a fabulous selfie with the rest of the world in no time flat. As long as you have a Wi-Fi connection, you can post images and videos directly to Facebook, YouTube, and now Picasa. Tag and add comments, too. You can also upload photos right to your blog, or email them to your family. Feel free to keep shooting, because your SMART CAMERA also comes with 2GB of free Dropbox web storage or 50GB if you have a GALAXY smartphone.

Seamless sharing and play-across all devices
Samsung Link Effortlessly save every moment you’ve captured. Samsung Link instantly and wirelessly streams your photos your PC or favourite web storage service such as Dropbox. No more waiting to go home to manually upload images. With one touch, you can show off photos and videos on your Smart TV or send them to any compatible smartphone. Sharing has never been this easy.

Short summary description Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black:
This short summary of the Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB WB35F, 16.2 MP, 4608 x 3456 pixels, CCD, 12x, HD, Black

Long summary description Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black:
This is an auto-generated long summary of Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Samsung WB WB35F. Camera type: Compact camera, Megapixel (approx.): 16.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 2x, Focal length range: 4.3 - 51.6 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Weight: 145 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
16.2 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
4608 x 3456, 4608 x 3072, 4608 x 2592, 3648 x 2736, 2592 x 1944, 1984 x 1488, 1920 x 1080, 1024 x 768
Image stabilizer *
Yes
Total megapixels
16.6 MP
Lens system
Optical zoom *
12x
Digital zoom *
2x
Focal length range
4.3 - 51.6 mm
Minimum focal length (35mm film equiv)
24 mm
Maximum focal length (35mm film equiv)
288 mm
Minimum aperture number
3.1
Maximum aperture number
6.3
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Multi Point Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Normal focusing range (tele)
2.5 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞/2.5 - ∞
Macro focusing range (tele)
1.3 - 2.5 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
1.3 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
8 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 4 m
Flash range (tele)
0.5 - 1.6 m
Flash recharging time
5 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720
Motion JPEG frame rate
30 fps
Resolution at capture speed
640x480@30fps
Video
Analog signal format system
NTSC, PAL
Video formats supported
MP4
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio formats supported
AAC
Memory
Internal memory
30 MB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Memory slots
1
Maximum memory card size
64 GB
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Ports & interfaces
USB version *
2.0
HDMI *
No
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten
Scene modes *
Fireworks, Night, Sunset, Landscape
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Thumbnails
Camera file system
DCF, Exif 2.3
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Battery
Battery type
BP70A
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
100.9 mm
Depth
27.5 mm
Height
61.2 mm
Weight
145 g
Packaging content
Batteries included
Yes
Quick start guide
Yes
Bundled software
I-Launcher
Other features
Minimum storage drive space
1024 MB
Minimum RAM
512 MB
Minimum processor
Intel Core 2 Duo 1.66GHz / AMD Athlon x2 Dual-Core 2.2GHz
Built-in flash
Yes
Power source type
Battery, USB
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:04:54
Uk has collected 2 expert reviews for Samsung WB WB35F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%