Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB WB350F Compact camera 16.3 MP CMOS 4608 x 3456 pixels 1/2.3" Brown

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB350F
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB350FBPNE2
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886085921412
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30041
This statistic is based on the 93634 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91523 free Open Icecat users.
Info modified on: 29 Aug 2018 19:12:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung WB WB350F Compact camera 16.3 MP CMOS 4608 x 3456 pixels 1/2.3" Brown :
The short editorial description of Samsung WB WB350F Compact camera 16.3 MP CMOS 4608 x 3456 pixels 1/2.3" Brown

16.3MP, 1/2.3" BSI CMOS, OIS, f=4.1-86.1mm, 21x zoom, 1080p, 30fps, 3" LCD TFT, Wi-Fi, NFC, MicroSD, USB 2.0, AV, 216g
More>>>
Samsung WB WB350F Compact camera 16.3 MP CMOS 4608 x 3456 pixels 1/2.3" Brown:
The official marketing text of Samsung WB WB350F Compact camera 16.3 MP CMOS 4608 x 3456 pixels 1/2.3" Brown as supplied by the manufacturer

- Shoot and Share Effortlessly in a Zoom with Samsung WB350 Smart Camera
- Samsung Link Allows Seamless Sharing and Playback Across all Devices
- Remotely Control Your Camera from a Smartphone or Tablet

16.3MP BSI CMOS sensor
- Capture brilliance in low-light settings.

3.0" TFT LCD Hybrid Touch Screen
- Total control, now more intuitive.

21x Optical Zoom, 23mm Wide Angle
- Expand your range of photo opportunities 21x Optical Zoom, 23mm Wide Angle.

Short summary description Samsung WB WB350F Compact camera 16.3 MP CMOS 4608 x 3456 pixels 1/2.3" Brown:
This short summary of the Samsung WB WB350F Compact camera 16.3 MP CMOS 4608 x 3456 pixels 1/2.3" Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB WB350F, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Brown

Long summary description Samsung WB WB350F Compact camera 16.3 MP CMOS 4608 x 3456 pixels 1/2.3" Brown:
This is an auto-generated long summary of Samsung WB WB350F Compact camera 16.3 MP CMOS 4608 x 3456 pixels 1/2.3" Brown based on the first three specs of the first five spec groups.

Samsung WB WB350F. Camera type: Compact camera, Megapixel: 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Weight: 216 g. Product colour: Brown

Picture quality
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.3"
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
16.3 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4608 x 3456 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
4608 x 3456, 4608 x 3072, 3648 x 2736, 4608 x 2592, 2592 x 1944, 1984 x 1488, 1920 x 1080, 1024 x 768, 2832 x 2832
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
16.7 MP
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
EXIF,JPG
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
21x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5x
Focal length range
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.1 - 86.1 mm
Minimum focal length (35mm film equiv)
The minimum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
23 mm
Maximum focal length (35mm film equiv)
The maximum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
483 mm
Minimum aperture number
The minimum size of the hole through which light enters a camera.
2.8
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Face detection, Multi Point Auto Focus, Tracking Auto Focus
Macro focusing range (tele)
1.5 - 3.5 m
Macro focusing range (wide)
0.1 - 0.8 m
Auto Mode focusing range (tele)
3.5 - ∞
Auto Mode focusing range (wide)
0.8 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/2000 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
16 s
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.3 - 4.1 m
Flash range (tele) *
0.5 - 2.9 m
Flash recharging time
4 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480,1280 x 720,1920 x 1080
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
H.264,MP4,MPEG4
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Voice recording
If the device is geared up for voice recording.
Yes
Audio system
System used to play music or speech.
Mono
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
9.5 MB
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Maximum memory card size
The maximum size of memory card that can be used with this device.
64 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
TFT
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Display resolution (numeric)
Total number of pixels that display has.
460000 pixels
Ports & interfaces
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Fireworks, Night, Night portrait, Panorama, Portrait, Spotlight, Sunset, Landscape
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Camera file system
DCF,Exif 2.21
Smartphone remote support
The product can be used to remotely manage a smartphone.
Yes
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Brown
Battery
Battery life (CIPA standard)
310 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.6 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
SLB-10A
Number of batteries supported
The number of batteries that can be used with the product.
1
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
113.6 mm
Depth *
The distance from the front to the back of something.
25 mm
Height *
The measurement of the product from head to foot or from base to top.
65.1 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
216 g
Other features
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
250 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Core 2 Duo 1.66 GHz / AMD Athlon X2 Dual-Core 2.2 GHz
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
No
Power source type
What the power source is.
Battery
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:22:36
Uk has collected 35 expert reviews for Samsung WB WB350F Compact camera 16.3 MP CMOS 4608 x 3456 pixels 1/2.3" Brown and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:22:36
Nl heeft 35 proffesionele recensies verzameld voor Samsung WB WB350F Compactcamera 16,3 MP CMOS 4608 x 3456 Pixels 1/2.3" Bruin. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:22:36
Fr a recueilli 35 avis d’experts pour Samsung WB WB350F Appareil-photo compact 16,3 MP CMOS 4608 x 3456 pixels 1/2.3" Marron et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:22:36
De hat 35 Expertenmeinungen über Samsung WB WB350F Kompaktkamera 16,3 MP CMOS 4608 x 3456 Pixel 1/2.3 Zoll Braun eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:22:36
Testseek ha raccolto 35 recensioni da parte di esperti per Samsung WB WB350F Fotocamera compatta 16,3 MP CMOS 4608 x 3456 Pixel 1/2.3" Marrone e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:22:36
Es ha coleccionado 35 opiniones de expertos para Samsung WB WB350F Cámara compacta 16,3 MP CMOS 4608 x 3456 Pixeles 1/2.3" Marrón y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:22:36
Dk har samlet 35 ekspertanmeldelser for Samsung WB WB350F Kompakt kamera 16,3 MP CMOS 4608 x 3456 pixel 1/2.3" Brun og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:22:36
Se har samlat in 35 experttester för Samsung WB WB350F Kompaktkamera 16,3 MP CMOS 4608 x 3456 pixlar 1/2.3" Brun och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-05 02:22:36
A dedicated mode dial is always welcome, but this one is perched on the corner of the camera and often got jogged by accident. The dial is home to some unusual options, including a Best Face mode that takes five photos and lets you choose which version to...
80%
Digitaltrends.com
Updated:
2014-09-05 02:22:36
Although point-and-shoot pocket camera sales are on the decline, manufacturers are finding that consumers are gravitating to cameras that are more advanced and incorporate unique feature, with a long zoom being one of them. The Samsung WB350F is one of th...
Good Excellent Wi-Fi, Advanced shooting modes, Responsive touchscreen navigation, Long lens in a compact design...
Bad Noisy images, Edges aren't as sharp, Startup could be faster, Prone to discoloration easily...
Bottom line For the price, the WB350F is a good camera coupled with a terrific long lens, easy-to-use operation, and excellent Wi-Fi. While it may not be as thin as many slim compact cameras, it's not bad considering that a 21x optical zoom lens is packed inside it...
85%
ephotozine.com
Updated:
2014-09-05 02:22:36
The Samsung WB350F updates the Samsung WB800F , and adds NFC, as well as giving the camera a more compact body, yet still retaining the same 21x optical zoom lens, 16 megapixel backlit CMOS sensor, full HD video recording and manual controls, as well...
Good Good touchscreen, Excellent Wi-Fi connectivity, Lots of editing options and features, Good colour reproduction, Reasonably good noise control, Decent macro performance, High speed continuous shooting, Samsung WB350F...
Bad Mono sound on videos, Some corner softness, Lacks orientation sensor...
Bottom line The Samsung WB350F gives a 21x optical zoom, and a lot of connectivity options with one of the best implementations of Wi-Fi on any camera, making it extremely easy to share photos directly to Facebook and other social network sites. The addition of NFC m...
70%
techadvisor.co.uk
Updated:
2014-09-05 02:22:36
With a 16.3 megapixel sensor, long zoom and built-in Wi-Fi, the Samsung WB350F has specs to impress. It's a looker, too, with a retro chassis and faux-leather finish in black, brown, white, red or blue. See The 7 best CSC: the best sub-£500 compact system...
Bottom line All in all, then, this is a versatile, decent performer, with the zoom range, manual options and easy sharing features that will immediately endear it to more ambitious travel photographers – especially those who aren't ready to step up to a DSLR or mirro...
80%
jamonline.ph
Updated:
2016-12-29 03:40:41
We all agree that point-and-shoot camera buyers are slowly deteriorating because of smartphone getting better camera sensors, and DSLRS & mirrorless cameras getting a larger share in the market. That's why most manufacturers are doing something to spice u...
0%
gadgetsmagazine.com.ph
Updated:
2017-11-10 08:43:24
The WB350F is a little on the thick side. It's slightly larger than my five-inch smartphone (when the phone is in a rugged case), though with a little effort, it can fit completely in the hip pocket of my jeans. The top edge of the camera is home to the a...
Bottom line Wi-Fi connectivity and the accompanying app let this device do a lot more than many other devices at its price point.Also published in GADGETS MAGAZINE March 2014Reviewed by Ren Alcantara...
80%
portablegear.nl
Updated:
2014-09-05 02:22:36
De Samsung WB350F is een superzoom-camera in Samsungs SMART-serie, met een 21-voudige optische zoom, een 23mm groothoeklens en een 16-megapixel BSI CMOS-sensor. De camera is eenvoudig aan een smartphone te koppelen dankzij ondersteuning van NFC en WiFi en...
60%
Chip.de
Updated:
2014-09-05 02:22:36
Die Samsung WB350F bleibt im Test hinter den Erwartungen und auch hinter ihrem Vorgängermodell zurück. Das liegt vor allem an der Bildqualität der Reisezoom-Kamera, die mit schwacher Schärfe und zahlreichen Abbildungsfehlern wenig Freude bereitet. Immerhi...
Good Vielseitige Brennweite, WLAN und NFC, 3-Zoll-Touchscreen, Schnappschuss-tauglich...
Bad Starker Randschärfeabfall, Grundrauschen hoch, Laden nur via USB, Leistung hinterm Vorgängermodell...
Bottom line Die Samsung WB350F bleibt im Test hinter den Erwartungen und auch hinter ihrem Vorgängermodell zurück. Das liegt vor allem an der Bildqualität der Reisezoom-Kamera, die mit schwacher Schärfe und zahlreichen Abbildungsfehlern wenig Freude bereitet. Immerh...
68%
dkamera.de
Updated:
2014-09-05 02:22:36
Kompakte Digitalkameras mit großen Brennweitenbereichen gehören zu den beliebtesten Modellen auf dem Markt. Sie erlauben das Fotografieren in allen möglichen Situationen, passen aber trotzdem in die Hosentasche. Mit der eine Kamera dieser Klasse im An...
Good 21-fach-Zoomobjektiv mit sehr großem Brennweitenbereich (23 bis 483mm nach KB), Mit 23mm sehr brauchbarer Weitwinkelbereich, Kleines Kameragehäuse (bezogen auf 21x Zoom und den Funktionsumfang), Das Kameragehäuse ist akzeptabel verarbeitet, Effektiver opt...
Bad Etwas zu starke Rauschunterdrückung (selbst bei nierdrigen Sensorempfindlichkeiten), Relativ lange Einschaltzeit (2,80 Sek.) und lange Zeit bis zur ersten Bildaufnahme (3,58 Sek.), Keine Aufzeichnung im RAW-Bildformat, Keine Ladeschale mitgeliefert (Akku...
Bottom line Die Samsung WB350F (Hands-On) ist eine mit allerlei Features solide ausgestattete Kompaktkamera, die vor allem auf der Seite der Drahtlos-Technologien punkten kann. Hier bietet sie neben WLAN auch die Unterstützung von NFC, womit sich die Kamera und ei...
81%
Chip.de
Updated:
2015-02-11 05:32:44
Unsere Kamera-Tests bieten zwar Orientierung bei der Auswahl der richtigen Kamera. Doch am Ende entscheidet der User selbst, welches Modell es für ihn sein soll. Welche Digicams derzeit besonders hoch im Kurs unserer Leser stehen, zeigt der CHIP Preisverg...
0%
Chip.de
Updated:
2015-02-11 05:32:44
Kompaktkameras gibt es viele. Zu Preisen unter 50 bis weit über 500 Euro...
0%
mobilsiden.dk
Updated:
2014-09-05 02:22:36
Samsungs kompaktkamera byder på "smartphone"-funktioner og fedt design, men det gør ikke nødvendigvis kameraet smart.Mobilsiden.dk kigger nærmere på et kompaktkamera fra Samsung, der bringer nye, smarte funktioner og et lækkert design, til et klassisk dig...
67%
24gadget.ru
Updated:
2014-09-05 02:22:36
Недавно в российской продаже появилась, анонсированная на выставке CES 2014, компактная камера Samsung WB350F. Новинка является развитием модели WB800F. Она получила интересный дизайн, более компактный корпус, усовершенствованную начинку, и модуль NFC. По...
Good гибкие настройки, малые габариты и вес, удобный интерфейс и встроенные инструменты...
Bad маленькая матрица (1/2.3"), монофоническая звукозапись, минимальное фокусное расстояние 100мм, Вердикт, Samsung WB350F это достойная модель своего класса, с неплохой оптикой, которая обеспечивает приличное качество съемки, удобным интерфейсом и возможност...
Bottom line Samsung WB350F - это достойная модель своего класса, с неплохой оптикой, которая обеспечивает приличное качество съемки, удобным интерфейсом и возможностями синхронизации. Стоить обратить внимание на способность делать серийную фотосъемку в хорошем разреш...
0%
digitalcamerareview.com
Updated:
2014-09-05 02:22:36
Travel zooms look and handle like standard compact P&S digital cameras, but they feature extra long zoom lenses (typically 15x to 35x) and manual exposure options not included on their auto exposure only compact P&S digital camera siblings. Samsung's new...
Good Fast maximum aperture, 21x zoom, Very good image quality for the beginner photographer...
Bad LCD is prone to glare, No RAW mode, Image noise increases exponentially at sensitivities higher than ISO 400 (indoor shots in low light conditions will appear grainier)...
Bottom line BUY the Samsung WB350F Argos.co.uk £249.99 see all pricing for the Samsung WB350F CONCLUSION While the WB350F compares nicely to most of its competition in terms of features and handling, the higher than average noise levels above ISO 400 might be a deal...
70%
pcmag.com
Updated:
2014-09-05 02:22:36
The Samsung WB350F ($259.99 list)$155.00 at Amazon is a slim compact camera with a long 21x zoom lens and one of the best set of Wi-Fi features out there. It's wrapped in a chic leatherette (your choice of white, black, blue, red, or brown) and has a resp...
Good Sharp, 21x zoom lens. Wide-angle field of view. Snappy focus. Touch-screen display. Excellent Wi-Fi implementation. Chic design.
Bad Overly noisy images. Slow to start up. Limited burst shooting. No external battery charger included...
Bottom line The Samsung WB350F compact camera is a slim shooter with a 21x zoom lens and Wi-Fi, but image noise is a serious drawback...
60%
photographyblog.com
Updated:
2014-09-05 02:22:36
The Samsung WB350F is a 16 megapixel travel-zoom compact camera featuring built-in Wi-fi and NFC connectivity. The WB350F also offers a 21x optical zoom with a 23mm wide-angle setting and optical image stabilisation, 16.3 Megapixel 1/2.3-inch BSI CMOS sen...
Bottom line The Samsung WB350F is essentially the same as last year's WB800F camera, with added NFC connectivity, a repositioned pop-up flash, loss of a handgrip and mini HDMI port, and the adoption of the micro SD memory card format to make it slimmer. While the Sa...
70%
theverge.com
Updated:
2015-02-15 01:29:00
For the vast majority of people, the compact camera is dead. Today's smartphones take good enough pictures, easily fit in our pockets, and are always with us. But there are situations where the fixed lens on a smartphone just doesn't cut it.If you're look...
50%
photoxels.com
Updated:
2016-12-29 03:40:41
This Samsung WB350F Review is based on a production model. All sample images are unretouched, except where specified.Pocketable ultra zoom. The Samsung WB350F is targeted to point-and-shoot photographers who want an easy-to-use compact ultra zoom that is...
0%
ztop.com.br
Updated:
2014-09-05 02:22:36
Tem câmeras que você compra porque são boas, pela marca, pela qualidade, pelo histórico de câmeras boas (leia-se: Fuji , Canon , Sony ).E tem câmeras que você compra pela zoeira na Copa do Mundo: é o caso da Samsung WB350F , modelo cheio de firulas tecnol...
0%
techtudo.com.br
Updated:
2014-09-05 02:22:36
A câmera WB350F, da Samsung, ganhou uma edição especial para a Copa do Mundo. Sua carcaça com ares retrô tem a logo da CBF e foram incluídos no modelo alguns recursos destinados especialmente para o mundial. Com tela touchscreen, zoom óptico capaz de apro...
Good Ótimo zoom, Não dá para usar o flash "sem querer", Flash flexível, Efeitos para quem usa redes sociais, Ótima integraçao com smartphones, Modo manual...
Bad Mais espessa que a maioria das portáteis, Alguns filtros não são muito sofisticados...
Bottom line A Samsung WB350F sai por um pouco mais R$ 500 e é um ótimo investimento para quem quer uma opção que tire fotos com qualidade e, ao mesmo tempo, conte com recursos úteis para a publicação em redes sociais. Sua lentes são boas e o zoom é bastante potente...
90%
optyczne.pl
Updated:
2015-02-11 05:32:44
Coraz bliżej Święta Bożego Narodzenia, a te nieuchronnie kojarzą się nam również z prezentami. Około-świąteczną tradycją stało się już, że w tym okresie przygotowujemy test kilku aparatów kompaktowych, by ułatwić przyszłemu Mikołajowi ewentualny zakup. N...
Bottom line To już koniec naszego testu, pora zatem przejść do podsumowania, próbującego w całość zamknąć to, czego dowiedzieliśmy się z poprzednich rozdziałów.Pod względem parametrów testowane aparaty wyglądają bardzo podobnie – wszystkie mają matrycę 1/2.3 cala wyk...
65%
benchmark.pl
Updated:
2018-04-09 09:23:28
Zestawienie polecanych aparatów do 1000 złotych, w obliczu coraz przystępniejszych cenowo telefonów z dobrym aparatem (zarówno nowych jak i tych, które miały okazję stanieć od momentu premiery), siłą rzeczy musi bazować na modelach nie najnowszych.Mamy...
0%
hangtot.com
Updated:
2016-12-29 03:40:41
Samsung WB350F là một lý do khá tốt để lý giải cho việc tại sao bạn lại không nên mua sắm đồ công nghệ một mình.Khi nó được được công bố tại CES 2014 thì dường như có thể dễ dàng nhận thấy WB350F là một thiết kế lại của sản phẩm WB800Fnăm 2013. Một megazo...
Good Thiết kế đẹp Tính năng Wifi tiện dụng Ống kính zoom lớn...
Bad Chất lượng hình ảnh chỉ ở mức khá Chất lượng video vẫn chưa được cải thiện nhiều...
Bottom line Samsung WB350F sẽ là một lựa chọn tốt nếu bạn muốn lựa chọn một chiếc máy ảnh point-and-shoot với một ống kính zoom lớn cùng giá cả phải chăng. Tất nhiên là nếu bạn không quá quan tâm đến chất lượng hình ảnh của máy, bởi vì thực sự chất lượng hình ảnh của...
0%
popco.net
Updated:
2015-11-14 06:38:15
2013년 컴팩트 디지털 카메라의 필수 기능이자 진화의 핵심은 바로 무선 공유 기능으로서 Wi-Fi는 디지털 카메라를 고르는 필수 조건이 되어버렸다. 그런데, 기능이 있어도 활용도가 크지 않았던 이유는 스마트폰과의 접속과 무선 전송...
0%
dailygrid.net
Updated:
2015-11-14 06:38:15
사실 스마트 폰이 워낙 훌륭한 사양을 갖추고 있기 때문에 카메라의 필요성을 느끼지 못하는 것이 요즘 실정이다. 아이의 학예회같이 움직임이 많은 피사체를 찍을 일이 있다던가, 저 먼 곳에서 떠오르는 태양의 멋진 일출을 담고 싶다던가, 혹은 정말 멋진 야경을 찍을 일이 없다면 카메라는 사실 나의 구매 대상 리스트에 오르지는 않는다. 하지만 삼성전자에서 2014년 국내 스마트 카메라 시장 의 첫 포문을 열 제품 'WB350F'를 출시했다는 소식을 듣고는 이내...
0%
noteforum.co.kr
Updated:
2015-11-14 06:38:15
단순히 Wi-Fi 만을 내장한 경쟁사 제품들과는 기능면에서 큰 차이가 있는 것을 확인할 수 있었다. 이번에는 사진 촬영과 관련된 다양한 기능을 살펴보고 각종 테스트를 통해 화질을 살펴보도록 하자.단체사진을 촬영할 경우 특정 인물이 아닌 모여있는 모든 사람의 표정에 신경써야 하기 때문에 최소 3번 이상의 재촬영을 해야만 한다. 상단의 사진과 같이 눈을 감고 있다거나 시선이 카메라를 향하고 있지 않을 경우가 많기 때문에 단체 사진은 찍는 사람이나 모델 모두...
0%
noteforum.co.kr
Updated:
2015-11-14 06:38:15
삼성 카메라의 진화는 2014년에도 계속되고 있다. 단순히 사진을 촬영하는데 그치는 일반 디지털 카메라와 달리 삼성 모델들의 경우 Wi-Fi를 적용해 촬영한 컨텐츠를 손쉽게 공유할 수 있는 획기적인 기반을 마련했을 뿐만 아니라 활용성을 높이기 위해 삼성 제품만의 다양한 기능을 추가해 큰 인기를 구가하고 있다.이번에 리뷰를 진행 할 삼성 WB350F 단순한 Wi-Fi 탑재에 머물고 있는 경쟁 모델과 달리 사용성 및 편의성을 한층 높인 스마트 카메라로 TA...
0%
techbang.com
Updated:
2016-12-29 03:40:41
雖然 DC 消費機市場在智慧型手機的打壓下日漸萎縮,不過許多光學性能還是能維持強項。三星推出的 WB350F 在隨身機尺寸內藏 21 倍光學變焦鏡頭,觸控螢幕和 WiFi、NFC 連線功能也沒少,售價只要新台幣 6,990 元,適合當成旅遊機使用。Samsung WB350F 重點規格:數位相機市場發展很快,變化也很快。隨著近年微單眼發展、以及人手一支的智慧手機興起,DC 消費型數位相機似乎不再那麼吸引人,因此消費型相機似乎也開始逐漸走向 M 型化,廠商端出更符合攝影愛好者的高階規格,如大尺寸感光元件、高...
0%
firstpost.com
Updated:
2016-12-29 03:40:41
Samsung may be the leader when it comes to mobile phone sales, but in the camera segment, it is overshadowed by Japanese players such as Canon, Nikon and Sony. However, that hasn't stopped Samsung from bringing out its SMART cameras. It has two main sub-d...
Bottom line Samsung Smart WB350F comes at an MRP of Rs 21,490, which definitely seems to be on the higher side – the Wi-fi functionality notwithstanding – considering that its image quality and overall performance are not that impressive. If you are going to shoot ou...
65%
plimbi.com
Updated:
2016-12-29 03:40:41
Samsung kembali memperkenalkan perangkat kamera digital terbarunya di Las Vegas beberapa waktu lalu. Hadir dengan konsep elegan dan impressive, perangkat bernama Samsung WB350F ini diharapkan mampu menangkap gambar dan membagi gambar dengan lebih baik dib...
Bottom line Samsung kembali memperkenalkan perangkat kamera digital terbarunya di Las Vegas beberapa waktu lalu. Hadir dengan konsep elegan dan impressive, perangkat bernama Samsung WB350F ini diharapkan mampu menangkap gambar dan membagi gambar dengan lebih b...
0%
X