Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB WB210 Compact camera 14MP 1/2.3" CCD 4320 x 3240pixels Red

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB210
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB210ZBPRE2
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8418
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung WB WB210 Compact camera 14MP 1/2.3" CCD 4320 x 3240pixels Red :
The short editorial description of Samsung WB WB210 Compact camera 14MP 1/2.3" CCD 4320 x 3240pixels Red

WB210 - 1/2.3'' CCD, 14MP, 12x, 4320x3240, OIS, 3.5'' Touch TFT LCD, TTL, AE, 1280x720/30fps, 10MB, Micro-SD/Micro-SDHC, USB 2.0, HDMI, NTSC/PAL, Li-Ion/850mAh, 174g, Red
More>>>

Samsung WB WB210 Compact camera 14MP 1/2.3" CCD 4320 x 3240pixels Red:
The official marketing text of Samsung WB WB210 Compact camera 14MP 1/2.3" CCD 4320 x 3240pixels Red as supplied by the manufacturer
Wide angle lens with powerful zoom
When life’s too big for a single frame, the 21mm super wide shot mode with 12x optical zoom found with the Samsung WB210 digital camera is the jus the answer. It lets you capture and reproduce memories that are true-to-life and utterly mesmerising. It also features an intuitive 3.5” super smart touch-screen for swift navigation, which is really handy when capturing life on the go. And once you have your new pictures, or even HD movies, you can then add your own personal touch with the new creative editing features. This digital camera is definitely made for people who live life to the fullest.

Just point and it shoots: 21mm super wide shot mode
Wide & Powerful, the Samsung WB210’s 12x Optical Zoom captures long-range subjects fast and easily. Choose the 21mm Super Wide Shot Mode Lens setting and you can achieve sweeping panoramic and long-distance shots in a snap. Yet the WB210 is still lightweight and compact, so it goes wherever you do.

3.5’’ Super Smart Touch Screen
Just like apps on a touch-screen smartphone, the WB210 integrates easy-to-operate touch-screen menus and functions. The key to great performance is easy access and control. The Smart Touch feature offers convenience at your fingertips. Touch the icons on display to quickly launch options and applications that can make your images sharper and easier to capture. Tangible, touchable and intuitive, the WB210 modes and functions are made for effortless images capture.

Edit your own special effects
The unique Magic Frame feature allows you to create sophisticated images and poster-quality visuals that express your mood and personality. Just select one of the built-in Magic Frame templates, including Wall Art, Old Film, Ripple, Full Moon, Old Record, Magazine, Holiday, Classic TV and more. Point the camera at the subject you want, match it within the on-screen template and capture. That’s it. Your subject now is framed by a special mood and background – like magic.

Optical Image Stabiliser for clear, sharp images
Create beautiful images that move you, even if you jostle the camera. The WB210 comes equipped with sensor-shift optical image-stabilising technology. Samsung’s optical image stabiliser uses tiny sensor-shifts to cancel out motion blur, even in low exposure shots. And since the image is being stabilised on the sensor, what you see through the viewfinder — and on the display — is perfectly clear.

Shoot like a pro
Smart Auto 2.0 turns fleeting moments into perfect memories with professional-style results. Whether it’s friends at last night’s party or moonbeams reflecting off the water, Smart Auto 2.0 (still and movie) analyses key elements in the composition and automatically adjusts its 16 photo modes and 4 movie modes to capture the best shot. And since life never stops moving, the camera’s Object Tracking feature captures subjects that don’t, or won’t, stand still.

High-quality movies in the palm of your hand
The Samsung camera artfully combines a professional-grade still camera with a compact HD video camera. You get 720p HD quality video at 30 frames per second and recording time 4x longer than MJPEG video. Use the 12x zoom to get up close and vividly personal. The HDMI connector lets you watch HD videos on any HDTV or HD monitor. You give up nothing in video recording, except carrying around that extra camera.

Invent new looks for your images
Samsung camera’s Smart Filter lens and colour options make special moods easy for still shots and videos. Tilt & Shift Lens Effect adds a miniaturised look and the Vignetting Effect makes striking compositional contrasts. New special effects include Soft Focus to add an emotional feel, Half-Tone Dot to soften skin tones and Old-Film Effect to set up a retro mood or frame. colour Palette for movies, adds an ultra-vivid vibe. It’s now a snap to get creative.

Smart Face Recognition
Smart Face Recognition recognises and automatically adjusts the focus and exposure on up to 20 faces you’ve designated or have taken the most photos of, so that you can make those special to you stand out in the group.

Built in HDMI Type D with Anynet
Just one HDMI code is all it takes to connect your WB210 directly into your TV, computer or DVD player. With the WB210, making professional quality videos is just as easy as sharing them.
Short summary description Samsung WB WB210 Compact camera 14MP 1/2.3" CCD 4320 x 3240pixels Red:
This short summary of the Samsung WB WB210 Compact camera 14MP 1/2.3" CCD 4320 x 3240pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung WB WB210, 14 MP, 4320 x 3240 pixels, CCD, 12x, HD, Red
Long summary description Samsung WB WB210 Compact camera 14MP 1/2.3" CCD 4320 x 3240pixels Red :

Samsung WB WB210. Camera type: Compact camera, Megapixel: 14 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 12x, Digital zoom: 5x, Focal length range (f-f): 4 - 48 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 8.89 cm (3.5"), Touchscreen. PictBridge. Weight: 174 g. Colour of product: Red

This is an auto-generated long summary of Samsung WB WB210 Compact camera 14MP 1/2.3" CCD 4320 x 3240pixels Red based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
14 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4320 x 3240 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
1024 x 768,1920 x 1080,1984 x 1488,2592 x 1944,3648 x 2736,4224 x 2432,4320 x 2880,4320 x 3240
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
12x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4 - 48 mm
Combined zoom
60x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Continuous Auto Focus, Face tracking, Multi Point Auto Focus, Single Auto Focus
Normal focusing range (tele) *
1.5 - ∞
Normal focusing range (wide) *
0.8 - ∞
Focus
TTL
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.8 - ∞
Macro focusing range (wide)
0.05 - 0.5
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.2 - 3.45 m
Flash range (tele) *
1 - 1.7 m
Flash recharging time
4 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
H.264,MPEG4
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
microSDHC
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
10 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Close-up (macro), Documents, Fireworks, Landscape, Night, Night portrait, Portrait, Self-portrait, Snow, Sports, Sunset
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Negative film, Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Playback zoom (max)
13.5x
Image editing
Resizing, Rotating, Trimming
Album organization
Yes
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
850 mAh
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP85A
Power requirements
3.7V
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Red
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Minimum system requirements for Macintosh
Power Mac G3+ 256MB RAM 110MB HDD CD-ROM USB
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
250 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium IV 3.2GHz, AMD Athlon FX 2.6GHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
100.9 mm
Depth *
The distance from the front to the back of something.
22.4 mm
Height *
The measurement of the product from head to foot or from base to top.
59.4 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
174 g
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, A/V-out
Minimum system requirements
nVIDIA Geforce 7600GT+ Ati X1600+ DirectX 9.0c+ VGA 1024x768 USB 2.0 CD-ROM
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.9 - 5.9
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/2000
Focal length (35mm film equivalent)
24 - 288 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7 Mac OS v10.4+
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Date imprinting
Yes
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21
Testseek has collected 21 expert reviews for Samsung WB WB210 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
X