location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB210ZBPBE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14 MP CCD Touchscreen Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 12x Digital zoom: 5x
  • - TTL Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black :
The long product name of Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WB210 - 1/2.3'' CCD, 14MP, 12x, 4320x3240, OIS, 3.5'' Touch TFT LCD, TTL, AE, 1280x720/30fps, 10MB, Micro-SD/Micro-SDHC, USB 2.0, HDMI, NTSC/PAL, Li-Ion/850mAh, 174g, Black
More>>>
Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black:
The official description of Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide angle lens with powerful zoom
When life’s too big for a single frame, the 21mm super wide shot mode with 12x optical zoom found with the Samsung WB210 digital camera is the jus the answer. It lets you capture and reproduce memories that are true-to-life and utterly mesmerising. It also features an intuitive 3.5” super smart touch-screen for swift navigation, which is really handy when capturing life on the go. And once you have your new pictures, or even HD movies, you can then add your own personal touch with the new creative editing features. This digital camera is definitely made for people who live life to the fullest.

Just point and it shoots: 21mm super wide shot mode
Wide & Powerful, the Samsung WB210’s 12x Optical Zoom captures long-range subjects fast and easily. Choose the 21mm Super Wide Shot Mode Lens setting and you can achieve sweeping panoramic and long-distance shots in a snap. Yet the WB210 is still lightweight and compact, so it goes wherever you do.

3.5’’ Super Smart Touch Screen
Just like apps on a touch-screen smartphone, the WB210 integrates easy-to-operate touch-screen menus and functions. The key to great performance is easy access and control. The Smart Touch feature offers convenience at your fingertips. Touch the icons on display to quickly launch options and applications that can make your images sharper and easier to capture. Tangible, touchable and intuitive, the WB210 modes and functions are made for effortless images capture.

Edit your own special effects
The unique Magic Frame feature allows you to create sophisticated images and poster-quality visuals that express your mood and personality. Just select one of the built-in Magic Frame templates, including Wall Art, Old Film, Ripple, Full Moon, Old Record, Magazine, Holiday, Classic TV and more. Point the camera at the subject you want, match it within the on-screen template and capture. That’s it. Your subject now is framed by a special mood and background – like magic.

Optical Image Stabiliser for clear, sharp images
Create beautiful images that move you, even if you jostle the camera. The WB210 comes equipped with sensor-shift optical image-stabilising technology. Samsung’s optical image stabiliser uses tiny sensor-shifts to cancel out motion blur, even in low exposure shots. And since the image is being stabilised on the sensor, what you see through the viewfinder — and on the display — is perfectly clear.

Shoot like a pro
Smart Auto 2.0 turns fleeting moments into perfect memories with professional-style results. Whether it’s friends at last night’s party or moonbeams reflecting off the water, Smart Auto 2.0 (still and movie) analyses key elements in the composition and automatically adjusts its 16 photo modes and 4 movie modes to capture the best shot. And since life never stops moving, the camera’s Object Tracking feature captures subjects that don’t, or won’t, stand still.

High-quality movies in the palm of your hand
The Samsung camera artfully combines a professional-grade still camera with a compact HD video camera. You get 720p HD quality video at 30 frames per second and recording time 4x longer than MJPEG video. Use the 12x zoom to get up close and vividly personal. The HDMI connector lets you watch HD videos on any HDTV or HD monitor. You give up nothing in video recording, except carrying around that extra camera.

Invent new looks for your images
Samsung camera’s Smart Filter lens and colour options make special moods easy for still shots and videos. Tilt & Shift Lens Effect adds a miniaturised look and the Vignetting Effect makes striking compositional contrasts. New special effects include Soft Focus to add an emotional feel, Half-Tone Dot to soften skin tones and Old-Film Effect to set up a retro mood or frame. colour Palette for movies, adds an ultra-vivid vibe. It’s now a snap to get creative.

Smart Face Recognition
Smart Face Recognition recognises and automatically adjusts the focus and exposure on up to 20 faces you’ve designated or have taken the most photos of, so that you can make those special to you stand out in the group.

Built in HDMI Type D with Anynet
Just one HDMI code is all it takes to connect your WB210 directly into your TV, computer or DVD player. With the WB210, making professional quality videos is just as easy as sharing them.

Short summary description Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black:
This short summary of the Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB WB210, 14 MP, 4320 x 3240 pixels, CCD, 12x, HD, Black

Long summary description Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black:
This is an auto-generated long summary of Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black based on the first three specs of the first five spec groups.

Samsung WB WB210. Camera type: Compact camera, Megapixel (approx.): 14 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 12x, Digital zoom: 5x, Focal length range: 4 - 48 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 8.89 cm (3.5"), Touchscreen. PictBridge. Weight: 174 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
14 MP
Sensor type *
CCD
Maximum image resolution *
4320 x 3240 pixels
Still image resolution(s) *
1024 x 768,1920 x 1080,1984 x 1488,2592 x 1944,3648 x 2736,4224 x 2432,4320 x 2880,4320 x 3240
Image stabilizer *
Yes
Lens system
Optical zoom *
12x
Digital zoom *
5x
Focal length range
4 - 48 mm
Combined zoom
60x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Multi Point Auto Focus, Single Auto Focus
Face tracking
Yes
Normal focusing range (tele)
1.5 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.8 - ∞
Macro focusing range (wide)
0.05 - 0.5 m
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.45 m
Flash range (tele)
1 - 1.7 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MPEG4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio formats supported
AAC
Memory
Internal memory
10 MB
Compatible memory cards *
microSDHC
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
8.89 cm (3.5")
Display resolution (numeric)
1152000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Close-up (macro), Documents, Fireworks, Night, Night portrait, Portrait, Self-portrait, Snow, Sports, Sunset, Landscape
Photo effects *
Negative film, Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Playback zoom (max)
13.5x
Image editing
Resizing, Rotating, Trimming
Album organization
Yes
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
850 mAh
Battery type
BP85A
Power requirements
3.7V
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
100.9 mm
Depth
22.4 mm
Height
59.4 mm
Weight
174 g
Other features
Minimum storage drive space
250 MB
Minimum RAM
512 MB
Minimum processor
Intel Pentium IV 3.2GHz, AMD Athlon FX 2.6GHz
Video capability
Yes
Interface
USB, A/V-out
Minimum system requirements
nVIDIA Geforce 7600GT+ Ati X1600+ DirectX 9.0c+ VGA 1024x768 USB 2.0 CD-ROM
Aperture range (F-F)
2.9 - 5.9
Built-in flash
Yes
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
24 - 288 mm
Compatible operating systems
Windows XP/Vista/7 Mac OS v10.4+
Digital SLR
No
Date imprinting
Yes
HDMI ports quantity
1
Minimum system requirements for Macintosh
Power Mac G3+ 256MB RAM 110MB HDD CD-ROM USB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 13:41:30
Uk has collected 21 expert reviews for Samsung WB WB210 1/2.3" Compact camera 14 MP CCD 4320 x 3240 pixels Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
hardwarezone.com.sg
Updated:
2012-02-09 07:56:07
Samsung took the safe route when it came to designing the WB210 - the camera’s design and build are rather uninspiring in a day and age where camera manufacturers are jostling to be the slimmest and sleekest head-turner in town. That is not to say the...
80%
dpreview.com
Updated:
2014-01-12 01:08:14
The so-called 'Travel Zoom' category was effectively invented by Panasonic, with the Lumix DMC-TZ1. Released in 2006, the TZ1 was the first camera with a 10x optical zoom lens that could truly be called 'compact', and although Panasonic had the field to itself for a while, it wasn't long before other manufacturers started to move into the same space...
0%