location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ST90ZZBPSE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14.4 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - TTL Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Warranty:
Long product name Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver :
The long product name of Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ST90, 14.2MP, 4320 x 3240 px, 1/2.30" CCD, 5x/5x, ±2EV, 30 MB, DCF, EXIF 2.21, DPOF 1.1, PictBridge 1.0, NTSC, PAL, 2.7" TFT LCD, USB 2.0, Silver
More>>>
Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver:
The official description of Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek, stylish and a touch of sophistication
The deceptively simple yet feature rich Samsung ST90 is sure to surprise you with its design and picture quality. You can get crystal clear, close-up shots with its slim and powerful 5x Samsung optical zoom lens and can view them clearly on the 2.7" Intelligent LCD display. Digital Image Stabilization eliminates blur caused by camera shake and delivers crisp images every time, and 14 megapixels allow your photos to come out clear and detailed. Add Samsung’s unique Magic Frame and 720p HD movie recording and this camera has every feature you’ll ever need.

High Definition Movie Recording
The ST90 has the ability to record your movies in HD 720p resolution at 30 fps. The latest H.264 compression format enables more than 3x the recording time compared to the previous format, surpassing the capabilities of a many camcorders.

Get a whole new view
Get more from your lens, whether shooting a memorable landscape or the gang’s reunion around a restaurant table. By using the precision-cut ST90’s 26 mm wide-angle lens, with its 5x optical zoom, you instantly cover a whole-horizon field of view. Now, you can now capture full-scale memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers.

A simple way to go pro with Smart Auto
Innovative Smart Auto means your photos come out perfectly every time, regardless of conditions. Our scene recognition technology automatically chooses from various settings like Portrait, Night, Backlight, Landscape and White, finding the right setting for your specific conditions.

Edit your own special effects with Magic Frame
The unique Magic Frame feature provides fun and unique predefined templates where you can select and place your captured image into the background, combining them into one image, creating a one-of–a-kind effect. Making a poster or a fun post card has never been easier with the Magic Frame capability.

Invent new looks for your images with Smart Filter
Samsung’s Smart Filter lens and colour effects deliver an artistic edge to your still shots and videos. The Tilt & Shift Lens Effect gives your subjects a miniaturized look, the Vignette Camera Effect delivers a strikingly strong compositional contrast, Fish-eye Effect gives your video that cool distorted feel and Sketch or Defog Colour effects can add an expressive layer to your shots.

Digital Image Stabilization (DIS)
Digital Image Stabilization gives you sharp images no matter the condition. Whether it’s low light, zooming or just a case of plain old shaky hands, your photos come out sharp and clear. So let the ST90 shake things up. In a good way.

Smart Face Recognition
Smart Face Recognition recognizes and automatically adjusts the focus and exposure on up to 20 faces you’ve designated or have taken the most photos of, so that you can make those special to you stand out in the group.

intelli-studio
For the modem mobile lifestyle, ST90's intelli-studio software is built-in, giving you the freedom to play, edit and share files on any PC. As soon as the ST90 is connected to a PC via USB, intelli-studio runs automatically.

Short summary description Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver:
This short summary of the Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ST 90, 14.4 MP, 4320 x 3240 pixels, CCD, 5x, HD, Silver

Long summary description Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver:
This is an auto-generated long summary of Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver based on the first three specs of the first five spec groups.

Samsung ST 90. Camera type: Compact camera, Megapixel (approx.): 14.4 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 30 MB. PictBridge. Weight: 105 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
14.4 MP
Sensor type *
CCD
Maximum image resolution *
4320 x 3240 pixels
Still image resolution(s) *
2592 x 1944
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.7 - 23.5 mm
Combined zoom
25x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Single Auto Focus
Face tracking
Yes
Normal focusing range (tele)
1.5 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞/1 - ∞
Macro focusing range (tele)
1 - 1.5 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.5 m
Flash range (tele)
1 - 2 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
30 MB
Compatible memory cards *
microSDHC
Maximum memory card size
8 GB
Display
Display *
LCD
Touchscreen *
No
Display
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Manual, Tungsten
Scene modes *
Backlight, Beach, Candlelight, Dawn, Documents, Fireworks, Night, Night portrait, Portrait, Self-portrait, Snow, Sunset, Landscape
Photo effects *
Negative film, Vivid
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Custom colour
Yes
Image editing
Resizing, Rotating, Trimming
Album organization
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
740 mAh
Battery type
BP70A
Power requirements
4.2V
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
91.8 mm
Depth
16.5 mm
Height
53.9 mm
Weight
105 g
Packaging content
Bundled software
Intelli-studio
Other features
Minimum storage drive space
250 MB
Minimum RAM
512 MB
Minimum processor
Intel Pentium IV 3.2GHz+, AMD Athlon FX 2.6GHz+, Power Mac G3+
Video capability
Yes
Video out
AV
Interface
USB 2.0
Minimum system requirements
USB 2.0 CD-ROM nVIDIA Geforce 7600GT+/Ati X1600+ DirectX 9.0c+
Aperture range (F-F)
3.3 - 5.9
Built-in flash
Yes
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
26 - 130 mm
Compatible operating systems
Windows XP SP2, Vista, 7 Mac OS 10.4+
Digital SLR
No
Date imprinting
Yes
Frame
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 05:13:48
Uk has collected 4 expert reviews for Samsung ST 90 1/2.3" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
photographyblog.com
Updated:
2014-12-24 05:13:48
The Samsung ST90 is a slim and stylish 16 megapixel compact camera with a wide-angle 5x zoom lens. Priced at £89.99 / $149.99, the affordable ST90 sports a stainless steel body, 720p video and a range of creative filters. Matt Grayson finds out if the...
Bottom line During the pixel race a few years ago, because manufacturers were aiming their focus on cramming more and more pixels onto the sensor, other areas of the camera fell by the wayside. This meant that features, build quality and (because of the sheer amo...
80%