Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ST 90 Compact camera 14.4MP 1/2.3" CCD 4320 x 3240pixels Pink

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ST90ZZBPPE2
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7921
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Samsung ST 90 Compact camera 14.4MP 1/2.3" CCD 4320 x 3240pixels Pink :
The short editorial description of Samsung ST 90 Compact camera 14.4MP 1/2.3" CCD 4320 x 3240pixels Pink

ST90, 14.2MP, 4320 x 3240 px, 1/2.30" CCD, 5x/5x, ±2EV, 30 MB, DCF, EXIF 2.21, DPOF 1.1, PictBridge 1.0, NTSC, PAL, 6.858 cm (2.7 ") TFT LCD, USB 2.0, Pink
More>>>

Samsung ST 90 Compact camera 14.4MP 1/2.3" CCD 4320 x 3240pixels Pink:
The official marketing text of Samsung ST 90 Compact camera 14.4MP 1/2.3" CCD 4320 x 3240pixels Pink as supplied by the manufacturer
Sleek, stylish and a touch of sophistication
The deceptively simple yet feature rich Samsung ST90 is sure to surprise you with its design and picture quality. You can get crystal clear, close-up shots with its slim and powerful 5x Samsung optical zoom lens and can view them clearly on the 2.7" Intelligent LCD display. Digital Image Stabilization eliminates blur caused by camera shake and delivers crisp images every time, and 14 megapixels allow your photos to come out clear and detailed. Add Samsung’s unique Magic Frame and 720p HD movie recording and this camera has every feature you’ll ever need.

High Definition Movie Recording
The ST90 has the ability to record your movies in HD 720p resolution at 30 fps. The latest H.264 compression format enables more than 3x the recording time compared to the previous format, surpassing the capabilities of a many camcorders.

Get a whole new view
Get more from your lens, whether shooting a memorable landscape or the gang’s reunion around a restaurant table. By using the precision-cut ST90’s 26 mm wide-angle lens, with its 5x optical zoom, you instantly cover a whole-horizon field of view. Now, you can now capture full-scale memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers.

A simple way to go pro with Smart Auto
Innovative Smart Auto means your photos come out perfectly every time, regardless of conditions. Our scene recognition technology automatically chooses from various settings like Portrait, Night, Backlight, Landscape and White, finding the right setting for your specific conditions.

Edit your own special effects with Magic Frame
The unique Magic Frame feature provides fun and unique predefined templates where you can select and place your captured image into the background, combining them into one image, creating a one-of–a-kind effect. Making a poster or a fun post card has never been easier with the Magic Frame capability.

Invent new looks for your images with Smart Filter
Samsung’s Smart Filter lens and colour effects deliver an artistic edge to your still shots and videos. The Tilt & Shift Lens Effect gives your subjects a miniaturized look, the Vignette Camera Effect delivers a strikingly strong compositional contrast, Fish-eye Effect gives your video that cool distorted feel and Sketch or Defog Colour effects can add an expressive layer to your shots.

Digital Image Stabilization (DIS)
Digital Image Stabilization gives you sharp images no matter the condition. Whether it’s low light, zooming or just a case of plain old shaky hands, your photos come out sharp and clear. So let the ST90 shake things up. In a good way.

Smart Face Recognition
Smart Face Recognition recognizes and automatically adjusts the focus and exposure on up to 20 faces you’ve designated or have taken the most photos of, so that you can make those special to you stand out in the group.

intelli-studio
For the modem mobile lifestyle, ST90's intelli-studio software is built-in, giving you the freedom to play, edit and share files on any PC. As soon as the ST90 is connected to a PC via USB, intelli-studio runs automatically.
Short summary description Samsung ST 90 Compact camera 14.4MP 1/2.3" CCD 4320 x 3240pixels Pink:
This short summary of the Samsung ST 90 Compact camera 14.4MP 1/2.3" CCD 4320 x 3240pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung ST 90, 14.4 MP, 4320 x 3240 pixels, CCD, 5x, HD, Pink
Long summary description Samsung ST 90 Compact camera 14.4MP 1/2.3" CCD 4320 x 3240pixels Pink :

Samsung ST 90. Camera type: Compact camera, Megapixel: 14.4 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range (f-f): 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 30 MB. PictBridge. Weight: 105 g. Colour of product: Pink

This is an auto-generated long summary of Samsung ST 90 Compact camera 14.4MP 1/2.3" CCD 4320 x 3240pixels Pink based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
14.4 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4320 x 3240 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
1024 x 768,1920 x 1080,2592 x 1944,3648 x 2736,4320 x 2432,4320 x 2880,4320 x 3240
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.7 - 23.5 mm
Combined zoom
25x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Continuous Auto Focus, Face tracking, Single Auto Focus
Normal focusing range (tele) *
1.5 - ∞
Normal focusing range (wide) *
0.8 - ∞
Focus
TTL
Normal focusing range
0.8 - ∞/1 - ∞
Macro focusing range (tele)
1 - 1.5
Macro focusing range (wide)
0.05 - 0.8
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.2 - 3.5 m
Flash range (tele) *
1 - 2 m
Flash recharging time
4 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
AVI
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
microSDHC
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
30 MB
Maximum memory card size
The maximum size of memory card that can be used with this device.
8 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Fluorescent, Manual, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Beach, Candlelight, Dawn, Documents, Fireworks, Landscape, Night, Night portrait, Portrait, Self-portrait, Snow, Sunset
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Negative film, Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Custom colour
Yes
Image editing
Resizing, Rotating, Trimming
Album organization
Yes
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
740 mAh
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP70A
Power requirements
4.2V
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Pink
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
250 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium IV 3.2GHz+, AMD Athlon FX 2.6GHz+, Power Mac G3+
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
91.8 mm
Depth *
The distance from the front to the back of something.
16.5 mm
Height *
The measurement of the product from head to foot or from base to top.
53.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
105 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Intelli-studio
Other features
Video capability
Capability of video recording/playback.
Yes
Video out
AV
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Minimum system requirements
USB 2.0 CD-ROM nVIDIA Geforce 7600GT+/Ati X1600+ DirectX 9.0c+
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3.3 - 5.9
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/2000
Focal length (35mm film equivalent)
26 - 130 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP SP2, Vista, 7 Mac OS 10.4+
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Date imprinting
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Frame
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24
Testseek has collected 4 expert reviews for Samsung ST 90 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
68%
X