location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ST 700 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ST700ZBPSE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Samsung ST 700 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver :
The long product name of Samsung ST 700 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ST700, 3'' Touch LCD/1.8'' TFT LCD, 1/2.33'' CCD, OIS/DIS, TTL, 16.1MP, 5x zoom, 4608 x 3456, 1280 x 720/30fps, USB 2.0, HDMI, AV-Out, NTSC/PAL, 4.2V, 121g, Silver
More>>>
Samsung ST 700 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver:
The official description of Samsung ST 700 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Two screens, twice the fun!
Put yourself in the frame with the Dual LCD display ST700.

Twice the fun with Dual LCDs
The effortless way to get the perfect pictures. Samsung’s 2View ST700 has a generous 1.8” frontside display so you’re part of every image. Preview self-portraits, then click, with you in every frame and then flip the camera around to enjoy photos on the wide 3.0” display. There are also new features on this camera. Children Mode has built-in, downloadable animation options to keep the kids’ attention. In addition, you can create your own animated clips to keep your little ones entertained. Jump Shot offers cues before taking three fast shots. Self Timer is an impressive feature which is a visual countdown to coordinate group shots so everyone is smiling at the same time.

Get a whole new view
Get more from your lens, no matter what the scene, whether shooting a memorable landscape or your group of friends around a restaurant table. By using the precision-cut ST700’s 26mm wide-angle lens, with its 5x optical zoom, you will instantly cover a whole horizon field of view. Now, you can capture memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers in full scale!

Fingertip control
Tangible, touchable and intuitive. Just like apps on a touch-screen smartphone, the ST700 integrates touch screen menus and functions that are easy to operate. Touch the icons on display to quickly launch options and applications that can make your images sharper and easier to capture.

High quality movies in the palm of your hand
The ST700 artfully combines a professional-grade still camera with a compact HD video camera. You get 720p HD quality video at 30 frames per second and recording time 4x longer than MJPEG video. Use the 5x zoom to get up close and vividly personal. The HDMI connector lets you watch HD videos on any HDTV or HD monitor.

Edit your own special effects
The unique Magic Frame feature allows you to create sophisticated images and poster-quality visuals that express your mood and personality. Just select one of the built-in Magic Frame templates including Wall Art, Old Film, Ripple, Full Moon, Old Record, Magazine, Holiday, Classic TV and more. Point the camera at the subject you want, match it within the on-screen template and capture. That’s it. Your subject now is framed by a special mood and background!

Shoot like a pro
Smart Auto 2.0 turns fleeting moments into perfect memories with professional style results. Smart Auto 2.0 (still and movie) analyses key elements in the composition and automatically adjusts its 16 photo modes and 4 movie modes to capture the best shot.

Smart Face Recognition
The ST700’s Smart Face Recognition feature automatically recognises and adjusts focus and exposure for up to 20 of the faces you shoot most frequently. It identifies your favorites by creating a face image database. The feature even lets you search your photo album via face images so you don’t have to browse through every photo when looking for a shot.

Perfect Portrait System
Using the latest technologies, the ST700’s Perfect Portrait System combines all the features you need to create unforgettable portraits. Beauty Shot retouches skin tone and removes flaws on faces. Face Detection automatically detects and adjusts focus and exposure and the convenient Red-eye Fix feature eliminates these glitches so you don’t have to reshoot.

Short summary description Samsung ST 700 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver:
This short summary of the Samsung ST 700 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ST 700, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Silver

Long summary description Samsung ST 700 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver:
This is an auto-generated long summary of Samsung ST 700 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver based on the first three specs of the first five spec groups.

Samsung ST 700. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Weight: 121 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.33"
Camera type *
Compact camera
Megapixel (approx.) *
16.1 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
2592 x 1944
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.7 - 23.5 mm
Combined zoom
25x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus
Face tracking
Yes
Normal focusing range (tele)
1.5 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
1.0 - 1.5 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.2 m
Flash range (tele)
1 - 1.8 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MPEG4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
microSDHC
Memory
Maximum memory card size
8 GB
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent
Scene modes *
Backlight, Beach, Close-up (macro), Documents, Fireworks, Night, Night portrait, Portrait, Self-portrait, Snow, Sports, Sunset, Landscape
Photo effects *
Negative film
Camera playback
Movie, Single image, Slide show, Thumbnails
Playback zoom (max)
10.2x
Tripod mounting supported *
Yes
Album organization
Yes
Design
Product colour *
Silver
Battery
Battery type
BP70A
System requirements
Mac compatibility
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
98.5 mm
Depth
19.8 mm
Height
55 mm
Weight
121 g
Other features
Minimum storage drive space
250 MB
Minimum RAM
512 MB
Minimum processor
Intel Pentium4 3.2GHz, AMD 64FX 2.6GHz
Video capability
Yes
Video out
AV
Interface
USB, A/V-out
Minimum system requirements
VGA 1024x768 CD-ROM USB 2.0
Aperture range (F-F)
3.3 - 5.9
Built-in flash
Yes
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
26 - 130 mm
Compatible operating systems
Windows XP/Vista/7
Digital SLR
No
Date imprinting
Yes
HDMI ports quantity
1
Frame
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 04:18:40
Uk has collected 18 expert reviews for Samsung ST 700 1/2.33" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
smarthouse.com.au
Updated:
2013-11-09 04:18:40
The ST700 follows in Samsung's vein of MultiView compact cams like the PL Series and its sister ST units. This model sits in the middle at $349, with mid-range quality and a good dose of all-rounder features like 720p video, dual screens, 5x optical zo...
Good Frontfacing LCD screen for self portraits; minimal physical button clutter; plenty of simple creative tools...
Bad Resistive touch screen could have improved sensitivity, colour and resolution; only takes microSD rather than standard size...
70%
channelnews.com.au
Updated:
2013-11-09 04:18:40
The ST700 is an all round winner with its front-facing screen, creative options and clean layout, but can a few drawbacks make you second guess the value?The ST700 follows in Samsung's vein of MultiView compact cams like the PL Series and its sister ST...
Good Front-facing LCD screen for self portraits; minimal physical button clutter; plenty of simple creative tools...
Bad Resistive touch screen could have improved sensitivity, colour and resolution; only takes microSD rather than standard size...
70%
pcauthority.com.au
Updated:
2013-11-09 04:18:40
The Samsung ST700’s main claim to fame is its front-mounted 1.8in LCD. This takes the guess-work out of framing self portraits, and can also be used to enthrall babies and animals with animations (albeit with mixed results, as we'll explain below). Oth...
Bottom line The Samsung ST700 is a 16.1-megapixel '2View' camera equipped with a 5x optical zoom lens and dual LCD displays. It is capable of taking sharp, colourful photos in optimum lighting and comes with some interesting features onboard...
0%
gadgetsmagazine.com.ph
Updated:
2016-12-29 03:38:56
A few months ago, my purse was stolen while I was at an anniversary party for one popular semi-underground indie bar. Now I didn't mind that my wallet or even my banged up 3-year old phone with all of my contacts was in that purse. What hurt the most was...
Good DualView camera, Chic design...
Bad Touchscreen not as tactile, Lackluster functions and results...
Bottom line For those who want amazing and accurate self-portraits as well as a break from your run-of-the-mill photo, the Samsung ST700 is your camera of choice...
79%
hardwarezone.com.my
Updated:
2016-12-29 03:38:56
As the 'megapixel-war' gets overtaken by features and design focus, several cameras are shaping up to have similar features from model to model, and even across brands. However there are still special traits from certain brands that make them unique and i...
Bottom line With all that's said and done, how would we rate the ST700? For starters, we liked the user-friendly UI, and Samsung has included quite a few photo filters for unique shots. Together, they create a lighthearted experience for the casual ‘snap shooter'. Th...
0%
steves-digicams.com
Updated:
2013-11-09 04:18:40
Samsung has updated the ST600 this year and will replace it with the new ST700, the flagship model in their series of compact Dual View point-and-shoot digital cameras. Dual View cameras are perfect for self-portrait aficionados (friends, families, blo...
Bottom line Samsung continues to create appealing point-n-shoot models, like their newer ST700. This camera builds on their Dual View line, offering a nice large 3.0-inch touch screen LCD on the back of the camera, along with a small 1.8-inch screen mounted on the...
0%
hardwarezone.com.sg
Updated:
2013-11-09 04:18:40
As the 'megapixel-war' gets overtaken by features and design focus, several cameras are shaping up to have similar features from model to model, and even across brands. However there are still special traits from certain brands that make them unique an...
Good Userfriendly UI, Convenient Front LCD Screen...
Bad Inaccurate autofocus...
Bottom line With all that's said and done, how would we rate the ST700? For starters, we liked the user-friendly UI, and Samsung has included quite a few photo filters for unique shots. Together, they create a lighthearted experience for the casual ‘snap shooter’...
70%
letsgodigital.org
Updated:
2013-11-09 04:18:40
The Samsung ST700 is Samsung´s newest DualView camera. This compact camera series is characterized by a second display on the front, which allows you to easily take self-portraits. On the top of the camera, a separate button is available to act...
0%