location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
66
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ST66ZZFPBE1 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16.1 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 8 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion) 3.7 V
Long product name Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black :
The long product name of Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.3" CCD, 16.1MP (4608 x 3456), 1280 x 720 (30fps), 5x Zoom, 2.7" TFT LCD, 3200 ISO, Micro USB 2.0, Wi-Fi, microSD/microSDHC, 101g, Black
More>>>
Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black:
The official description of Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Makes light work of dark conditions
- Shoot great photos in low light with bright lens.
- Capture wider, clearer shots and zoom further.
- Create amazing 180° panorama images easily.
- Optimise settings quickly with Smart Auto 2.0.

Get the results you want – even in dark shooting conditions. The Samsung ST66 digital camera’s super-bright F2.5 lens is designed for you to take clearer photos in settings with little illumination. Its 16.1MP sensor, 5x optical zoom and 25mm wide-angle lens let you capture all the action in stunning detail from close up or far away. You can even create spectacular panoramic images with Live Panorama. And, with Smart Auto 2.0, you’ll have no problem finding the right settings – whatever the situation or scene. Choose a brighter camera for smarter shots.

F2.5 Bright lens
Enjoying a night out on the town? The F2.5 lens captures the light to take clearer shots in the dark. Capturing moments at night have never been easier with this bright F2.5 lens. From sunsets to candle lit dinners, enjoy the moments as they are and never worry about getting dark and blurry results or disturbing those around you with the bright flash of a camera.

16Mega Pixels / 5x / 25mm
With its remarkable 16.1MP high-resolution sensor, the slim, stylish ST66 delivers your memories in vivid, sharply-detailed images. The 25mm wide-angle lens ensures you’ll get a memorable group shots, with each and every person in the frame. Also, even if you’re shooting from far away, get as close as you’d like while maintaining optimal image quality with the 5x optical zoom.

Live Panorama
With Live Panorama, you can capture every peak of a sprawling mountain range or every skyscraper in a magnificent city skyline to create astounding 180º panoramic images. And you can preview the image on the LCD before you even snap it. Just hold the shutter button, sweep across the scene and see what you’re going to get before you get it.

Smart Auto 2.0
Whether you’re capturing under bright conditions and cannot see the subject’s face, use the backlight mode and get a clearer picture using Smart Auto 2.0 (Still & Movie). Get the best possible result every time. Scene detection technology identifies up to 16 different shooting conditions, instantly analyses key elements of your composition, and then automatically adjusts to optimise settings for every individual situation.

HD 720p, 30fps, MJPEG
Inside this stylish, yet powerful camera, capture 720p HD-quality MJPEG video at 30 frames per second —clearer than the average compact digital camera video.
From the concert hall to birthday parties get HD-quality videos wherever you are.

Magic Frame
Turn a portrait into an old film still, or put a friend’s face on a billboard. With Magic Frame, it’s easy to create clever, poster-quality images. Just select one of the built-in background templates, like Wall Art, Full Moon, Magazine or Holiday. Point the camera at your subject, align it within the on-screen template and capture the fun — to hang on your own wall or to share!

Picture in Picture
A picture may be worth a thousand words, but one photo doesn’t always tell the whole story. Picture in Picture lets you insert one image within another — for example, a shot of a game-winning homerun framed by the cheering crowd. You can even adjust the size and position of the smaller shot however you like — so you can present the complete picture, the way you experienced it.

Smart Filter 2.0
Take your creativity to a higher level with the 13 lens and colour effects of Smart Filter 2.0. During playback, choose the Vignetting Effect for striking compositional contrast‡ the Fish-eye Effect to enhance videos with a cool, distorted feel or the Miniature Effect to give subjects a scale-model look. Colour filters — like Sketch and Defog — add emotion, an ultra-vivid vibe or other artistry to your images.

Funny Face
Bend, stretch, and warp your friends and family for big laughs — with the Funny Face feature you simply press the 5-direction key to enlarge heads or noses, or create hilarious distortions. And when you move the camera, the Face Tracking feature preserves the funny looks just the way you want them.

Intelligent Portrait
Intelligent Portrait helps you figure out all the angles — and lets you choose the best one. Snap a wide-angle shot of a friend and the camera captures two other good angles and compositions in the same click. Keep all three pictures or select only the best — the ST66 gives you the option.

230K LCD
With a substantial 230K pixels, the 2.7" Intelligent LCD provides improved contrast and colour reproduction for a wider, clearer image. And the Intelligent LCD automatically detects environmental illumination — it adjusts the LCD brightness for optimal image viewing, so you can see and set up the shot perfectly on the screen.

Sound Alive
Sound Alive — Samsung’s advanced Zoom Noise Reduction technology — helps eliminate the whirring noise of the zoom function while you shoot and record sound. Zoom in and out all you want when capturing HD video, and still enjoy optimal quality, crystal clear sound during playback.

Smart Face Recognition + Face Tracking
Smart Face Recognition plays favourites — it recognises and adjusts the focus and exposure on up to 20 faces you designate (or have taken the most photos of), and makes them stand out in a group. Face Tracking ensures optimum settings for faces in motion, so your favourites are always in focus.

Smart Album
Smart Album automatically organises your photos by type, date, colour, week — even by face — so you can easily find that one particular shot. Want to quickly navigate to a desired image? Let Smart Album do a face search, or use the playback menu option and view up to 16 images at once.

Perfect Portrait System
The Perfect Portrait System helps create flawless portraits, easily. Face Detection automatically adjusts settings to ensure the ideal focus and exposure. Beauty Shot and a red eye removal feature take care of the details — retouching skin tone, and eliminating facial imperfections and red eye.

Short summary description Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black:
This short summary of the Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ST 66, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Black

Long summary description Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black:
This is an auto-generated long summary of Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Samsung ST 66. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.5 - 22.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 101 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
16.1 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
1024 x 768,1920 x 1080,1984 x 1488,2592 x 1944,3648 x 2736,4608 x 2592,4608 x 3072,4608 x 3456
Image stabilizer *
Yes
Supported aspect ratios
4:3, 16:9
Total megapixels
16.4 MP
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.5 - 22.5 mm
Minimum focal length (35mm film equiv)
25 mm
Maximum focal length (35mm film equiv)
125 mm
Minimum aperture number
2.5
Maximum aperture number
6.3
Combined zoom
25x
Lens type
Standard
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus
Auto Focus (AF) object detection
Face
Normal focusing range (tele)
2.5 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞/1.5 - ∞
Macro focusing range (tele)
0.05 - 0.8 m
Macro focusing range (wide)
0.7 - 1.5 m
Auto Mode focusing range (tele)
1.0 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
8 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.5 m
Flash range (tele)
1 - 2 m
Flash recharging time
4 s
Video
Video recording *
Yes
Video
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720
Motion JPEG frame rate
30 fps
Resolution at capture speed
640x480@30fps
Analog signal format system
NTSC, PAL
Audio
Built-in microphone *
Yes
Audio system
Mono
Memory
Compatible memory cards *
MicroSD (TransFlash), microSDHC
Memory slots
1
Maximum memory card size
8 GB
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten
Scene modes *
Backlight, Beach, Close-up (macro), Dawn, Night, Night portrait, Panorama, Snow, Sunset, Landscape
Shooting modes *
Auto, Movie
Photo effects *
Negative film
Camera playback
Movie, Single image, Slide show, Thumbnails
Camera file system
DPOF 1.1, Exif 2.21
Tripod mounting supported *
Yes
Album organization
Yes
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3.7 V
Battery capacity
740 mAh
Battery type
BP70A
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
90 mm
Depth
16.9 mm
Height
52.6 mm
Weight
101 g
Packaging content
AC adapter included
Yes
Cables included
USB
Batteries included
Yes
Other features
Video capability
Yes
Built-in flash
Yes
Date imprinting
Yes
Power source type
Battery
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 05:14:11
Uk has collected 3 expert reviews for Samsung ST 66 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Black and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%