location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ST30ZZBPPE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:27:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.13 MP CCD Pink
  • - Image sensor size: 1/3"
  • - Image stabilizer
  • - Digital zoom: 3x
  • - TTL Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
Warranty:
Long product name Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink :
The long product name of Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.13MP (3648×2736), 1/3" CCD, 2.4" TFT LCD, 3x Digital zoom, USB 2.0, NTSC/PAL, 86.5g, Pink
More>>>
Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink:
The official description of Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World's Smallest Zoom Camera
The Samsung ST30 has the incredibly small size with 82.0x51.9x16.9mm. This wonderful camera is the world's smallest zoom camera that make possible to carry it with you whenever and wherever. Additionally, the design of ST30 is so cute and lovely, it can be a part of your fashion items in everday life. The Samsung ST30 that has the smallest size and trendy design will make you stand out of the crowd wherever you go.

Fascinate 5 body colors with classy metal body
The Samsung ST30 is light and portable yet durable with an aluminium cover. The aluminium metal exterior enhances durability and protects the camera from outside forces. The ST30 boasts stylish and luxurious design in your choice of five fascinating different colors.

Just what you had in mind
You see the image you want in your head. You point the ST30. And Smart Auto sees it too. This scene recognition technology actually chooses from 15 different settings ranging from landscape to portrait automatically. Then adjusts for the perfect shot. Whether it's catching your friends on a night on the town or a waterfall off a mountain.

The camera loves you
No one has a bad side with ST30's Perfect Portrait system. Sure it fixes red-eye, but Samsung's advanced face detection technology even detects blinking. So you're always sure eyes are open and smiles are bright. In addition it evens skin tones, erases blemishes and removes dark circles. And with different level settings, you can control how much retouching you do.

Smart Album
Smart Album automatically organizes your photos by type, date, color, and week so that you can find that one particular shot amongst 2,000. It does the looking for you. In fact, it can even do a face search!

Digital IS
Even the tiniest shake can ruin your shot. The ST30’s Digital Image Stabilization solves that. Digital Image Stabilization gives you sharp images no matter the condition. Whether it’s low light, zooming or just a case of plain old shaky hands, your photos come out sharp and clear. So let the ST30 shake things up. In a good way.

Short summary description Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink:
This short summary of the Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ST 30, 10.13 MP, 3648 x 2736 pixels, 1/3", CCD, 86.5 g, Pink

Long summary description Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink:
This is an auto-generated long summary of Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink based on the first three specs of the first five spec groups.

Samsung ST 30. Camera type: Compact camera, Megapixel (approx.): 10.13 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Digital zoom: 3x, Focal length range: 4.1 - 12.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). PictBridge. Weight: 86.5 g. Product colour: Pink

Picture quality
Image sensor size *
1/3"
Camera type *
Compact camera
Megapixel (approx.) *
10.13 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Still image resolution(s) *
1024 x 768,1920 x 1080,3264 x 2448,3648 x 2736
Image stabilizer *
Yes
Lens system
Digital zoom *
3x
Focal length range
4.1 - 12.3 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Multi Point Auto Focus, Single Auto Focus
Face tracking
Yes
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.5 - 0.8 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
0.5 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.4 - 3.5 m
Flash range (tele)
0.5 - 2 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
M-JPEG
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
SD, SDHC
Maximum memory card size
8 GB
Display
Display *
LCD
Display diagonal *
6.1 cm (2.4")
Display
Display resolution (numeric)
112000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Dawn, Documents, Fireworks, Night, Night portrait, Portrait, Self-portrait, Snow, Sports, Sunset, Landscape
Photo effects *
Negative film, Vivid
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Custom colour
Yes
Image editing
Resizing, Rotating, Trimming
Album organization
Yes
Calendar
Yes
Design
Product colour *
Pink
Battery
Battery capacity
700 mAh
Battery type
BP70A
Power requirements
4.2V
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
82 mm
Depth
16.9 mm
Height
51.9 mm
Weight
86.5 g
Other features
Minimum storage drive space
250 MB
Minimum RAM
512 MB
Minimum processor
AMD Athlon FX 2.2 GHz
Video capability
Yes
Video out
AV
Dimensions (WxDxH)
82 x 16.9 x 51.9 mm
Interface
USB 2.0
Aperture range (F-F)
3.3 - 5.9
Power supply type
DC
Built-in flash
Yes
Camera shutter speed
1/8–1/1400
Focal length (35mm film equivalent)
28 - 84 mm
Compatible operating systems
Windows XP SP2/Vista/7 Mac OS 10.4+
Digital SLR
No
Date imprinting
Yes
Frame
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 04:16:14
Uk has collected 8 expert reviews for Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Pink and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2013-11-09 04:16:14
At the time of the launch, Samsung claimed the ST30 was the world's smallest digital compact camera with a zoom, and it is actually smaller than a credit card.Inside the diminutive aluminium casing is a 10.1 megapixel CCD. The sensor is slightly smaller t...
Good Small body, Metering is good, Nice build quality, Picture quality is better than you'd assume...
Bad Toy-like, Poor screen...
Bottom line ForSmall bodyMetering is goodNice build qualityPicture quality is better than you'd assume...
60%
itreviews.com
Updated:
2013-11-09 04:16:14
To stand out in the already crowded digital camera market, manufacturers have to offer something ever so slightly different. To this end, Samsung has actually take a few steps back, taking away a lot of features to create what it claims is the ‘world...
Good Small size; easy to use; no external charger required...
Bad Images suffer from softness, noise and blur.
Bottom line Though hardly a camera to get excited about, we welcome the sight of a camera that's low on specs, thoroughly uncomplicated, easily portable and comes with fewer cables and less clutter than most. In some ways it's the perfect travel camera - though ou...
60%