Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ST 30 Compact camera 10.13MP 1/3" CCD 3648 x 2736pixels Purple

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ST30ZZBPLE2
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9472
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 18:09:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Samsung ST 30 Compact camera 10.13MP 1/3" CCD 3648 x 2736pixels Purple :
The short editorial description of Samsung ST 30 Compact camera 10.13MP 1/3" CCD 3648 x 2736pixels Purple

10.13MP (3648×2736), 1/3" CCD, 6.096 cm (2.4 ") TFT LCD, 3x Digital zoom, USB 2.0, NTSC/PAL, 86.5g, Purple
More>>>

Samsung ST 30 Compact camera 10.13MP 1/3" CCD 3648 x 2736pixels Purple:
The official marketing text of Samsung ST 30 Compact camera 10.13MP 1/3" CCD 3648 x 2736pixels Purple as supplied by the manufacturer
World's Smallest Zoom Camera
The Samsung ST30 has the incredibly small size with 82.0x51.9x16.9mm. This wonderful camera is the world's smallest zoom camera that make possible to carry it with you whenever and wherever. Additionally, the design of ST30 is so cute and lovely, it can be a part of your fashion items in everday life. The Samsung ST30 that has the smallest size and trendy design will make you stand out of the crowd wherever you go.

Fascinate 5 body colors with classy metal body
The Samsung ST30 is light and portable yet durable with an aluminium cover. The aluminium metal exterior enhances durability and protects the camera from outside forces. The ST30 boasts stylish and luxurious design in your choice of five fascinating different colors.

Just what you had in mind
You see the image you want in your head. You point the ST30. And Smart Auto sees it too. This scene recognition technology actually chooses from 15 different settings ranging from landscape to portrait automatically. Then adjusts for the perfect shot. Whether it's catching your friends on a night on the town or a waterfall off a mountain.

The camera loves you
No one has a bad side with ST30's Perfect Portrait system. Sure it fixes red-eye, but Samsung's advanced face detection technology even detects blinking. So you're always sure eyes are open and smiles are bright. In addition it evens skin tones, erases blemishes and removes dark circles. And with different level settings, you can control how much retouching you do.

Smart Album
Smart Album automatically organizes your photos by type, date, color, and week so that you can find that one particular shot amongst 2,000. It does the looking for you. In fact, it can even do a face search!

Digital IS
Even the tiniest shake can ruin your shot. The ST30’s Digital Image Stabilization solves that. Digital Image Stabilization gives you sharp images no matter the condition. Whether it’s low light, zooming or just a case of plain old shaky hands, your photos come out sharp and clear. So let the ST30 shake things up. In a good way.
Short summary description Samsung ST 30 Compact camera 10.13MP 1/3" CCD 3648 x 2736pixels Purple:
This short summary of the Samsung ST 30 Compact camera 10.13MP 1/3" CCD 3648 x 2736pixels Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung ST 30, 10.13 MP, 3648 x 2736 pixels, 1/3", CCD, 86.5 g, Purple
Long summary description Samsung ST 30 Compact camera 10.13MP 1/3" CCD 3648 x 2736pixels Purple :

Samsung ST 30. Camera type: Compact camera, Megapixel: 10.13 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Digital zoom: 3x, Focal length range (f-f): 4.1 - 12.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). PictBridge. Weight: 86.5 g. Colour of product: Purple

This is an auto-generated long summary of Samsung ST 30 Compact camera 10.13MP 1/3" CCD 3648 x 2736pixels Purple based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.13 MP
Image sensor size *
1/3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3648 x 2736 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
1024 x 768,1920 x 1080,3264 x 2448,3552 x 2368,3648 x 2736
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.1 - 12.3 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Face tracking, Multi Point Auto Focus, Single Auto Focus
Normal focusing range (tele) *
0.8 - ∞
Normal focusing range (wide) *
0.8 - ∞
Focus
TTL
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.5 - 0.8
Macro focusing range (wide)
0.05 - 0.8
Auto Mode focusing range (tele)
0.5 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.4 - 3.5 m
Flash range (tele) *
0.5 - 2 m
Flash recharging time
4 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
M-JPEG
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC
Maximum memory card size
The maximum size of memory card that can be used with this device.
8 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.1 cm (2.4")
Display
Display resolution (numeric)
Total number of pixels that display has.
112000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Beach, Children, Close-up (macro), Dawn, Documents, Fireworks, Landscape, Night, Night portrait, Portrait, Self-portrait, Snow, Sports, Sunset
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Negative film, Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Custom colour
Yes
Image editing
Resizing, Rotating, Trimming
Album organization
Yes
Calendar
Yes
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
700 mAh
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP70A
Power requirements
4.2V
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Purple
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
250 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
AMD Athlon FX 2.2 GHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
82 mm
Depth *
The distance from the front to the back of something.
16.9 mm
Height *
The measurement of the product from head to foot or from base to top.
51.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
86.5 g
Other features
Video capability
Capability of video recording/playback.
Yes
Video out
AV
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
82 x 16.9 x 51.9 mm
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3.3 - 5.9
Power supply type
The type of power supply which this product uses.
DC
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8–1/1400
Focal length (35mm film equivalent)
28 - 84 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP SP2/Vista/7 Mac OS 10.4+
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Date imprinting
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Frame
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09
Testseek has collected 8 expert reviews for Samsung ST 30 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2013-11-09
At the time of the launch, Samsung claimed the ST30 was the world's smallest digital compact camera with a zoom, and it is actually smaller than a credit card. Inside the diminutive aluminium casing is a 10.1 megapixel CCD. The sensor is slightly small...
Good Small body, Metering is good, Nice build quality, Picture quality is better than you'd assume...
Bad Toy-like, Poor screen...
Bottom line At the time of the launch, Samsung claimed the ST30 was the world's smallest digital compact camera with a zoom, and it is actually smaller than a credit card. Inside the diminutive aluminium casing is a 10.1 megapixel CCD. The sensor is slightly small...
60%
itreviews.com
Updated:
2013-11-09
To stand out in the already crowded digital camera market, manufacturers have to offer something ever so slightly different. To this end, Samsung has actually take a few steps back, taking away a lot of features to create what it claims is the ‘world...
Good Small size; easy to use; no external charger required...
Bad Images suffer from softness, noise and blur.
Bottom line Though hardly a camera to get excited about, we welcome the sight of a camera that's low on specs, thoroughly uncomplicated, easily portable and comes with fewer cables and less clutter than most. In some ways it's the perfect travel camera - though ou...
60%
X