location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SH
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-SH100ZBPSE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14.2 MP CCD Touchscreen Silver
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - TTL Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge
  • - 3.7 V
Warranty:
Long product name Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver :
The long product name of Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SH100 - 1/2.33" CCD, 14.2MP, 4320 x 3240, 3.0" TFT LCD Touch Screen, Wi-Fi, NTSC/PAL, F3.3 - F5.9, DIS, 6.9MB, USB 2.0, 110.2g, Silver
More>>>
Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver:
The official description of Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From your first shot with the SH100 you can do so much more thanks to Wi-Fi technology. You can share any adventure, instantly with friends and family. Wi-Fi makes it simple to email photos or to upload directly with Facebook, Picasa, YouTube or Samsung.com. Capture the image, upload to your social network site and turn the moment into a memory while also emailing to friends and family. Seamless connections and intuitive new features, like PC Auto Backup and DLNA support make it a snap to store or enjoy photos on a big screen TV with your family. Remote Viewfinder creates easy access to your smartphone for remote previews and control of zoom, flash, resolution and more. So get ready to Shoot, Sync, and Share with the latest SH100.

Share fun and feelings - instantly
You can share any special moment or exciting info on the move. Send photos by uploading to Facebook, Picasa, Photobucket or Samsung.com or email directly from the camera. You can also upload videos to YouTube then sit back to wait for the raves. The SH100 keeps you connected.
Capture the image with the SH100 and use the AllShare wireless connection to upload stills or videos to your TV. Samsung Digital Living Network Alliance (DLNA) technology supports your favorite moments with the attention they deserve. Manage, view and share photos by wirelessly connecting to a big-screen TV. It’s that easy.

Fingertip control
The Samsung SH100’s Smart Touch interface makes operation as easy as using a touchscreen smartphone. Familiar “drag and scroll” functionality on the 3.0” Wide-Touch LCD puts full power at your fingertips. Plus, the camera’s menu features a “Home” selection so you can easily return to the home screen, no matter what you’re doing. The latest LCD technology displays rich, crisp images so you can shoot in virtually any light.

Get a whole new view
Get more from your lens, whether shooting a memorable landscape or the gang’s reunion around a restaurant table. By using the precision-cut SH100’s 26mm wide-angle lens, with its 5x optical zoom, you instantly cover a whole-horizon field of view. Now, you can capture full-scale memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers.

Make your own movies
The SH100 artfully combines a professional-grade still camera with a compact HD video camera. You get 720p HD quality video at 30 frames per second and recording time 4x longer than MJPEG video. Use the 5x zoom to get up close and vividly personal. SoundAlive, with special zoom noise reduction technology, gives you crystal-clear, vibrant sound recordings.

Shoot like a pro
Smart Auto 2.0 turns fleeting moments into special memories with professional results. Whether it’s friends at last night’s party or moonbeams reflecting off the water, Smart Auto 2.0 (still and movie) analyses key elements in the composition and automatically adjusts its 16 photo modes and 4 movie modes to capture the best shot.

Invent new looks for your images
The SH100’s Smart Filter lens effects and colour options make special moods easy for still shots and videos. The Miniature effect adds a miniaturised look and the Vignetting effect makes striking compositional contrasts. New special effects include Soft Focus to soften colours and add an emotional feel as well as Half-Tone Dot to enhance images with a comicbook look. Palette effect adds an ultra-vivid vibe and a variety of colour options for your images. It’s now a snap to get creative.
* Miniature, Vignetting, Soft Focus (still only), Old Film1~2 (still only), Half Tone, Sketch, Defog, Classic, Retro, Negative, Custom RGB, Palette 1~4 (movie only), Fish-eye1 (movie only), Fish-eye2

Edit your own special effects
The unique Magic Frame feature creates sophisticated images and poster-quality visuals that express your mood and personality. Magic Frame uses a predefined template to merge two photos into one. Just select a background and the area where you want the other photo. Place the captured image into the background and combine. The image you attach takes on the texture of the background for one-of-a-kind effects. It’s that simple.

High Sensitivity ISO 3200
Nobody likes low-light noise. And with the SH100 you won’t get any. Its ISO of 3200 delivers crystal clear indoor shots even in low light and sharp details on fast moving objects. So turn down the lights and have some fun.

Object Highlight
The SH100's new Object Highlight feature manages and adjusts image backgrounds so every face appears crisply front and centre. It works just like a DSLR camera to put emphasis on the portrait.

Short summary description Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver:
This short summary of the Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH 100, 14.2 MP, 4320 x 3240 pixels, CCD, 5x, HD, Silver

Long summary description Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver:
This is an auto-generated long summary of Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver based on the first three specs of the first five spec groups.

Samsung SH 100. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Weight: 110.2 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.33"
Camera type *
Compact camera
Megapixel (approx.) *
14.2 MP
Sensor type *
CCD
Maximum image resolution *
4320 x 3240 pixels
Still image resolution(s) *
2592 x 1944
Image stabilizer *
Yes
Total megapixels
14.48 MP
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.7 - 23.5 mm
Combined zoom
25x
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus
Face tracking
Yes
Normal focusing range (tele)
1.5 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞/1.5 - ∞
Macro focusing range (tele)
1 - 1.5 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.2 m
Flash range (tele)
0.5 - 1.8 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
6.9 MB
Compatible memory cards *
microSDHC
Maximum memory card size
8 GB
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Optional connectivity
Wireless LAN
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Close-up (macro), Documents, Fireworks, Night portrait, Portrait, Self-portrait, Snow, Sunset
Shooting modes *
Auto, Movie, Scene
Photo effects *
Negative film
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Playback zoom (max)
14.4x
Custom colour
Yes
Image editing
Crop, Resizing, Rotating, Trimming
Design
Product colour *
Silver
Battery
Battery voltage
3.7 V
Battery capacity
890 mAh
Battery type
BP85A
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
93 mm
Depth
18.9 mm
Height
53.9 mm
Weight
110.2 g
Packaging content
Battery charger included
Yes
Other features
Minimum storage drive space
250 MB
Minimum RAM
512 MB
Minimum processor
AMD Athlon FX 2.6 GHz
Video capability
Yes
Video out
AV
Aperture range (F-F)
3.3 - 5.9
Built-in flash
Yes
Camera shutter speed
1 - 1/2000 s
Focal length (35mm film equivalent)
26 - 130 mm
Compatible operating systems
Windows XP/Vista/7 Mac OS 10.4+
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:04:44
Uk has collected 60 expert reviews for Samsung SH 100 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
macworld.co.uk
Updated:
2011-07-31 07:04:39
At first glance, the Samsung SH100 looks like a run-of-the-mill, low-priced touchscreen camera. It's built for very casual shooters, and its core specs aren't exactly mind-boggling: The SH100's 14-megapixel CCD sensor may have been an impressive featur...
Good Great image quality and features for the price; Very small and light; Fun-to-use shooting modes; Wireless sharing and remote-control features...
Bad Touchscreen can be unresponsive; Has a toylike build; Uses MicroSD cards for storage; Digital stabilization only...
Bottom line The Samsung SH100 is a great bargain for $200. You can certainly find more-camera-minded cameras than the SH100, but this ultracompact snapshooter distinguishes itself from the bargain-bin pack with its wireless sharing features, fun extras, and solid ima...
60%
techadvisor.co.uk
Updated:
2011-07-31 07:04:40
At first glance, the Samsung SH100 looks like a run-of-the-mill, low-priced touchscreen camera. It's built for very casual snapshooters, and its core specs aren't exactly mind-boggling: The SH100's 14-megapixel CCD sensor may have been an impressive fe...
Bottom line The Samsung SH100 is a great bargain. You can certainly find more-camera-minded cameras than the SH100, but this ultracompact snapshooter distinguishes itself from the bargain-bin pack with its wireless sharing features, fun extras, and solid image and...
70%
pocket-lint.com
Updated:
2011-07-31 07:04:41
The Samsung SH100 is a point-and-shoot compact camera that squeezes in Wi-Fi technology at a budget price point. Turning the “high-end technology, high price” ethos on its head, the SH100 is little more than one hundred pounds from many online stores...
Good Wi-Fi, Android & DLNA compatibility, budget price...
Bad Unresponsive touchscreen, reflective LCD in sunlight...
Bottom line The SH100 offers a lot for its low price point. Wi-Fi connectivity is great to have in today’s connected world. However the touchscreen controls lack the sensitivity they ought to and picture quality is reasonable rather than great. But for the money t...
70%
T3.com
Updated:
2011-07-31 07:04:41
Samsung has a foot in both camera and phone markets, so why not bring the two closer together, operationally at least? That’s the thinking behind the 14MP SH100, which offers wireless connectivity and image transfer, touch screen operation and a c...
Good Wi-Fi wireless transfer, Large touch screen, Feature packed, Neat functions, Apps buttons...
Bad Poor low light results, Little manual control, Image quality issues, No HDMI out...
60%
gadgetspeak.com
Updated:
2011-07-31 07:04:42
While most other small digital camera manufacturers use SD cards for image storage, Samsung have always used the micro SD, a little fiddly to get in and out and of course the other problem is they are always more expensive...
76%
digitalversus.com
Updated:
2011-07-31 07:04:42
The Samsung SH100 comes with Wi-Fi connectivity, which means you can send pictures and videos straight to Facebook, Picasa, YouTube, Photobucket or the Samsung imaging website. You can even send your snaps to people by e-mail, but your photos will be a...
Good Compact and light, Decent build quality, Connectivity (WiFi, DLNA), builtin system for uploading photos, controlling the camera with a tablet etc.
Bad Poor picture quality, Lowdef screen with terrible viewing angles, No optical or mechanical stabilisation, Confusing touchscreen interface, Touchscreen keyboard impossible to use without a stylus...
Bottom line The Samsung SH100 tries to brush over its poor picture quality by eagerly promoting the built-in Wi-Fi connectivity. To be honest though, if uploading shots is your thing you can pick up a smartphone (even a Samsung one!) for the same price (on contrac...
40%
digicambuyer.co.uk
Updated:
2011-08-21 13:39:33
Samsung’s SH100 compact camera aims to provide great-quality photos and video while maintaining an accessible feel that’s similar to a smartphone’s. The camera body looks smart and clean with only four buttons outside of the touch screen, and all the m...
Bottom line A fun customisable compact that takes the best connectivity features of touch-screen smartphones and combines them with quality pictures at an affordable price point.Overall Our provides the latest photography news, reviews, previews, features and te...
80%
techradar.com
Updated:
2011-08-21 13:39:33
As part of the Cutting Edge range in Samsung's line-up, the SH100 shouldn't really be into looks. It should be all about the technology, but what Samsung has produced is a snazzy little unit stuffed with features.With an oversized lens barrel to hold the...
Good Responsive touchscreen, Wi-Fi capability, Slick design, Sharp pictures...
Bad Narrow dynamic range, Touchscreen needs to be improved, Over exposes pictures at balanced exposure values...
Bottom line ForResponsive touchscreenWi-Fi capabilitySlick designSharp pictures...
60%
theregister.co.uk
Updated:
2011-10-14 02:14:37
The ST1000 was Samsung’s first Wi-Fi enabled camera that not only allowed users to e-mail pics from a hotspot, but had GPS thrown in just to prove you were really there. With the SH100 wireless compact, the company goes beyond snap and share by offerin...
Bottom line For its target market the Samsung SH100 camera seems to tick all the boxes. It is a shame that the two main disappointments – responsiveness of the touchscreen and ISO performance – go to the very core of its function. Yet I don’t think these factors...
70%
pcworld.co.nz
Updated:
2011-11-04 01:57:43
The new Samsung SH100 compact camera offers Wi-Fi connectivity, allowing you to send images and videos via email to Facebook, Samsung Imaging, Google Picasa (not Flickr though), YouTube and Photobucket directly.The camera is also DLNA compatible; it ca...
80%
gadgetguy.com.au
Updated:
2011-11-04 01:57:43
WiFi is everywhere these days – in coffee shops, on buses, and even built into cameras. Samsung’s SH100 is one of the first examples of these to become available locally, providing users with the ability to cameras to email photos without the aid of a...
Good Built-in wireless sends files direct to emails, social networking and photo sharing sites Fun creative filters and extra options...
Bad Web upload options limited to those provided - no ability to add your own; Touchscreen performance could be better; Low-light performance isn't very good; Proprietary cable connection...
Bottom line The Samsung SH100 is an interesting proposition, and at $279, an affordable one. Picture performance is around par with other shooters in this price zone, but its let down by sluggish image capture and a variable touchscreen experience. As to its WiF...
60%
smarthouse.com.au
Updated:
2011-11-04 01:57:45
Key Features * 14.2-megapixels * 5x optical zoom (26mm-130mm) * Built-in Wi-Fi connectivity * 1280 x 720 HD movies at 30fps * Creative digital filtersThe old saying that ‘appearances can be deceptive' seems a pretty apt description for t...
Good Good image quality; WiFi functionality; Fun digital filter effects...
Bad LCD monitor is very poor; Unresponsive touchscreen controls; A bit slippery in the hand...
80%
canadianreviewer.com
Updated:
2011-11-04 01:57:48
Text and photos by Gadjo Cardenas SevillaAfter spending time with Samsung's SH100 WiFi-enabled 14 megapixel touchscreen based camera it has become apparent that this is where all consumer digital cameras are headed. WiFi connectivity and the ability to...
90%
evogadget.com
Updated:
2013-04-20 05:31:39
The Samsung SH100 is a new point-and-shoot which might be a good buy if you're into this kind of products. Those who already own it say that the photos it takes when light isn't ideal aren't impressive at all and that wireless uploads are limited to 2-meg...
Bottom line The Samsung SH100 is a nice little point-and-shoot device, but if you want to snap pictures in low-light, you'd better look for another camera...
0%
reviewed.com
Updated:
2014-02-06 02:53:46
The Samsung SH100 has the distinction of being one of the first and one of the cheapest Wi-Fi enabled digital cameras. This functionality is poorly implemented however, so we're left with a strictly-average ultracompact easily surpassed by the competition...
Bottom line Sections...
0%
gadgetsmagazine.com.ph
Updated:
2016-12-29 03:42:45
Samsung continues to live up to its promise of innovation and uniqueness. Its Samsung SH100 sets new standards in the digital camera industry as it is the first one to be WiFi-enabled. Through this advancement, users can easily share photos directly on th...
Good WiFi enabled, Easy sharing of photos and videos, Social networkfriendly, Range of effects on offer, Programmed photo editor...
Bad Unresponsive touchscreen...
Bottom line If you like uploading photos on your social networking site, you can never go wrong with the Samsung SH100...
87%
fhm.com.ph
Updated:
2016-12-29 03:42:45
We know, digital cameras have taken a back seat in the gadget kingdom as of late with tablets and smartphones being the consistent talks of the town. However, new compact shooters like the Samsung SH100 have been rolling out recently that aim to be differ...
0%
hardwarezone.com.ph
Updated:
2016-12-29 03:42:45
News about the world's earliest Wi-Fi-enabled compact cameras first appeared around in 2005. However, the Wi-Fi capabilities of these cameras was limited, as these models only allowed you to wirelessly transfer captured images to your computer's storage...
Bottom line The Samsung SH100 flaunts a simple, straightforward form factor that is not surprising for a touchscreen camera. It has a responsive UI, which is held back by its display's resistive nature. It also has a relatively small virtual keyboard that results in...
0%
macworld.com
Updated:
2011-07-31 07:04:39
At first glance, the Samsung SH100 ($200) looks like a run-of-the-mill, low-priced touchscreen camera. It's built for casual shooters, and its core specs aren't exactly mind-boggling: The SH100's 14-megapixel CCD sensor may have been an impressive fea...
Good Great image quality and features for the price, * Very small and light, * Fun-to-use shooting modes, * Wireless sharing and remote-control features...
Bad Touchscreen can be unresponsive, * Has a toylike build, * Uses MicroSD cards for storage, * Digital stabilization only, Price when rated: $200...
60%
techreviewsource.com
Updated:
2011-07-31 07:04:40
The Samsung SH100 is a compact, point-and-shoot 14-megapixel digital camera that is cheap in price, but still offers good quality images. It has lots of shooting modes, wireless connectivity as well as a touchscreen display, but the lack of manual...
Good Small and lightweight, Wireless sharing capabilities, Very good image quality...
Bad Mediocre low light image quality, Below average video quality, Touchscreen responsiveness issues...
60%
pcworld.com_techhive.com
Updated:
2011-07-31 07:04:40
At first glance, the Samsung SH100 ($200 as of July 13, 2011) looks like a run-of-the-mill, low-priced touchscreen camera. It's built for very casual snapshooters, and its core specs aren't exactly mind-boggling: The SH100's 14-megapixel CCD sensor may...
Good Great image quality and features for the price, Very small and light, Funtouse shooting modes, Wireless sharing and remotecontrol features...
Bad Touchscreen can be unresponsive, Has a toylike build, Uses MicroSD cards for storage, Digital stabilization only...
Bottom line With an array of wireless sharing and remote-control options, the Samsung SH100 has a generous feature set for a $200 camera. But it's mainly for young, casual shooters, due to its toylike build and lack of manual controls...
60%
whatdigitalcamera.com
Updated:
2011-07-31 07:04:41
The SH100 hold s a lot of promise just from browsing down its spec sheet. The Wi-Fi connectivity is a great thing to have at this...
Good Affordable, well featured...
Bad Irresponsive touchscreen...
Bottom line The SH100 hold s a lot of promise just from browsing down its spec sheet. The Wi-Fi connectivity is a great thing to have at this price point and shows Samsung's commitment to future technologies that few other manufacturers have in their camera ranges...
84%
digitalhomethoughts.com
Updated:
2011-07-31 07:04:41
It was more than four years ago that I first heard mention of Wi-Fi enabled cameras. It was theoretical technology at the time, and I was intrigued. Imagine being able to upload your pictures right from your camera! So when presented with the opportuni...
Good Simple and quick wireless media uploading, Amazing photo quality, Impressive battery life, Amusing photo editing options...
Bad Complicated menus slow down useability, Video quality leaves a little to be desired, Limited destination options for uploading photos.
Bottom line A high performance camera built to bridge a gap that is slowly disappearing. I have such mixed feelings about this camera, it's hard to process them all. As just a camera it excels - superior picture quality, reliability, battery life is strong, etc. A...
0%
photographyblog.com
Updated:
2011-07-31 07:04:42
The Samsung SH100 is an affordable compact camera offering built-in Wi-fi for easy connectivity to a variety of devices. The SH100 also has a 14 megapixel sensor, 3 inch touch-screen LCD, wide-angle 5x zoom lens and 720p movie recording. Read our Sams...
Bottom line A compact camera with built-in Wi-Fi, whilst perhaps not an over-riding consideration for the average happy snapper at the point of purchase, certainly has its uses and moreover in the case of the SH100 actually works, and works simply. OK, it's not t...
80%
pcmag.com
Updated:
2011-07-31 07:04:43
Samsung focuses on easy photo sharing with its 14-megapixel SH100 digital camera. With this $199.99 (list) touch-screen point-and-shoot, you can transfer photos to your PC and upload pictures to Facebook via Wi-Fi. You can even use your Samsung Galaxy...
Good Sharp images. Robust wireless-transfer features. Can use the display on a Samsung Galaxy phone as a remote viewfinder.
Bad Poor low-light performance. Sluggish boot and recycle times. Wireless video transfers to YouTube are limited to QVGA resolution.
Bottom line The Samsung SH100 offers some exciting wireless-sharing features, like tight integration with Samsung Android phones. But noisy images and a lack of optical image stabilization limit this pocket camera's appeal. Buy it now...
60%
photoxels.com
Updated:
2011-07-31 07:04:43
Wi-Fi capability in an ultra compact digital camera. The Samsung SH100 is targeted to the entry-level point-and-shoot crowd with built-in “works-like-a-charm” Wi-Fi, “pretty-good” touch screen panel, and really useful features such as a 26mm “per...
0%
cameragearguide.com
Updated:
2011-07-31 07:04:43
“Connectivity”, it’s one of the new buzzwords we keep hearing from camera makers as smartphones and camera phones take bigger and bigger chunks from markets previously more friendly to point and shoot cameras. The problem isn’t so much the quality of t...
Good Compact size, Fun creative options, User friendly interface...
Bad Picasa access, but not Flickr, Lengthy shutter delay, Poor low light performance...
Bottom line Taken just as a point and shoot camera, the Samsung SH100 is merely an average overall performer. It takes visually pleasing photos, provides decent HD video, all packed in an attractive, but non-descript compact body that fits nicely in your pocket.Th...
70%
theonbutton.com
Updated:
2011-07-31 07:04:44
We got some hands-on time with Samsung’s funky Android-controlled SH100 camera at CES Unveiled today. This WiFi equipped point and shoot can be setup somewhere inconvenient and the remotely operated using an Android app that will be available when Sam...
0%
digitalcamerainfo.com
Updated:
2011-08-21 13:39:31
The Samsung SH100 has the distinction of being one of the first and one of the cheapest Wi-Fi enabled digital cameras. This functionality is poorly implemented however, so we’re left with a strictly-average ultracompact easily surpassed by the competi...
Bottom line This has not been a positive review, but it’s hard for us to feel bad about it, since we’re just going to turn around and recommend another Samsung. The SH100 is, in a way, an example of what not to do when developing new technology. In the process of...
0%