Samsung logo

Samsung S860 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26768
Info modified on:
18 Jan 2024, 17:31:47
Short summary description Samsung S860 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels:

Samsung S860 Silver, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Samsung S860 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels:

Samsung S860 Silver. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 11 MB. PictBridge. Weight: 123 g. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.