location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S860
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-S860ZSBA
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 8.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 3x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Alkaline
Long product name Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver :
The long product name of Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S860 Silver - 8.1MP, optical zoom 3x
More>>>
Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver:
The official description of Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

8.1 mega pixels, 3x optical zoom
The Samsung S860 is a high resolution digital camera that is equipped with a true-colour filtered 8.1 mega-pixel CCD. This allows the Samsung S860 to produce even better images and take detailed photos for printing up to poster size. In addition, the Samsung S860 has a 3x optical and 3x digital zoom giving 9x total zoom when combined.

Self Portrait
- Using the face detection algorithm, the camera provides a confirmation notice through sound, if the face is detected within the certain area.
- Normally, it is difficult to position the face in the center of the image while taking a self shot. Now, it is easy to take a self shot using Self Portrait.

Face Detection AF & AE
With the Face Detection AF & AE function, the Samsung S860 enables the user to take better portrait pictures more easily. The function detects faces and automatically focuses on them; the brightness of the faces is adjusted optimally for beautiful portrait pictures.

2.4” Intelligent LCD brightness
The Samsung S860 has a 2.4" LCD with improved contrast and colour reproduction for easy image framing and reviewing.

DIS(Digital Image Stabilization) function
DIS technology prevents the degradation of image clarity and colour which is sometimes found in flash photography. With DIS the effects of image blur are reduced in lower light conditions.You can even take well exposed, sharper pictures in low light conditions without using a flash at all, which guarantees brighter and more natural pictures.

11 Scene Modes
You have a choice of scene modes to help you get the perfect shot in any situation. By automatically adjusting the camera''''s setting according to the situation, you can be sure of getting great pictures effortlessly. The scene modes provided are Children, Landscape, Close-up, Text, Sunset, Dawn, Backlight, Fireworks, Beach & Snow, Night and Portrait.

Function Description & Photo Help Guide
- Provides a brief description of the main functions and different modes the camera has to offer.
- The different icons, scene modes and other features are described in simple and easy to understand terms to improve the interaction between the user and camera.
- A guided tour of how to take better images. Easy to follow tips instruct the user how to obtain excellent results.

Short summary description Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S Series S860, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Samsung S Series S860. Camera type: Compact camera, Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 11 MB. PictBridge. Weight: 123 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel (approx.) *
8.1 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
3x
Focal length range
6.3 - 18.9 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Single Auto Focus
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.5 - 0.8 m
Macro focusing range (wide)
0.1 - 0.8 m
Auto Mode focusing range (tele)
0.5 - ∞
Auto Mode focusing range (wide)
0.1 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1000, Auto
Light exposure modes *
Auto
Light metering *
Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.3 - 4 m
Flash range (tele)
0.5 - 2.1 m
Flash recharging time
5.5 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
11 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.1 cm (2.4")
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Documents, Dusk, Fireworks, Night, Portrait, Self-portrait, Sunset, Landscape
Photo effects *
Black&White, Negative film, Sepia, Vivid
Self-timer delay *
2, 2+10, 10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Image editing
Resizing, Rotating
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
AA
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
93 mm
Depth
26.5 mm
Height
62 mm
Weight
123 g
Packaging content
Bundled software
Samsung Master Adobe Reader
Other features
Minimum storage drive space
200 MB
Minimum RAM
64 MB
Minimum processor
Pentium II 450MHz / Power Mac G3
Video capability
Yes
Interface
USB 2.0
Minimum system requirements
CD-ROM
Built-in flash
Yes
Camera shutter speed
1 - 1/2000 s
Focal length (35mm film equivalent)
38 - 114 mm
Compatible operating systems
Windows 98/98SE/2000/ME/XP/Vista Mac OS 9.2-10.4
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:07:34
Uk has collected 7 expert reviews for Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
uk.askmen.com
Updated:
2014-05-15 02:17:55
Initially, the Samsung S860 is notable for what it isn't. There's nothing really groundbreaking about a camera with a dead-standard shape that comes in your choice of iPod -esque metallic hues. No, what this camera offers is good, solid workhorse behaviou...
78%
uk.askmen.com
Updated:
2014-05-16 01:53:00
Initially, the Samsung S860 is notable for what it isn't. There's nothing really groundbreaking about a camera with a dead-standard shape that comes in your choice of iPod -esque metallic hues. No, what this camera offers is good, solid workhorse behavior...
78%
askmen.com
Updated:
2011-08-15 00:07:34
It’s actually pretty hard not to buy a great 8-megapixel digital camera these days. No, seriously. The only reason to exhaustively research a purchase is to get the coolest features, whereas, just a few years ago, you’d be trying to avoid making a bum...
78%
buy-n-shoot.com
Updated:
2014-05-15 02:17:55
The Samsung S860 is an entry-level compact perfectly suited to first-time digital camera users or those who have not updated within the previous five years and are feeling completely overwhelmed by the jargon and advanced technologies saturating th...
80%
Brand Image Product code Product Stock Price from
Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Blue Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Blue
(show image)
EC-S860ZUBA S860 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink Samsung S Series S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink
(show image)
EC-S860ZPBA S860 0.00
(excl. VAT)
0 (incl. VAT)