location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-PL51ZZBPAE3
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.3 MP CCD Silver
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
Long product name Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver :
The long product name of Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PL51 - 10.3 Megapixel, 3x opt./ 5x dig., 2.7" TFT LCD, 1/2.33" CCD
More>>>
Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver:
The official description of Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 3X zoom will let you get close to the action without letting the bulkiness of the camera get in the way. This usually versatile camera surpasses the competition with its enhanced usability so you won’t miss another shot.

2.7'' 230K Intelligent LCD
The Samsung PL51 has a 2.7'' LCD for improved contrast and colour reproduction, allowing you to enjoy a wider and clearer image. Also The Samsung PL51 is Intelligent LCD brightness automatically detects environmental illumination and adjusts LCD brightness for optimal imageviewing.

Digital Image Stabilization (DIS)
Thanks to the enhanced sensitivity of Samsung’s imaging sensor and Digital Image Stabilization (DIS) technology, you can rest assured that you’ll be able to capture beautifully clear images—even in low-light situations. So if flash photography is not an option, don’t worry because Samsung’s DIS will quickly become your trusted friend.

Movie Recording (VGA@30fps / MJPEG)
Powerful video recordings with MJPEG VGA resolution high quality video recording is enabled by supporting 3X optical zoom, VGA resolution at 640 x 480, and 30/15 fps. Video editing capabilities (Pause during recording, Still Image Capture) enable expression of various images.

Smart Auto
Capture lasting A perfect shot every time automatically memories in HD
Taking the perfect photo shouldn’t be left just to the professionals. With Samsung’s innovative Smart Auto technology, your photos are guaranteed to come out perfect every time.

Smart Album
Say you've got about 2,000 photos stored on your PL51 and you're looking for one in particular. You could flip through all 2,000 or have the Smart Album feature do it for you. It will actually organize photos by timeline, contents, colors or theme. This album isn't just smart, it's genius.

Beauty Shot
The Beauty Shot feature is like having your own make-up artist—right in your camera. It automatically identifies imperfections such as blemishes and dark spots on the face, and retouches them so that faces appear brighter and smooth. And with different level settings, you can control the amount of retouching that takes place—it’s that simple!

Perfect Portrait System
No one has a bad side with PL51 Perfect Portrait technology. It evens skin tones and detects blinking. By using Perfect Self Portrait you'll find that you too have never looked better.

Frame Guide
Not everyone takes pictures as well as you. Until now. The PL51 Frame Guide let's you set up the shot. Hand it off and your guide is there to follow. All you have to do is smile.

Short summary description Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PL PL51, 10.3 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Silver

Long summary description Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Samsung PL PL51. Camera type: Compact camera, Megapixel (approx.): 10.3 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 9 MB. PictBridge. Weight: 116.1 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.33"
Camera type *
Compact camera
Megapixel (approx.) *
10.3 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
6.2 - 18.6 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Selective Auto Focus
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.5 - 0.8 m
Macro focusing range (wide)
0.05 - 0.8 m
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light exposure control
Program AE
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 4.5 m
Flash range (tele)
0.5 - 2.4 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Memory
Internal memory
9 MB
Compatible memory cards *
mmc, sd, sdhc
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
Scene modes *
Beach, Children, Close-up (macro), Documents, Dusk, Fireworks, Night, Night landscape, Portrait, Sunset, Landscape
Photo effects *
Negative film, Vivid
Self-timer delay *
2 s
Camera playback
Single image, Slide show
Image editing
Resizing, Rotating, Trimming
Design
Product colour *
Silver
Battery
Battery capacity
1050 mAh
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
89 mm
Depth
21.6 mm
Height
56.5 mm
Weight
116.1 g
Other features
Minimum storage drive space
250 MB
Minimum RAM
256 MB
Minimum processor
Pentium 500MHz
Video capability
Yes
Dimensions (WxDxH)
89 x 21.6 x 56.5 mm
Interface
USB 2.0, AV: NTSC, PAL
Minimum system requirements
USB, CD-ROM
Lens focal range
F2.8(W) - F5.2(T)
Built-in flash
Yes
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
Windows 2000/XP/Vista, Power Mac G3/Mac OS 10.3
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:52:15
Uk has collected 2 expert reviews for Samsung PL PL51 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%