Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PL PL170 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL170
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-PL170ZBPSE2
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7492
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung PL PL170 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver :
The short editorial description of Samsung PL PL170 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver

PL170, 16.1MP, 4608 x 3456, 5x, TFT, LCD, 1/8 - 1/2000 s, 1280 x 720, 30 / 15fps, 27MB, Micro SD, HDMI 1.4, 153.3g, silver
More>>>

Samsung PL PL170 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver:
The official marketing text of Samsung PL PL170 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver as supplied by the manufacturer
Twice the fun with Dual LCDs
The effortless way to get perfect pictures, Samsung’s 2View PL170 has a generous 1.5” front-side display so you’re part of every image. Preview self-portraits, then click, with you in the frame __ easy. Flip the camera around to enjoy photos on the wide 3.0” display. New features change the view on hard to-capture experiences. Children Mode has built-in and downloadable animation options to keep kids’ attention. Jump Shot offers cues before taking two continuous shot. Self-Timer is a visual countdown to coordinate group shots so everyone smiles at the results. Quickly pressing the top display on/off button efficiently manages power. From now on, no more out of the frame glitches. No more babies caught crying. You will never have more fun with other cameras.

Get a whole new view
Get more from your lens, whether shooting a memorable landscape or the gang’s reunion around a restaurant table. By using the precision-cut PL170 26mm wide-angle lens, with its 5x optical zoom, you instantly cover a whole-horizon field of view. Now, you can now capture full-scale memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers.

Invent new looks for your images
Samsung’s Smart Filter lens and colour options make special moods easy for still shots and videos. Tilt & Shift Lens Effect adds a miniaturised look and the Vignetting Effect makes striking compositional contrasts. New special effects include Soft Focus to soften colours and add an emotional feel as well as Half-Tone Dot to enhance images with a comic-book look. Palette Effect adds an ultra-vivid vibe and a variety of colour options for your images. It’s now a snap to get creative.

Edit your own special effects
The unique Magic Frame feature allows you to create sophisticated images and poster-quality visuals that express your mood and personality. Just select one of the built-in Magic Frame templates, including Wall Art, Old Film, Ripple, Full Moon, Old Record, Magazine, Holiday, Classic TV and more. Point the camera at the subject you want, match it within the on-screen template and capture. That’s it. Your subject now is framed by a special mood and background – like magic

The simple way to go pro
Turn any moment into a perfect memory. And a professional-looking photo. Whether it''s a few friends from last night''s party or the moon reflecting off the lake, Smart Auto 2.0 (Still & Movie) instantly analyses key elements of your composition then automatically adjusts to capture the perfect shot with multitude of different photo modes and movie modes. And since life isn''t a still life, the camera''s object tracking feature captures those subjects that just don''t, or won''t, stand still.

HD quality video. Now in a compact camera
The PL170 artfully combines a professional-grade still camera with a compact HD video camera. You get 720p HD quality video at 30 frames per second and recording time 4 x longer than MJPEG video with the H.264 format. use the 5x zoom to get up close and vividly personal.
It knows you, and only gets your best side
It knows you, and only gets your best side
The PL170 isn''t just smart in design. With its Smart Face Recognition technology, the PL170 creates brilliance with every snap. And keeps it that way. By knowing up to 20 of your friends and family, it automatically focuses on them first, making sure the most important subjects are always in crystal clarity. And since the PL170 never forgets a face, you can also browse more efficiently by the people you''ve registered.

Perfect Portrait System
With our unique Perfect Portrait System, you can get beautiful portrait shots in every condition and moment.

Object Highlight
The PL170’s new Object Highlight feature manages and adjusts image backgrounds so every face appears crisply front and centre. It works just like a digital single lens reflex camera to put the emphasis on the portrait.

Dual Image Stabilisation
Even the thinnest shake can ruin your shot. With the PL170 Dual Image Stabilisation you Get the sharpest images in now light, using a close zoom or even with shaky hands.

HDMI
Just one HDMI code is all it takes to connect. Your PL170 directy into your TV, computer or DVD player. With the PL170, making professional quality videos is Just easy as sharing them.
Short summary description Samsung PL PL170 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver:
This short summary of the Samsung PL PL170 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung PL PL170, 16.1 MP, 4608 x 3456 pixels, CCD, 2x, HD, Silver
Long summary description Samsung PL PL170 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver :

Samsung PL PL170. Camera type: Compact camera, Megapixel: 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 2x, Digital zoom: 5x, Focal length range (f-f): 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 27 MB. Weight: 153.3 g. Colour of product: Silver

This is an auto-generated long summary of Samsung PL PL170 Compact camera 16.1MP 1/2.3" CCD 4608 x 3456pixels Silver based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
16.1 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4608 x 3456 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
4608 x 3456
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
16.4 MP
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
2x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.7 - 23.5 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Face tracking, Single Auto Focus
Normal focusing range (tele) *
1.5 - ∞
Normal focusing range (wide) *
0.8 - ∞
Focus
TTL
Normal focusing range
0.80 - ∞ / 1.5 - ∞
Macro focusing range (tele)
1 - 1.5
Macro focusing range (wide)
0.05 - 0.8
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
Auto
Light exposure correction *
± 2EV (1/3EV step)
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Slow synchronization
Flash range (wide) *
0.2 - 3.5 m
Flash range (tele) *
0.5 - 2 m
Flash recharging time
4 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Video
Video resolutions
The amount of detail that can be seen in the video image.
1280 x 720 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
H.264,MPEG4
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
27 MB
Maximum memory card size
The maximum size of memory card that can be used with this device.
8 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Fluorescent, Tungsten
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Camera playback
Movie
Image editing
Resizing, Rotating, Trimming
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
95.3 mm
Depth *
The distance from the front to the back of something.
19 mm
Height *
The measurement of the product from head to foot or from base to top.
57.3 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
153.3 g
Other features
Video capability
Capability of video recording/playback.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/2000
Focal length (35mm film equivalent)
26 - 130 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21
Testseek has collected 10 expert reviews for Samsung PL PL170 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-10-29
Samsung has brought some interesting and unique ideas to the compact market. The PL170 came from one of them, its big feature being the front-facing screen. With its clean, curved design and metallic finish on the lens, this compact looks stylish, and...
Bottom line A solid all-round compact camera with an expansive and fun feature set. Its easy-to-use controls and competitive price make it a perfect travel or family camera.Overall Our provides the latest photography news, reviews, previews, features and tecniqu...
80%
pocket-lint.com
Updated:
2011-08-21
Isn’t it always the case that whoever is usually taking the pictures in the family rarely gets into shot themselves, while most attempts at self-portraiture result in merely highlighting double chins or inadvertently chopping half your face out of the...
Good Dual screen set up, relatively inexpensive, covers all the basics...
Bad Image noise appears as low as ISO 200...
Bottom line Looking for an inexpensive pocket snapper for the holidays with the talking point of screens front and back? Then look no further than the unique Samsung PL170. LCD wow factor aside, this is very much your average point and shoot however...
60%
X