location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-PL120ZBPSE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:37:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14.2 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - TTL Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge
Long product name Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver :
The long product name of Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ES80, 14.2MP, CCD, 5x, 4320 x 3240, ISO Auto, 80, 100, 200, 400, 800, 1600, 3200, 1280 x 720, 30fps, 30MB, 110g, silver
More>>>
Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver:
The official description of Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Twice the fun with Dual LCDs
The effortless way to get perfect pictures, Samsung’s 2View PL120 has a generous 1.5” front-side display so you’re part of every image. Preview self-portraits, then click, with you in the frame — easy. Flip the camera around to enjoy photos on the wide 2.7” display. New features change the view on hard to-capture experiences. Children Mode has built-in and downloadable animation options to keep kids’ attention. Jump Shot offers cues before taking two continuous shot. Self-Timer is a visual countdown to coordinate group shots so everyone smiles at the results. Quickly pressing the top display on / off button efficiently manages power. From now on, no more out of the frame glitches. No more babies caught crying. You will never have more fun with other cameras.

Get a whole new view
Get more from your lens, whether you’re shooting a memorable landscape or your friends around a restaurant table. By using the PL120’s 26mm wide-angle lens, you instantly cover a whole-horizon field of view. You can now capture full-scale memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers.

Invent new looks for your images
The PL120’s Smart Filter lens and colour options lets you get creative with your shots. The Tilt & Shift Lens Effect gives subjects a miniaturised or model-scale look. The Vignetting Effect sets up striking compositional contrast. New special effects include Soft Focus to soften colours and add an emotional feel as well as Half-Tone Dot to enhance images with a comic book look. Palette Effect adds an ultra-vivid vibe and a variety of colour options for your images.

Edit your own special effects
The unique Magic Frame feature allows you to create sophisticated images and poster-quality visuals that express your mood and personality. Just select one of the built-in Magic Frame templates, including Wall Art, Old Film, Ripple, Full Moon, Old Record, Magazine, Holiday, Classic TV and more. Point the camera at the subject you want, match it within the on-screen template and capture. That’s it. Your subject now is framed by a special mood and background – like magic.

The simple way to go pro
Turn any moment into a perfect memory and a professional looking photo. Smart Auto 2.0 (Still & Movie) instantly analyses key elements of your composition then automatically adjusts to capture the perfect shot with a multitude of different photo and movie modes.

HD quality video. Now in a compact camera
The PL120 artfully combines a professional-grade still camera with a compact HD video camera. You get 720p HD quality video at 30 frames per second. Use the 5x zoom to get up close and vividly personal.

It knows you, and only gets your best side.
The PL120 isn't just smart in design. With its Smart Face Recognition technology, the PL120 creates brilliance with every snap. And keeps it that way. By knowing up to 20 of your friends and family, it automatically focuses on them first, making sure the most important subjects are always in crystal clarity. And since the PL120 never forgets a face, you can also browse more efficiently by the people you've registered.

Perfect Portrait System
With our unique Perfect Portrait System, you can get beautiful portrait shots in every condition and moment.

Object Highlight
The PL120’s new Object Highlight feature manages and adjusts image backgrounds so every face appears crisply front and center. It works just like a digital single lens reflex camera to put the emphasis on the portrait.

Short summary description Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver:
This short summary of the Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PL PL120, 14.2 MP, 4320 x 3240 pixels, CCD, 5x, HD, Silver

Long summary description Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver:
This is an auto-generated long summary of Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver based on the first three specs of the first five spec groups.

Samsung PL PL120. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 30 MB. PictBridge. Weight: 110 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
14.2 MP
Sensor type *
CCD
Maximum image resolution *
4320 x 3240 pixels
Still image resolution(s) *
4320 x 3240
Image stabilizer *
Yes
Total megapixels
14.4 MP
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.7 - 23.5 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Single Auto Focus
Face tracking
Yes
Normal focusing range (tele)
1.5 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.80 - ∞ / 1 - ∞
Macro focusing range (tele)
1 - 1.5 m
Macro focusing range (wide)
0.05 - 0.8 m
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.4 m
Flash range (tele)
1 - 1.9 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio
Audio formats supported
AAC
Memory
Internal memory
30 MB
Maximum memory card size
8 GB
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Dawn, Fireworks, Night, Portrait, Snow
Photo effects *
Mosaic, Negative film, Vivid
Self-timer delay *
10 s
Image editing
Resizing, Rotating, Trimming
Design
Product colour *
Silver
Battery
Battery type
BP70A
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
94 mm
Depth
18.8 mm
Height
54.5 mm
Weight
110 g
Packaging content
AC adapter included
Yes
Other features
Video capability
Yes
Aperture range (F-F)
3.3 - 5.9
Built-in flash
Yes
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
26 - 130 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 13:40:45
Uk has collected 9 expert reviews for Samsung PL PL120 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-10-27 12:08:00
Next to the 5x optical zoom lens on the PL120 is what looks like a blank space, but it is actually a 1.5 inch LCD screen that shows the live view image - perfect for self portraits.But that's not all, the PL120 can also play short, colourful animations fo...
Good Good overall build quality, Nice colour rendition, Sharp pictures, Nice package for the price...
Bad Flimsy battery and USB port cover, Cluttered back will be difficult for large hands, Occasional random noise at low ISO...
Bottom line ForGood overall build qualityNice colour renditionSharp picturesNice package for the price...
80%
practicalphotography.com
Updated:
2012-03-24 01:14:27
The Samsung PL120 offers not one but two LCD screens the second being placed on the front and this makes it perfect for self portraits and group shots...
60%
digitalcamerainfo.com
Updated:
2011-08-21 13:40:43
The Samsung PL120 is a competitively priced point-and-shoot distinguished by its front-facing LCD for framing self-portraits. None of this camera’s test scores stood out, but consistent numbers across the board make it a fantastic value for casual sho...
Bottom line The front-facing LCD found on the Samsung PL120 indicates–at least to us–that this is a camera intended for the most casual of casual users, whose most common framing is the cheek-to-cheek B.F.F. self-portrait, bound for Facebook and tagging and comme...
0%
photographyblog.com
Updated:
2011-10-27 12:07:58
The wallet-friendly Samsung PL120 compact camera has an innovative 1.5 inch LCD on the front, useful for composing self-portraits. The 14 megapixel Samsung PL120 also features a 26mm wide-angle 5x zoom lens, 720p HD video, and a range of special effec...
Bottom line For such a small camera, there's a lot going on with the Samsung PL120. In fact it could be argued that there's too much going on, especially on the back. It only has a tiny body and to have all those buttons on the back, especially three menu buttons...
80%