Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PL PL120 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Purple

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-PL120ZBPLE2
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7685
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung PL PL120 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Purple :
The short editorial description of Samsung PL PL120 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Purple

PL120, 14.2MP, CCD, 5x, 4320 x 3240, ISO Auto, 80, 100, 200, 400, 800, 1600, 3200, 1280 x 720, 30fps, 30MB, 110g, purple
More>>>

Samsung PL PL120 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Purple:
The official marketing text of Samsung PL PL120 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Purple as supplied by the manufacturer
Twice the fun with Dual LCDs
The effortless way to get perfect pictures, Samsung’s 2View PL120 has a generous 1.5” front-side display so you’re part of every image. Preview self-portraits, then click, with you in the frame — easy. Flip the camera around to enjoy photos on the wide 2.7” display. New features change the view on hard to-capture experiences. Children Mode has built-in and downloadable animation options to keep kids’ attention. Jump Shot offers cues before taking two continuous shot. Self-Timer is a visual countdown to coordinate group shots so everyone smiles at the results. Quickly pressing the top display on / off button efficiently manages power. From now on, no more out of the frame glitches. No more babies caught crying. You will never have more fun with other cameras.

Get a whole new view
Get more from your lens, whether you’re shooting a memorable landscape or your friends around a restaurant table. By using the PL120’s 26mm wide-angle lens, you instantly cover a whole-horizon field of view. You can now capture full-scale memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers.

Invent new looks for your images
The PL120’s Smart Filter lens and colour options lets you get creative with your shots. The Tilt & Shift Lens Effect gives subjects a miniaturised or model-scale look. The Vignetting Effect sets up striking compositional contrast. New special effects include Soft Focus to soften colours and add an emotional feel as well as Half-Tone Dot to enhance images with a comic book look. Palette Effect adds an ultra-vivid vibe and a variety of colour options for your images.

Edit your own special effects
The unique Magic Frame feature allows you to create sophisticated images and poster-quality visuals that express your mood and personality. Just select one of the built-in Magic Frame templates, including Wall Art, Old Film, Ripple, Full Moon, Old Record, Magazine, Holiday, Classic TV and more. Point the camera at the subject you want, match it within the on-screen template and capture. That’s it. Your subject now is framed by a special mood and background – like magic.

The simple way to go pro
Turn any moment into a perfect memory and a professional looking photo. Smart Auto 2.0 (Still & Movie) instantly analyses key elements of your composition then automatically adjusts to capture the perfect shot with a multitude of different photo and movie modes.

HD quality video. Now in a compact camera
The PL120 artfully combines a professional-grade still camera with a compact HD video camera. You get 720p HD quality video at 30 frames per second. Use the 5x zoom to get up close and vividly personal.

It knows you, and only gets your best side.
The PL120 isn't just smart in design. With its Smart Face Recognition technology, the PL120 creates brilliance with every snap. And keeps it that way. By knowing up to 20 of your friends and family, it automatically focuses on them first, making sure the most important subjects are always in crystal clarity. And since the PL120 never forgets a face, you can also browse more efficiently by the people you've registered.

Perfect Portrait System
With our unique Perfect Portrait System, you can get beautiful portrait shots in every condition and moment.

Object Highlight
The PL120’s new Object Highlight feature manages and adjusts image backgrounds so every face appears crisply front and center. It works just like a digital single lens reflex camera to put the emphasis on the portrait.
Short summary description Samsung PL PL120 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Purple:
This short summary of the Samsung PL PL120 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung PL PL120, 14.2 MP, 4320 x 3240 pixels, 1/2.3", CCD, HD, Purple
Long summary description Samsung PL PL120 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Purple :

Samsung PL PL120. Camera type: Compact camera, Megapixel: 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Digital zoom: 5x, Focal length range (f-f): 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Internal memory: 30 MB. PictBridge. Weight: 110 g. Colour of product: Purple

This is an auto-generated long summary of Samsung PL PL120 Compact camera 14.2MP 1/2.3" CCD 4320 x 3240pixels Purple based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
14.2 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4320 x 3240 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
4320 x 3240
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
14.4 MP
Lens system
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.7 - 23.5 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Face tracking, Multi Point Auto Focus, Single Auto Focus
Normal focusing range (tele) *
1.5 - ∞
Normal focusing range (wide) *
0.8 - ∞
Focus
TTL
Normal focusing range
0.80 - ∞ / 1 - ∞
Macro focusing range (tele)
1 - 1.5
Macro focusing range (wide)
0.05 - 0.8
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.2 - 3.4 m
Flash range (tele) *
1 - 1.9 m
Flash recharging time
4 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
AVI
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Audio
Voice recording
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
30 MB
Maximum memory card size
The maximum size of memory card that can be used with this device.
8 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Backlight, Beach, Children, Dawn, Documents, Fireworks, Night, Portrait, Snow
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Mosaic, Negative film, Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Image editing
Resizing, Rotating, Trimming
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP70A
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Purple
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage relative humidity (H-H)
5 - 85%
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
94 mm
Depth *
The distance from the front to the back of something.
18.8 mm
Height *
The measurement of the product from head to foot or from base to top.
54.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
110 g
Packaging content
AC adapter included
Yes
Other features
Video capability
Capability of video recording/playback.
Yes
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3.3 - 5.9
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/2000
Focal length (35mm film equivalent)
26 - 130 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21
Testseek has collected 9 expert reviews for Samsung PL PL120 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-10-27
Next to the 5x optical zoom lens on the PL120 is what looks like a blank space, but it is actually a 1.5 inch LCD screen that shows the live view image - perfect for self portraits. But that's not all, the PL120 can also play short, colourful animation...
Good Good overall build quality, Nice colour rendition, Sharp pictures, Nice package for the price...
Bad Flimsy battery and USB port cover, Cluttered back will be difficult for large hands, Occasional random noise at low ISO...
Bottom line Next to the 5x optical zoom lens on the PL120 is what looks like a blank space, but it is actually a 1.5 inch LCD screen that shows the live view image - perfect for self portraits. But that's not all, the PL120 can also play short, colourful animation...
80%
photoanswers.co.uk
Updated:
2012-03-24
The Samsung PL120 offers not one but two LCD screens the second being placed on the front and this makes it perfect for self portraits and group shots...
60%
X