Samsung logo

Samsung NV20 Silver 12.1 MP CCD 4000 x 3000 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32765
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung NV20 Silver 12.1 MP CCD 4000 x 3000 pixels:

Samsung NV20 Silver, 12.1 MP, 4000 x 3000 pixels, CCD, 3x, 151.7 g, Silver

Long summary description Samsung NV20 Silver 12.1 MP CCD 4000 x 3000 pixels:

Samsung NV20 Silver. Megapixel (approx.): 12.1 MP, Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 7.3 - 21.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. PictBridge. Weight: 151.7 g. Product colour: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.