Samsung logo

Samsung L830 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20399
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung L830 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels:

Samsung L830 Silver, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Samsung L830 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels:

Samsung L830 Silver. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 10 MB. PictBridge. Weight: 132.6 g. Product colour: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.