Samsung logo

Samsung L77 1/2.5" 7.1 MP CCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19904
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung L77 1/2.5" 7.1 MP CCD Black:

Samsung L77, 7.1 MP, 1/2.5", CCD, 7x, 135 g, Black

Long summary description Samsung L77 1/2.5" 7.1 MP CCD Black:

Samsung L77. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 7x, Digital zoom: 5x, Focal length range: 6.3 - 44.1 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. PictBridge. Weight: 135 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.