Samsung logo

Samsung L210 1/2.33" 10.2 MP CCD 3648 x 2736 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19202
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung L210 1/2.33" 10.2 MP CCD 3648 x 2736 pixels Silver:

Samsung L210, 10.2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Silver

Long summary description Samsung L210 1/2.33" 10.2 MP CCD 3648 x 2736 pixels Silver:

Samsung L210. Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 10 MB. PictBridge. Weight: 114 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.