Samsung logo

Samsung L L210 1/2.33" 10.2 MP CCD 3648 x 2736 pixels Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35566
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung L L210 1/2.33" 10.2 MP CCD 3648 x 2736 pixels Red:

Samsung L L210, 10.2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Red

Long summary description Samsung L L210 1/2.33" 10.2 MP CCD 3648 x 2736 pixels Red:

Samsung L L210. Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 10 MB. PictBridge. Weight: 114 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.