Samsung logo

Samsung L110 1/2.5" 8.2 MP CCD 3264 x 2448 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54491
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung L110 1/2.5" 8.2 MP CCD 3264 x 2448 pixels Black:

Samsung L110, 8.2 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Black

Long summary description Samsung L110 1/2.5" 8.2 MP CCD 3264 x 2448 pixels Black:

Samsung L110. Megapixel (approx.): 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 3x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 10 MB. Viewfinder type: Electronic. Weight: 114 g. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.