Samsung logo

Samsung L100 8.2 MP CCD Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48405
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung L100 8.2 MP CCD Red:

Samsung L100, 8.2 MP, CCD, 4x, 114 g, Red

Long summary description Samsung L100 8.2 MP CCD Red:

Samsung L100. Megapixel (approx.): 8.2 MP, Sensor type: CCD. Optical zoom: 4x, Digital zoom: 3x, Focal length range: 2.8 - 5.2 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. Weight: 114 g. Product colour: Red

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.