Samsung logo

Samsung i8 Blue 1/2.5" 8.2 MP CCD 3264 x 2448 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15562
Info modified on:
04 Apr 2019, 08:42:15
Short summary description Samsung i8 Blue 1/2.5" 8.2 MP CCD 3264 x 2448 pixels:

Samsung i8 Blue, 8.2 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Blue

Long summary description Samsung i8 Blue 1/2.5" 8.2 MP CCD 3264 x 2448 pixels:

Samsung i8 Blue. Megapixel (approx.): 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.86 cm (2.7"). Internal memory: 256 MB. PictBridge. Weight: 116 g. Product colour: Blue

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.