Samsung logo

Samsung i i85 1/2.5" 8.2 MP CCD 3264 x 2448 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27394
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung i i85 1/2.5" 8.2 MP CCD 3264 x 2448 pixels Black:

Samsung i i85, 8.2 MP, 3264 x 2448 pixels, 1/2.5", CCD, 5x, Black

Long summary description Samsung i i85 1/2.5" 8.2 MP CCD 3264 x 2448 pixels Black:

Samsung i i85. Megapixel (approx.): 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6 - 30 mm. Display diagonal: 7.62 cm (3"). Internal memory: 190 MB. PictBridge. Weight: 158 g. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.