Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES80
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ES80ZZBPBUS
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8793
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:13:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Black :
The short editorial description of Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Black

ES80, 12.2MP, 4000 x 3000, 6.096 cm (2.4 ") LCD, 30fps, USB 2.0, 127g, Black
More>>>

Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Black:
The official marketing text of Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Black as supplied by the manufacturer
ES80 12.2 Megapixel Compact Digital Camera

Digital Image Stabilization
The only motion in your videos should be intentional – not from shaky hands. Digital Image Stabilization automatically compensates for unwanted camcorder movement by realigning each electronic image, frame by frame, with beautifully steady results.

VGA quality video in a compact camera
Capture VGA-quality 640x480 video at 30 frames per second on your still camera, with the option of 3x optical zoom.

Smart Auto 2.0
Captures the perfect shot by first analyzing key composition elements and then selecting from 17 different photo and 4 different movie modes: Portrait, Night Portrait, Backlight Portrait, Macro Portrait, Night, Backlight, Landscape, White, Natural Green, Blue Sky, Sunset, Macro, Macro Text (with grid), Macro Color, Tripod, Action, Fireworks.

Smart Filter 2.0
Smart Filter delivers an artistic edge to your still shots. The Miniature filter gives your subjects a miniaturized look, the Vignetting filter delivers a strikingly strong compositional contrast, and our Fish-eye filter gives your video that cool distorted feel. So get creative and get Samsung.

Face/Smile/Blink Detection
Your camera does the work for you by detecting and adjusting the lighting on up to nine different faces at one time, automatically shooting the subjects when they laugh or smile, and prohibiting the shot from happening if any eyes are closed.

Beauty Shot / Self Portrait
Imagine taking self-portraits where not only are you perfectly positioned in the frame, but also any dark circles, blemishes or other imperfections are automatically removed. This photo magic is courtesy of Samsung Dual View Cameras with Self Portrait and Beauty Shot features.
Short summary description Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Black:
This short summary of the Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung ES ES80, 12.2 MP, 4000 x 3000 pixels, CCD, 5x, HD, Black
Long summary description Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Black :

Samsung ES ES80. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 12.5x, Focal length range (f-f): 4.9 - 24.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.1 cm (2.4"). PictBridge. Colour of product: Black

This is an auto-generated long summary of Samsung ES ES80 Compact camera 12.2MP 1/2.3" CCD 4000 x 3000pixels Black based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
12.2 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4000 x 3000 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
1024 x 768,2048 x 1536,2592 x 1944,3264 x 2448,3984 x 2656,4000 x 3000
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
12.4 MP
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
12.5x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.9 - 24.5 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Face tracking, Multi Point Auto Focus
Normal focusing range (tele) *
1 - ∞
Normal focusing range (wide) *
0.8 - ∞
Focus
TTL
Normal focusing range
0.8 - ∞/1 - ∞
Macro focusing range (wide)
0.05 - 0.8
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, Auto
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Light exposure control
Program AE
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.4 - 3 m
Flash range (tele) *
0.5 - 2 m
Flash recharging time
4 s
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Video resolutions
The amount of detail that can be seen in the video image.
320 x 240,640 x 480 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
AVI,M-JPEG
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC
Maximum memory card size
The maximum size of memory card that can be used with this device.
8 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.1 cm (2.4")
Display resolution (numeric)
Total number of pixels that display has.
112000 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Children, Close-up (macro), Fireworks, Landscape, Night, Night portrait, Snow, Sunset
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Negative film, Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Image editing
Resizing, Rotating
Camera file system
DPOF 1.1,Exif 2.21
Image quality adjustment
Brightness, Contrast, Saturation
Album organization
Yes
Battery
Power requirements
4.2V
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
3.0 GHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
97 mm
Depth *
The distance from the front to the back of something.
20.8 mm
Height *
The measurement of the product from head to foot or from base to top.
58 mm
Weight (including battery)
124.8 g
Other features
Video capability
Capability of video recording/playback.
Yes
Video out
AV
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
3.5 - 5.9
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/2000
Focal length (35mm film equivalent)
27 - 135 mm
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 7 expert reviews for Samsung ES ES80 and the average expert rating is 46 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
46%
X