location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ES80ZZBPBE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:37:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.2 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Digital zoom: 3x
  • - TTL Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording
Long product name Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black :
The long product name of Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ES80, 12.2MP, CCD, 5x, 4000 x 3000, ISO Auto, 80, 100, 200, 400, 800, 1600, 640 x 480, 30fps, TFT LCD, 2.4", 740mA, 124.8g, black
More>>>
Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black:
The official description of Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get a whole new view
Get more from your lens. By using the precision-cut ES80’s 27mm wide-angle lens, with its 5x optical zoom, you instantly cover a whole-horizon field of view. Now, you can now capture full-scale memories of landmarks and landscapes, entire wedding parties and the tallest skyscrapers.

Shake, Rattle or Stroll
Even the tiniest shake can ruin your shot. The ES80's Digital Image Stabilisation solves that. Digital Image Stabilisation gives you sharp images no matter the condition. Whether it is low light, zooming or just a case of shaky hands, your photos come out sharp and clear.

When it comes to brightness, it’s brilliant
We engineered the Samsung ES80 to be bright. It has a 2.4” LCD for improved contrast and colour reproduction, which allows you to enjoy a wider and clearer image. Its Intelligent LCD brightness automatically detects environmental illumination and adjusts the LCD brightness for optimal image viewing. It does the thinking for you.

Just what you had in mind
You see the image you want to take. You point the ES80 and the Smart Auto technology sees it too. This scene recognition technology actually chooses from 15 different settings ranging from landscape to portrait and then adjusts automatically for the perfect shot.

VGA quality video. Now in a compact camera
If you prefer still shots to movies but want to leave your options open the ES80 is right for you. You will get 640 x 480 quality video at 30 frames per second. You can even use the 5x optical zoom to get up close and vividly personal.

The camera loves you
No one has a bad photo with the ES80's Perfect Portrait system. Not only does it fix red-eye shots, but this next generation Face Detection technology even detects blinking. So you're always sure eyes are open and smiles are bright. In addition it evens skin tones, erases blemishes and removes dark circles!

Object Tracking AF
Achieve the beautiful composition you’re looking for by simply selecting any object on the camera display. Object Tracking AF technology will track the object and focus for you—all you need to do is press the shutter button.

Smart Album
Smart Album automatically organises your photos by type, date, colour, and week so that you can find that one particular shot amongst 2,000. In fact, it can even do a face search!

Short summary description Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black:
This short summary of the Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ES ES80, 12.2 MP, 4000 x 3000 pixels, 1/2.3", CCD, 124.8 g, Black

Long summary description Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black:
This is an auto-generated long summary of Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Samsung ES ES80. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Digital zoom: 3x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.99 cm (2.36"). Weight: 124.8 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
12.2 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
4000 x 3000
Image stabilizer *
Yes
Total megapixels
12.4 MP
Image formats supported *
JPG
Lens system
Digital zoom *
3x
Focal length range
4.9 - 24.5 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Single Auto Focus
Face tracking
Yes
Normal focusing range (tele)
1 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.80 - ∞ / 1 - ∞
Macro focusing range (tele)
0.05 - 0.8 m
Macro focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light exposure correction *
± 2EV (1/3EV step)
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.4 - 3 m
Flash range (tele)
0.5 - 2 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Maximum memory card size
8 GB
Display
Display *
LCD
Display diagonal *
5.99 cm (2.36")
Display resolution (numeric)
110000 pixels
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Dawn, Documents, Fireworks, Night, Portrait, Snow, Landscape
Photo effects *
Negative film, Vivid
Self-timer delay *
10 s
Image editing
Resizing, Rotating
Design
Product colour *
Black
Battery
Battery capacity
740 mAh
Battery type
BP70A
System requirements
Mac compatibility
Yes
Operational conditions
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
97 mm
Depth
20.8 mm
Height
58 mm
Weight
124.8 g
Other features
Video capability
Yes
Aperture range (F-F)
3.5 - 5.9
Built-in flash
Yes
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
27 - 135 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:09:58
Uk has collected 7 expert reviews for Samsung ES ES80 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black and the average expert rating is 46 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
46%
Source Review comments Score
pcmag.com
Updated:
2011-10-04 04:09:58
shoot camera, the ES80 ($99.99 list), sports a 12 megapixel CCD optical sensor with a 24.5 millimeter Samsung lens that packs 5x zoom. This shooter boasts features found in the gamut of digital cameras like digital image sta...
0%
pcmag.com
Updated:
2011-10-27 12:04:17
The Samsung ES80 ($99.99 list) may not have all the bells and whistles found on more expensive cameras, but it manages to turn out good images at a modest price. It delivers sharp 12-megapixel images when used in good light, and its 5x zoom lens is an...
Good Rechargeable battery, Sharp lens, 5x optical zoom range, Compact design...
Bad Poor high-ISO performance, video quality, Low-resolution LCD, Slow start-up time...
Bottom line The Samsung ES80 is capable of producing sharp images in bright light, and unlike most cameras in its price range features a 5x zoom lens. But its low-light performance leaves much to be desired...
60%