location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-ES70ZZBPUE2 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.3 MP CCD Blue
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 3x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue :
The long product name of Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ES70, 12.3MP, 1/2.33", CCD, 2.7", LCD-TFT, 4000 x 3000, 30fps, USB 2.0, NTSC/PAL, 119g, Blue
More>>>
Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue:
The official description of Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You already have the eye. Now all you need is the camera to capture the world exactly the way you see it. The ES70 combines a 27mm ultra wide angle lens with a 5x zoom. Letting you can fit more in frame while delivering a deeper perspective. And the 12.2 mega pixels provides the sharp, crisp detail to reveal all kinds of things. Including what a great photographer you are.

When it comes to brightness, it’s brilliant.
When we engineered the Samsung ES70 to be bright, we meant it in both senses of the word. It’s intelligent and luminous, both. It has a 2.7'' LCD for improved contrast and colour reproduction, which allows you to enjoy a wider and clearer image. And its Intelligent LCD brightness auto-matically detects environmental illumination and adjusts the LCD brightness for optimal image viewing. It does the thinking for you, which makes the ES70 a smart choice.

Just what you had in mind
You see the image you want in your head. You point the ES70. And Smart Auto sees it too. This scene recognition technology actually chooses from 16 different settings ranging from landscape to portrait automatically. Then adjusts for the perfect shot. Whether it's catching your friends on a night on the town or a waterfall off a mountain. What you get is exactly what you had in mind. Plus all the credit.

VGA quality video. Now in a compact camera.
If you prefer still shots to movies but want to leave your options open the ES70 is right for you. You'll get 640 x 480 quality video at 30 frames per second. You even can use the 5x optical zoom to get up close and vividly personal. And when things get dicey, you can even pause your recording. You'll give up nothing, except carrying around that extra camera.

The camera loves you.
No one has a bad side with ES70's Perfect Portrait system. Sure it fixes red-eye, but this next generation face detection technology even detects blinking. So you're always sure eyes are open and smiles are bright. In addition it evens skin tones, erases blemishes and removes dark circles. And with different level settings, you Can control how much retouching you do. Not that your friends and family need any.

Protects with style.
The Samsung ES70 comes with an Anti-scratch Mask that protects the surface of your camera from scratches while also giving you a unique look and style that stands out from the crowd. And with improved comfort and grip, the ES70 will fit more securely in your hands. Durability, design, and comfort - brought to you by Samsung Digital Cameras.

Lost. And then found.
Say you've got about 2000 photos stored on your ES70 and you're looking for one in particular. You could flip through all 2000 or have the Smart Album feature do it for you. It will search and find photos just the way you want. Go straight to that shot you took whether it was last week or last Friday. You can search by colour ton, or even by file type. So no matter how many memories you have crammed onto your memory card, getting directly to the one you want is a no brainer.

Aluminium Cover
The Samsung ES70 is light and portable yet durable with an aluminium metal body. The aluminium metal exterior enhances durability and protects the camera from outside forces. The ES70 boasts stylish and luxurious design in your choice of five different colours.

Digital Image Stabilisation (DIS)
Even the tiniest shake can ruin your shot. The ES70’s Digital Image Stabilisation solves that. Digital Image Stabilisation gives you sharp images no matter the condition. Whether it’s low light, zooming or just a case of plain old shaky hands, your photos come out sharp and clear. So let the ES70 shake things up. In a good way.

Short summary description Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue:
This short summary of the Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ES 70, 12.3 MP, 4000 x 3000 pixels, 1/2.33", CCD, 5x, Blue

Long summary description Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue:
This is an auto-generated long summary of Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue based on the first three specs of the first five spec groups.

Samsung ES 70. Camera type: Compact camera, Megapixel (approx.): 12.3 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 3x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 9.9 MB. PictBridge. Weight: 119 g. Product colour: Blue

Picture quality
Image sensor size *
1/2.33"
Camera type *
Compact camera
Megapixel (approx.) *
12.3 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
1024 x 768,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2448,3968 x 2232,3984 x 2656
Image stabilizer *
Yes
Supported aspect ratios
16:9
Lens system
Optical zoom *
5x
Digital zoom *
3x
Focal length range
4.9 - 24.5 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Single Auto Focus
Normal focusing range (tele)
1 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 m
Macro focusing range (tele)
0.5 - 0.8 m
Macro focusing range (wide)
0.05 - 0.8 m
Exposure
ISO sensitivity
Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.75 m
Flash range (tele)
0.5 - 2 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
9.9 MB
Compatible memory cards *
sd, sdhc
Maximum memory card size
8 GB
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Incandescent
Scene modes *
Backlight, Beach, Candlelight, Close-up (macro), Documents, Fireworks, Night, Night portrait, Portrait, Self-portrait, Sunset, Landscape
Photo effects *
Negative film, Vivid
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Image editing
Resizing, Rotating, Trimming
Album organization
Yes
Design
Product colour *
Blue
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
740 mAh
Battery type
BP-70A
Power requirements
4.2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
96.3 mm
Depth
21.1 mm
Height
58 mm
Weight
119 g
Other features
Minimum storage drive space
250 MB
Minimum RAM
256 MB
Minimum processor
Pentium III, PowerG3
Video capability
Yes
Effective sensor resolution
12.2 pixels
Minimum system requirements
USB CD-ROM
Aperture range (F-F)
3.5 - 5.9
Power supply type
DC
Built-in flash
Yes
Focal length (35mm film equivalent)
27 - 135 mm
Compatible operating systems
Windows 2000/XP/Vista Mac 10.3 +
Digital SLR
No
Date imprinting
Yes
Frame
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:52:17
Uk has collected 2 expert reviews for Samsung ES 70 1/2.33" Compact camera 12.3 MP CCD 4000 x 3000 pixels Blue and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
United Kingdom 1 distributor(s)