location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC-DV300FBPBUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-DV300FBPBUS
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 19:12:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - TTL
  • - Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 16 s
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge Mini-USB A Wi-Fi
  • - Nickel-Metal Hydride (NiMH)
Long product name Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black :
The long product name of Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EC-DV300FBPBUS - 3", TFT, 460K, 16.0MP, 720p, Wi-Fi, HDMI
More>>>
Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black:
The official description of Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Picture Perfect Sharing Everytime

Introducing the latest addition to our line of DualView cameras, the DV300F lets you share and upload perfectly framed self-portraits with built-in Wifi to social networking sites.
Your Best Photos Instantly Shared

Instantly send quality photos to social networks like Facebook or email them to a small group of people—directly from the camera. Access your uploaded content on supported connected devices with Samsung’s TV Link and MobileLink. Plus, you can store cool images and video directly from the camera to Microsoft Skydrive.
Remote Viewfinder

Operate your camera directly from your smartphone.
Smartphone Link

- Store and access your camera photos on your phone or tablet.
- Easier to Take, Store and Share Pictures

Use Auto Backup to transfer and store your photos on your PC with the touch of a button. Then, enjoy the ultimate picture and video slideshow on your home TV with TV Link.

Magic Frame
Choose from 12 different background templates that lets you edit a portrait to look like an antique wall art and other fun effects.
Funny Face

Creatively bend, stretch and warp your friend faces.
Live Panorama
Aim, hold the shutter button down, and pan to capture the perfect scene with everyone in it.

HD Live Recording

- Shoot thousands of different angles with 720p HD Movie Recording.

Take Perfectly Framed Self-Portraits
The 1.5" front LCD screen lets you put yourself into great shots. Self Shot, Couples Shot, Jump Shot and Children's Mode ensure you don't miss a great picture.

Short summary description Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black:
This short summary of the Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DV EC-DV300FBPBUS, 16 MP, 4608 x 3456 pixels, CCD, 5x, HD, Black

Long summary description Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black:
This is an auto-generated long summary of Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Samsung DV EC-DV300FBPBUS. Camera type: Compact camera, Megapixel (approx.): 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.5 - 22.5 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 120 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
16 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
1024 x 768,1920 x 1080,1984 x 1488,2592 x 1944,3648 x 2736,4608 x 2592,4608 x 3072,4608 x 3456
Image stabilizer *
Yes
Total megapixels
16.4 MP
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.5 - 22.5 mm
Minimum focal length (35mm film equiv)
4.5 mm
Maximum focal length (35mm film equiv)
22.5 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Multi Point Auto Focus
Auto Focus (AF) object detection
Face
Exposure
Light exposure modes *
Auto
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
16 s
Flash
Flash modes *
Auto, Flash off, Flash on
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
1280 x 720 pixels
Video formats supported
H.264, MP4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
SD, SDHC
Memory slots
1
Maximum memory card size
8 GB
Display
Display *
TFT
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
460000 pixels
Second display
Yes
Second display diagonal
3.81 cm (1.5")
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB A
Network
Wi-Fi *
Yes
Camera
White balance *
Auto
Scene modes *
Backlight, Beach, Museum, Night, Sports, Sunrise
Photo effects *
Black&White, Cinema
Design
Product colour *
Black
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery capacity
880 mAh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
95.2 mm
Depth
18.3 mm
Height
56.5 mm
Weight
120 g
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 04:21:36
Uk has collected 38 expert reviews for Samsung DV EC-DV300FBPBUS compact camera 1/2.3" 16 MP CCD 4608 x 3456 pixels Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-09 04:21:35
It's no great secret that sales of compact cameras have been put under immense pressure in recent years thanks primarily the explosive growth in smartphones. Not only do many high-end smartphones now sport cameras that are perfectly adequate for taking Fa...
Good Wi-Fi functionality for computerless uploading, Plenty of useful shooting modes and features, Good image quality at lower ISO settings, Easy to use...
Bad Slow processing and noticeable shutter lag, Noisy at mid to high ISO settings, Movie recording limited to 720p HD...
80%
T3.com
Updated:
2013-11-09 04:21:35
Compact fully automatic cameras with 5x zooms are commonplace and, some would argue, are in the greatest danger of being made obsolete by the smartphone. Luckily then compact and slender Samsung DV300F pocket camera offers a bit more than most comparable...
Good Slim profile, Wi-Fi connectivity, High-res 3-inch backscreen...
Bad Softer images on high ISOs, Mic picks up operational noise, Not Full HD video...
60%
stuff.tv
Updated:
2014-03-14 02:16:30
Stuff magazine Thu, May 17 2012, 4:56PM We've seen Samsung compact cameras packing Wi-Fi skills before – like the capable WB150F. With the 16.1MP DV300F, you can now instantly back-up and share your shots without rummaging around for too many extra...
Bottom line A feature-packed all-rounder for the point, shoot and share crowd...
80%
techpatrl.com
Updated:
2016-12-29 03:46:34
Do you love taking Self-Portraits? Does your personal computer's web camera's quality is never enough to quench your vain thirst? Do you find stretching your arms to capture yourself inconvenient? If you are, then this camera is for you!The new Samsung DV...
Good Lightweight and Compact with a simple but expensivelooking design, Easy to understand labels and GUI which allows users of all ages use it with ease, 16.1 Mega Pixels means mindblowing high quality photos and videos, Front facing LCD display make it see...
Bad Design does not include grips which can be inconvenient to users with big or slippery hands, Fair battery life, Good, but not best sound recording quality which does not complement high quality videos...
0%
hardwarezone.com.ph
Updated:
2016-12-29 03:46:34
Days before Samsung's official launch of Smart Camera range in Taguig, we can say that much has been said and written about some of the new cameras. Looking back at our web pages, we have published reviews on a specific Smart Camera model such as the WB15...
Bottom line Designed to meet the interests of young consumers and casual shutterbugs, the Samsung DV300F hosts a lot of likeable features such as a front LCD, fun modes and applications, and is Wi-Fi-enabled with a reasonable price point of less than PhP 10,000.The D...
0%
steves-digicams.com
Updated:
2013-11-09 04:21:34
Ealier this year, Samsung announced their latest incarnation in their DualView camera series, the sleekly designed DV300F. It features a 16.0-Megapixel, 1/2.3" CCD, a 5x optical zoom lens (a 35mm equivalent of 25-125mm), a 3.0" rear facing LCD viewing...
Bottom line When Samsung initially introduced its DualView line of cameras a few years ago, it was a novel idea that garnered quite a bit of attention in the market. Having a small LCD screen on the front of the camera to complement the larger LCD on the back of t...
0%
pcmag.com
Updated:
2013-11-09 04:21:35
At first look, the Samsung DV300F's ($199.99 list) front LCD makes it stand out from the crowd, but the camera's most impressive feature is its Wi-Fi sharing capability. It allows you to transfer photos to your smartphone, post directly to social sharing...
Good Inexpensive. Sharp lens. Front-facing LCD for self portraits. Excellent Wi-Fi integration. Many in-camera effects.
Bad Waxy images at middling ISO settings. Sluggish performance. Short zoom range. HD video capture limited to 720p. No HDMI output...
Bottom line Samsung's inexpensive DV300F gives you a neat front LCD for self portraits, a sharp lens, and an excellent Wi-Fi experience. But this compact camera is downright sluggish...
70%
photographyblog.com
Updated:
2013-11-09 04:21:35
The new Samsung DV300F compact camera brings together an innovative 1.5 inch LCD on the front, useful for composing self-portraits, and a wide range of wi-fi connectivity options. The 16 megapixel Samsung PL120 also features a 25mm wide-angle 5x zoom...
Bottom line The Samsung DV300F is an appealing compact camera that majors on social sharing and wireless connectivity, without forgetting to take a good picture too. The wealth of different shooting modes can be overwhelming, we missed having built-in HDMI connec...
80%
stuff.tv
Updated:
2013-11-09 04:21:35
Stuff magazine Thu, May 17 2012, 4:56PM We've seen Samsung compact cameras packing Wi-Fi skills before – like the capable WB150F. With the 16.1MP DV300F, you can now instantly back-up and share your shots without rummaging around for too many extra...
Bottom line A feature-packed all-rounder for the point, shoot and share crowd...
80%
techreviewsource.com
Updated:
2014-01-29 02:09:05
At first look, the Samsung DV300F's ($199.99 list) front LCD makes it stand out from the crowd, but the camera's most impressive feature is its Wi-Fi sharing capability. It allows you to transfer photos to your smartphone, post directly to social sharing...
Good Inexpensive. Sharp lens. Frontfacing LCD for self portraits. Excellent WiFi integration. Many incamera effects.
Bad Waxy images at middling ISO settings. Sluggish performance. Short zoom range. HD video capture limited to 720p. No HDMI output...
Bottom line Samsung's inexpensive DV300F gives you a neat front LCD for self portraits, a sharp lens, and an excellent Wi-Fi experience. But this compact camera is downright sluggish...
70%
about.com
Updated:
2014-07-19 09:06:38
The Bottom Line Digital camera reviewers like me often strongly focus on the image quality of a model above all else, and understandably so. If a camera shoots lousy photos, its other features really don't matter much. However, there is another aspect to...
Bottom line Digital camera reviewers like me often strongly focus on the image quality of a model above all else, and understandably so. If a camera shoots lousy photos, its other features really don't matter much.However, there is another aspect to photography and c...
90%