location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DV DV180F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DV180F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-DV180FBPBE1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung DV DV180F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black :
The long product name of Samsung DV DV180F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.2 MP, 4608 x 3456, 2.7" + 1.48" TFT LCD, 1/2.3" CCD, 802.11b/g/n, USB 2.0
More>>>
Samsung DV DV180F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black:
The official description of Samsung DV DV180F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture yourself in one shot
Dual LCD (38 mm Front LCD)
The Samsung SMART CAMERA features a front LCD that makes taking group and other tricky self-portraits a snap. Play Children Mode animation to hold a kid still; let the group know just when to smile with Self Timer’s visual countdown. Be part of every image with the front LCD, preview self-portraits, then click, and effortlessly get perfect pictures with you in the middle of the action. With Jump Shot, quickly shoot images of your friends jumping around, and then create fun GIF animations.

One touch opens a world of connectivity
Wi-Fi Connectivity with DIRECT LINK
Experience the wireless advantages of the SMART CAMERA's Wi-Fi connectivity and truly intelligent features. The dedicated
DIRECT LINK
hot key helps you quickly connect to Wi-Fi networks, while
AutoShare
Social Sharing, Cloud, email, AllShare Play and PC Auto Backup let you share memories with friends and family around the world. Features including, Software Upgrade Notifier, the Samsung SMART CAMERA App, MobileLink and Remote Viewfinder make it easy to connect to your smartphone and tablet.

Classic design with modern touch
Design (5 Colours & Aluminum body)
With the modern design of the dual LCD screens, the front LCD is neatly hidden leaving much room for style. The front catches your subject’s eye with its shimmering metallic colour, while the point colour leather grip pattern of the back provides a pleasing contrast. With its sleek, seamless body and rounded design, the camera feels as good in your hand as it feels great to have handy.

Closer, wider, brighter
F2.5, 25 mm, 5X Zoom Lens / 16.2 Mega Pixels
When you’re taking pictures at a performance, make every seat the best seat in the house. The 5x optical zoom gives you great close-ups, even from the back row. Up front? The 25 mm wide-angle lens captures all the action on stage. And the combination of 16.1 megapixels and F2.5 lens give you high quality images — even in dim lights.

Add action to your still photos
Motion Photo
With Motion Photo, you can freeze time around a moving subject to create enchanting images. Capture a friend dancing while everyone else around him is still as a statue—just like in a Hollywood blockbuster. Simply shoot the footage, and then rub the area on the display where you want action. The photo around it will freeze—it’s that easy.

Frame your pictures in fun
Magic Frame
Make a portrait look like an antique, or put your face on the moon — Magic Frame’s 12 background templates offer lots of picture-taking enjoyment. You can also put images on a 1950’s TV set or a movie. There are so many possibilities for fun — especially when you share the poster-quality results!

Give your profile photo a glamorous makeover
Beauty Palette
Even if you’re not ready for your close-up, you can still create the perfect social network profile picture. Choose from seven different makeup looks that help you change the colour of your lipstick, eye shadow, cheek blush—even your eyes. You can cover up blemishes, smooth out skin tone, and slim the shape of your face, too.

Short summary description Samsung DV DV180F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black:
This short summary of the Samsung DV DV180F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DV DV180F, 16.2 MP, 4608 x 3456 pixels, CCD, 5x, HD, Black

Long summary description Samsung DV DV180F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black:
This is an auto-generated long summary of Samsung DV DV180F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Samsung DV DV180F. Camera type: Compact camera, Megapixel (approx.): 16.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.5 - 22.5 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 113 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
16.2 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
4608 x 3456, 4608 x 3072, 4608 x 2592, 3648 x 2736, 2592 x 1944, 1984 x 1488, 1920 x 1080, 1024 x 768
Image stabilizer *
Yes
Total megapixels
16.6 MP
Image formats supported *
EXIF, JPG
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.5 - 22.5 mm
Minimum focal length (35mm film equiv)
25 mm
Maximum focal length (35mm film equiv)
125 mm
Minimum aperture number
2.5
Maximum aperture number
6.3
Focusing
Focus *
TTL
Focus adjustment *
Auto
Macro focusing range (tele)
1 - 2.5 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 1600, 3200, Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
0.125 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 4.1 m
Flash range (tele)
0.5 - 1.4 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
MP4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio system
Mono
Audio
Audio formats supported
AAC
Memory
Internal memory
10 MB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Memory slots
1
Maximum memory card size
64 GB
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Vari-angle LCD display
No
Second display
Yes
Second display diagonal
3.76 cm (1.48")
Ports & interfaces
PictBridge *
No
USB version *
2.0
USB connector
Micro-USB
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten
Scene modes *
Backlight, Beach, Dawn, Documents, Snow, Sunset, Landscape
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Histogram
No
GPS (satellite)
No
Design
Product colour *
Black
Battery
Battery capacity
740 mAh
Battery type
BP70A
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
95.5 mm
Depth
18.7 mm
Height
55.2 mm
Weight
113 g
Packaging content
Wrist strap included
Yes
AC adapter included
Yes
Cables included
USB
Batteries included
Yes
Quick start guide
Yes
Software CD
Yes
Bundled software
Intelli-studio, Adobe Reader
Other features
Power source type
Battery
Technical details
Self-timer
Yes