location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EB-L1M7FLUCSTD mobile phone spare part Battery Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L1M7FLUCSTD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB-L1M7FLUCSTD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8883541618079 show
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EB-L1M7FLUCSTD mobile phone spare part Battery Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Samsung
  • - 1500 mAh
  • - 1 pc(s)
  • - Black, Grey
Long product name Samsung EB-L1M7FLUCSTD mobile phone spare part Battery Black, Grey :
The long product name of Samsung EB-L1M7FLUCSTD mobile phone spare part Battery Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1500mAh, Li-Ion for Galaxy S3 Mini
More>>>
Short summary description Samsung EB-L1M7FLUCSTD mobile phone spare part Battery Black, Grey:
This short summary of the Samsung EB-L1M7FLUCSTD mobile phone spare part Battery Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EB-L1M7FLUCSTD, Battery, Samsung, Galaxy S3, Black, Grey, 1500 mAh, 3.7 V

Long summary description Samsung EB-L1M7FLUCSTD mobile phone spare part Battery Black, Grey:
This is an auto-generated long summary of Samsung EB-L1M7FLUCSTD mobile phone spare part Battery Black, Grey based on the first three specs of the first five spec groups.

Samsung EB-L1M7FLUCSTD. Product type: Battery, Brand compatibility: Samsung, Compatibility: Galaxy S3. Weight: 30 g. Quantity per pack: 1 pc(s)

Features
Product type *
Battery
Brand compatibility *
Samsung
Compatibility *
Galaxy S3
Product colour
Black, Grey
Battery capacity
1500 mAh
Features
Battery voltage
3.7 V
Weight & dimensions
Weight
30 g
Packaging data
Quantity per pack *
1 pc(s)
Brand Image Product code Product Stock Price from
Samsung EB-F1A2GBUC mobile phone spare part Battery Black Samsung EB-F1A2GBUC mobile phone spare part Battery Black
(show image)
EB-F1A2GBUC EB-F1A2GBUC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)